- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating (DC) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Leakage Current | Number of Circuits | Diode Type | Power Dissipation | Case Connection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Test Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Diode Capacitance-Min | Diameter | Length | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KE36CARL ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Fujikura, Formerly DDK | - | D/MS3102A24-28S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE22A ON Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | 22 V | STMICROELECTRONICS | STMicroelectronics | - | 1.5KE22A | - | - | 1 | 175 °C | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | DO-201 | 5 W | - | NOT SPECIFIED | - | 6.85 | - | Yes | TVS Diode Uni-Directional 1.5KE22A 39.3V, 1500W, DO-201 2-Pin | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | UL RECOGNIZED | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | - | WIRE | NOT SPECIFIED | not_compliant | 2 | O-PALF-W2 | Not Qualified | STMicroelectronics | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 18.8 V | DO-201 | - | 1500 W | - | 5 µA | 20.9 V | 39.3 V | 23.1 V | - | 3700 pF | - | - | - | - | ||
![]() CM1293-08MR ON Semiconductor | In Stock | - | Datasheet | - | YES | - | SILICON | 10 | - | - | ON SEMICONDUCTOR | ON Semiconductor | - | CM1293-08MR | - | - | 1 | - | - | - | PLASTIC/EPOXY | 3 X 3 MM, 0.85 MM HEIGHT, ROHS COMPLIANT, MSOP-10 | SQUARE | SMALL OUTLINE | Active | SOD | 0.4 W | - | 40 | - | 5.69 | Compliant | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | DUAL | - | GULL WING | 260 | compliant | 10 | S-PDSO-G10 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8 V | - | - | - | - | - | - | - | ||
![]() BZA968A115 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1219-04S7 ON Semiconductor | In Stock | - | Datasheet | - | YES | - | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | - | CM1219-04S7 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.50 | Transient Suppressors | - | - | - | - | - | - | - | compliant | - | - | - | - | UNIDIRECTIONAL | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | ||
![]() CM1219-04SO ON Semiconductor | In Stock | - | Datasheet | Cable | YES | - | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | - | CM1219-04SO | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | Non-Compliant | Yes | - | - | - | - | - | - | EAR99 | - | - | - | Male | - | 8541.10.00.50 | Transient Suppressors | - | - | - | - | Straight | - | - | compliant | - | - | - | - | UNIDIRECTIONAL | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | ||
![]() 1.5KE8.2CA ON Semiconductor | In Stock | - | Datasheet | - | NO | 2 | SILICON | 2 | 86.1 V | 8.2 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE8.2CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | - | 1.4 | Compliant | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | 1.5 kW | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 5 W | ISOLATED | - | - | - | - | - | 7.02 V | DO-201 | - | 1500 W | - | - | 7.79 V | 12.1 V | 8.61 V | - | - | - | - | - | - | ||
![]() 1.5KE350CA ON Semiconductor | 40000 | - | Datasheet | - | NO | - | SILICON | 2 | - | 350 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE350CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | - | 1.39 | - | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 300 V | DO-201 | - | 1500 W | - | - | 332 V | 482 V | 368 V | - | - | - | - | - | - | ||
![]() 1.5KE110CA ON Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | 110 V | LITTELFUSE INC | Littelfuse Inc | - | 1.5KE110CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-201 | 6.5 W | - | 30 | - | 1.36 | - | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 94 V | DO-201 | - | 1500 W | - | - | 105 V | 152 V | 116 V | - | - | - | - | - | - | ||
![]() 1.5KE13CA ON Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | 13 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE13CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | - | 0.55 | - | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 11.1 V | DO-201 | - | 1500 W | - | - | 12.4 V | 18.2 V | 13.7 V | - | - | - | - | - | - | ||
![]() 1.5KE33CA ON Semiconductor | In Stock | - | Datasheet | Through Hole | NO | 2 | SILICON | 2 | 34.7 V | 33 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE33CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | 28.2 V | 1.36 | Compliant | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | 175 °C | -65 °C | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | 1.5 kW | 5 W | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | Bidirectional | SINGLE | 5 µA | - | TRANS VOLTAGE SUPPRESSOR DIODE | 5 W | ISOLATED | 5 µA | 45.7 V | 33 A | 1.5 kW | 1 mA | 28.2 V | DO-201 | 31.4 V | 1500 W | 34.7 V | - | 31.4 V | 45.7 V | 34.7 V | 31.4 V | - | - | - | No SVHC | - | ||
![]() 1.5KE51CA ON Semiconductor | In Stock | - | Datasheet | - | NO | 2 | SILICON | 2 | 53.6 V | 51 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE51CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | - | 0.5 | Compliant | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | 1.5 kW | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | Bidirectional | SINGLE | - | 1 | TRANS VOLTAGE SUPPRESSOR DIODE | 5 W | ISOLATED | - | 70.1 V | - | - | - | 43.6 V | DO-201 | - | 1500 W | - | - | 48.5 V | 70.1 V | 53.6 V | - | - | - | - | - | - | ||
![]() 1.5KE68CA ON Semiconductor | 85000 | - | Datasheet | - | NO | 2 | SILICON | 2 | - | 68 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE68CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | - | 0.54 | Compliant | Yes | - | 6.8 V | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | 1.5 kW | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 58.1 V | DO-201 | - | 1500 W | - | - | 64.6 V | 92 V | 71.4 V | - | - | 5.3 mm | 9.5 mm | - | Lead Free | ||
![]() 1.5KE16CA ON Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | 16 V | LITTELFUSE INC | Littelfuse Inc | - | 1.5KE16CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-201 | 6.5 W | - | 30 | - | 0.51 | - | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 13.6 V | DO-201 | - | 1500 W | - | - | 15.2 V | 22.5 V | 16.8 V | - | - | - | - | - | - | ||
![]() 1.5KE62CA ON Semiconductor | In Stock | - | Datasheet | - | NO | - | SILICON | 2 | - | 62 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE62CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | - | 0.54 | - | Yes | - | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 53 V | DO-201 | - | 1500 W | - | - | 58.9 V | 85 V | 65.1 V | - | - | - | - | - | - | ||
![]() 1.5KE24CA ON Semiconductor | In Stock | - | Datasheet | - | NO | 2 | SILICON | 2 | 25.2 V | 24 V | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE24CA | - | 2 | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6.5 W | - | 30 | 20.5 V | 1.37 | Compliant | Yes | - | - | Cut Tape | - | e3 | No | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | Transient Suppressors | 1.5 kW | 5 W | AVALANCHE | AXIAL | - | WIRE | 260 | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | Bidirectional | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 5 W | ISOLATED | - | 33.2 V | 45.2 A | 1.5 kW | - | 20.5 V | DO-201 | - | 1500 W | 25.2 V | - | 22.8 V | 33.2 V | 25.2 V | 22.8 V | - | - | - | No SVHC | - | ||
![]() 1SMB16AT ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMA28CA ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZNUP2105LT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRVB0540T1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |