- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Power Dissipation (Max) | Product Status | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZCM1214A-01SO ON Semiconductor | 32 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive, Ethernet, RF Antenna | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1A 8/20μs | - | 11.3V Typ | 11.3V | - | 1A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB54AT3 ON Semiconductor | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 60V | - | 1 | - | - | - | 0.55W | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 240 | - | - | 30 | 1SMB | 2 | - | R-PDSO-C2 | 54V | - | Unidirectional | SINGLE | - | - | - | - | - | - | - | No | - | - | - | - | - | 87.1V | 87.1V | - | 6.9A | 6.9A | 600W | - | - | 1 | - | - | 330pF @ 1MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMF51AT1G ON Semiconductor | 83500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 56.7V | - | 1 | - | - | - | 0.385W | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | 200W | 51V | DUAL | FLAT | 260 | 1.65mm | - | 40 | SMF*A | 2 | - | - | 51V | 51V | - | - | - | 1μA | Single | - | - | - | - | No | - | - | - | - | - | 82.4V | 82.4V | - | 2.4A | 2.4A | 200W | Unidirectional | - | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.7mm | 1.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() TVS8814MUTAG ON Semiconductor | 226838 |
| Datasheet | - | - | - | - | Surface Mount | 8-UDFN Exposed Pad | YES | - | - | - | SILICON | - | - | 4 | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Ethernet | LOW CAPACITANCE | - | - | - | - | DUAL | - | - | - | - | - | - | - | - | R-PDSO-N8 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | No | 3.2V | - | - | 35A 8/20μs | - | 15V | - | 3V Max | - | - | - | - | - | 4 | - | 3V | 5pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF130AT1 ON Semiconductor | 3569 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 152V | - | 1 | - | - | - | 0.385W | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | - | - | 175W | 130V | DUAL | FLAT | 260 | - | - | 40 | SMF*A | 2 | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 144V | - | - | 800mA | - | - | 209V | - | 800mA | - | 200W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE100ARL ON Semiconductor | 52039 |
| Datasheet | - | - | - | - | - | - | - | 2 | - | - | - | 95 V | onsemi | 1 | - | - | Bulk | - | Active | 85.5 V | - | Tape and Reel | - | * | - | - | - | - | - | Axial | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.5 V | - | Unidirectional | - | 1 | 5 µA | - | - | - | - | - | - | - | - | - | - | - | - | 137 V | - | 4.4 A | 4.4 A | 600 W | Unidirectional | 1 mA | - | - | - | - | 95 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA40CA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | - | 49.1V | - | 1 | - | - | - | - | - | 40V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 500W | 40V | - | - | - | - | - | - | SA40 | - | - | - | 40V | - | Bidirectional | - | 1 | 1μA | Single | - | - | - | - | No | 44.4V | 500W | - | 7.8A | 1μA | 64.5V | 64.5V | 40V | 7.8A | 7.8A | 500W | Bidirectional | 1mA | - | 1 | - | - | 44.4V | - | - | - | - | - | - | 1 | - | - | 3.56mm | - | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TVS8181MUTBG ON Semiconductor | 2980 | - | Datasheet | 5 Weeks | - | - | - | - | - | YES | - | - | - | SILICON | - | - | 1 | 125°C | -55°C | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | 8541.10.00.50 | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | IEC-61000-4-2, 4-5 | R-PDSO-N6 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | 20V | - | - | - | 23.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ70CA ON Semiconductor | 3000 | - | Datasheet | - | - | - | Surface Mount | - | - | - | 2 | - | 180mg | - | - | - | 1 | - | - | - | 600W | - | 70V | - | Cut Tape | - | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 70V | - | - | - | - | - | - | - | - | - | - | 70V | - | Bidirectional | - | 1 | - | Single | - | - | - | - | No | 77.8V | - | 1mA | - | 5μA | - | - | - | 5.3A | 5.3A | 600W | Bidirectional | - | - | - | - | - | 77.8V | 5μA | - | - | - | - | 77.8V | 1 | 113V | - | - | 2.45mm | 4.75mm | 3.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() SMBJ20CA ON Semiconductor | 2900 |
| Datasheet | - | - | - | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | - | 1 | - | - | - | 600W | - | 20V | - | - | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 20V | - | - | - | - | - | - | - | - | - | - | 20V | - | Bidirectional | - | 1 | - | Single | - | - | - | - | No | 22.2V | - | 1mA | - | 5μA | - | - | - | 18.5A | 18.5A | 600W | Bidirectional | - | - | - | - | - | 22.2V | 5μA | 24.5V | - | - | - | 24.4V | 1 | 32.4V | - | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P6KE18ARL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | T-18, Axial | - | 2 | - | - | SILICON | 17.1V | - | 1 | - | - | - | 5W | - | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 600W | 18V | - | WIRE | 260 | - | - | 40 | P6KE | 2 | - | - | 15.3V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | - | ISOLATED | No | - | - | - | 24A 8/20μs | - | 25.2V | 25.2V | - | 24A | 24A | 600W | - | 1mA | - | - | - | - | 17.1V | - | - | - | - | - | - | - | - | - | 3.68mm | - | 8.89mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESD8501V5MUT5G ON Semiconductor | 6354521 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 2-UDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | - | 70A 8/20μs | - | 11.5V | - | 5V Max | - | - | - | - | - | 1 | - | - | 16pF @ 0V 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1V5KE27CA ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 4.535924g | SILICON | 27.05V | - | 1 | - | - | - | 1.5kW | - | 23.1V | - | Tape & Reel | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | - | 1.5kW | 27V | - | WIRE | - | - | - | - | - | - | - | - | 23.1V | - | Bidirectional | - | - | - | Single | 40A | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | ISOLATED | - | 25.7V | - | 1mA | - | 5μA | - | - | - | 40A | 40A | 1.5kW | - | - | - | - | - | - | 25.7V | 5μA | 28.4V | - | - | - | 25.7V | - | 37.5V | - | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SA10ARL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 11.1V | - | 1 | - | - | - | 3W | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | MiniMosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | - | 40 | SA*A | 2 | - | - | 10V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | - | ISOLATED | No | - | - | - | - | - | 17V | 17V | - | 29.4A | 29.4A | 500W | - | 1mA | 1 | - | - | - | 11.1V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1V5KE250A ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | 250V | - | 1 | - | - | - | 1.5kW | - | 214V | - | Tape & Reel | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | - | 1.5kW | 250V | - | WIRE | - | - | - | - | - | - | - | - | 214V | - | Unidirectional | - | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | ISOLATED | - | 237V | - | 1mA | - | 5μA | - | - | - | 4.5A | 4.5A | 1.5kW | - | - | - | - | - | - | 237V | 5μA | 263V | - | - | - | 237V | - | 344V | - | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMF15AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 17.6V | - | 1 | - | - | - | 0.385W | - | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | - | - | 200W | 15V | DUAL | FLAT | 260 | - | - | 40 | SMF*A | 2 | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 16.7V | - | - | 8.2A | - | - | 24.4V | - | 8.2A | - | 200W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ16CA ON Semiconductor | 155585 | - | Datasheet | - | - | Tin | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | - | 1 | - | - | - | 600W | - | 16V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 16V | - | - | - | - | - | - | - | - | - | - | 16V | - | Bidirectional | - | 1 | - | Single | - | - | - | - | No | 17.8V | - | 1mA | - | 5μA | - | - | - | 23.1A | 23.1A | 600W | Bidirectional | - | - | - | - | - | 17.8V | 5μA | 19.7V | No | - | - | 17.8V | 1 | 26V | - | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P6SMB47CAT3 ON Semiconductor | 64878 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 44.7V | - | 1 | - | - | - | 0.55W | - | 40.2V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | Automotive | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 240 | - | - | 30 | P6SMB | 2 | - | - | 40.2V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | - | - | - | No | - | - | - | - | - | 64.8V | 64.8V | - | 9.3A | 9.3A | 600W | - | 1mA | - | 1 | - | 220pF @ 1MHz | 44.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE15A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | - | 1 | - | - | - | 600W | - | 12.8V | - | Bulk | 2009 | - | - | - | - | - | - | Axial | - | - | - | 150°C | -55°C | Zener | - | - | - | 1.6pF | 600W | 15V | - | - | - | - | 28A | - | - | - | - | - | 12.8V | - | Unidirectional | - | 1 | - | Single | - | - | 600W | - | No | 14.3V | - | 1mA | - | 5μA | - | - | - | 28A | 28A | 600W | Unidirectional | - | - | - | - | - | 14.3V | 5μA | 15.8V | No | 1 | - | 14.3V | - | 21.2V | - | 3.56mm | 3.56mm | 6.75mm | 3.56mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P6KE7V5A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | SILICON | 7.5V | - | 1 | - | - | - | 600W | - | 6.4V | - | - | 2013 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -65°C | Zener | - | - | - | 1.6pF | 600W | 7.5V | - | WIRE | - | - | - | - | - | - | - | - | 6.4V | - | Unidirectional | - | - | - | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | No | 7.13V | - | 1mA | - | 500μA | - | - | - | 53.1A | 53.1A | 600W | - | - | - | - | - | - | 7.13V | 500μA | 7.88V | - | - | - | 7.13V | - | 11.3V | - | 3.6mm | 6.35mm | 7.6mm | 6.35mm | - | No SVHC | RoHS Compliant | Lead Free |