- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA64ALFG ON Semiconductor | 7000 | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | - | SILICON | 74.85V | 1 | 3W | 64V | -55°C~150°C TJ | Bulk | 2009 | MiniMosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | SA*A | 2 | - | - | Unidirectional | SINGLE | - | 1μA | - | - | - | ISOLATED | No | - | - | - | 4.9A | - | - | 103V | 64V | 4.9A | - | 500W | - | 1mA | - | - | - | - | - | - | 71.1V | - | - | - | 1 | - | - | - | 78.6V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA33AG ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | Axial | - | - | 36.7V | 1 | - | 33V | -55°C~150°C TJ | Bulk | 2009 | MiniMosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | SA*A | - | - | 33V | Unidirectional | - | - | 1μA | - | - | - | - | No | 36.7V | 500W | - | 9.4A | - | 53.3V | 53.3V | 33V | 9.4A | 9.4A | 500W | - | 1mA | - | 1 | - | - | - | - | 36.7V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1V5KE170A ON Semiconductor | In Stock | - | Datasheet | Tin | Through Hole | - | - | 2 | - | 360mg | SILICON | 170.5V | 1 | 1.5kW | 145V | - | Tape & Reel | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 170V | - | WIRE | - | - | - | - | - | 145V | Unidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | 162V | - | 1mA | - | 5μA | - | - | - | 6.4A | 6.4A | 1.5kW | - | - | - | - | - | - | - | - | 162V | 5μA | - | - | - | 162V | - | 234V | - | 5.33mm | - | 9.53mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SMCJ70CA ON Semiconductor | 100 | - | Datasheet | Tin | Surface Mount | - | SMC | 2 | - | 300mg | - | - | 1 | 1.5kW | 70V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 1.5kW | 70V | - | - | - | - | - | - | - | 70V | Bidirectional | - | 1 | - | Single | - | - | - | No | 77.8V | - | 1mA | - | 5μA | - | - | - | 13.3A | 13.3A | 1.5kW | Bidirectional | - | - | - | - | - | - | - | 77.8V | 5μA | 86V | No | - | 86V | 1 | 113V | - | - | 2.75mm | 7.15mm | 6.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1SMF16BT1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | 17.6V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | 175W | 16V | DUAL | FLAT | 260 | 40 | - | 2 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 16.7V | 1000W 1kW | - | 7A 8/20μs | - | - | 26V | - | 7A | - | 1kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SA16AG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | DO-204AC, DO-15, Axial | 2 | Axial | - | - | 17.8V | 1 | - | 16V | -55°C~150°C TJ | Bulk | 2007 | MiniMosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | SA*A | - | - | 16V | Unidirectional | - | - | 1μA | - | - | - | - | No | 17.8V | 500W | - | 19.2A | - | 26V | 26V | 16V | 19.2A | 19.2A | 500W | Unidirectional | 1mA | - | 1 | - | - | - | - | 17.8V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1V5KE36A ON Semiconductor | In Stock | - | Datasheet | Tin | Through Hole | - | - | 2 | - | 360mg | SILICON | 36V | 1 | 1.5kW | 30.8V | - | - | 2013 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 36V | - | WIRE | - | - | - | - | - | 30.8V | Unidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | - | 34.2V | - | 1mA | - | 5μA | - | - | - | 30.1A | 30.1A | 1.5kW | - | - | - | - | - | - | - | - | 34.2V | 5μA | 37.8V | - | - | 34.2V | - | 49.9V | - | 5.6mm | 9.5mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1PMT30AT1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-216AA | - | - | - | SILICON | 33.3V | 1 | 0.5W | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | 200W | 30V | SINGLE | GULL WING | 240 | 30 | 1PMT**A | 2 | S-PSSO-G2 | 30V | Unidirectional | SINGLE | - | - | - | - | - | CATHODE | No | - | 1000W 1kW | - | - | - | 48.4V | 48.4V | - | - | 4.1A | 1kW | - | - | 30V | - | 5% | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1.15mm | 2.18mm | 2.05mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMF78AT1G ON Semiconductor | 100 | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | 91.2V | 1 | 0.385W | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | - | 175W | 78V | DUAL | FLAT | - | - | SMF*A | 2 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 86.7V | - | - | 1.4A | - | - | 126V | - | 1.4A | - | 200W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() SMF100AT1G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | 117V | 1 | 0.385W | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | - | 175W | 100V | DUAL | FLAT | - | - | SMF*A | 2 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 111V | - | - | 1.1A | - | - | 162V | - | 1.1A | - | 200W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() P6SMB75CAT3G ON Semiconductor | 35000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | - | SILICON | 91V | 1 | 0.55W | 64.1V | -65°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | 40 | P6SMB | 2 | - | 64.1V | Bidirectional | SINGLE | 1 | 5μA | - | - | - | - | No | - | - | - | - | - | - | 103V | - | 5.8A | 5.8A | 600W | - | 1mA | - | - | - | 1 | - | 140pF @ 1MHz | 71.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA7.0ARL ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | - | SILICON | 7.78V | 1 | 3W | 7V | -55°C~150°C TJ | Tape & Reel (TR) | - | MiniMosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | SA*A | 2 | - | 7V | Unidirectional | SINGLE | - | 150μA | - | - | - | ISOLATED | No | - | - | - | - | - | 12V | 12V | - | 41.7A | 41.7A | 500W | - | 10mA | - | 1 | - | - | 7V | - | 7.78V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL15T3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 17.6V | 1 | 0.225W | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q101 | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | Automotive | - | - | - | - | DUAL | GULL WING | 240 | 30 | SL15 | 3 | R-PDSO-G3 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 16.7V | - | - | 5A 8/20μs | - | - | 30V | 15V | 5A | - | 300W | - | - | - | 1 | - | - | - | 3.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SA160A ON Semiconductor | 7240 |
| Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | DO-15 | - | - | 197V | 1 | - | 160V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | 500W | 160V | - | - | - | - | SA160 | - | - | 160V | Unidirectional | - | 1 | 1μA | - | - | - | - | No | 178V | 500W | - | 1.9A | - | 259V | 259V | 160V | 1.9A | 1.9A | 500W | - | 1mA | - | 1 | - | - | - | - | 178V | - | - | - | 1 | - | - | - | - | 3.56mm | - | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() P6KE22CA ON Semiconductor | 7 | - | Datasheet | - | Through Hole | - | DO-15 | 2 | - | 300mg | - | - | 1 | 600W | 18.8V | - | Cut Tape | 2013 | - | - | - | Active | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | 1.6pF | 600W | 22V | - | - | - | - | - | - | - | 18.8V | Bidirectional | - | 1 | - | Single | - | 600W | - | No | 20.9V | - | 1mA | - | 5μA | - | - | - | 20A | 20A | 600W | Bidirectional | - | - | - | - | - | - | - | 20.9V | 5μA | 23.1V | - | - | 20.9V | 1 | 30.6V | - | 3.56mm | 3.56mm | 7.62mm | 3.56mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SA130A ON Semiconductor | 4431 |
| Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | DO-15 | - | - | 159V | 1 | - | 130V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | 500W | 130V | - | - | - | - | SA130 | - | - | 130V | Unidirectional | - | 1 | 1μA | - | - | - | - | No | 144V | 500W | - | 2.4A | - | 209V | 209V | 130V | 2.4A | 2.4A | 500W | - | 1mA | - | 1 | - | - | - | - | 144V | - | - | - | 1 | - | - | - | - | 3.56mm | - | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1.5KE12ARL4 ON Semiconductor | 354 | - | Datasheet | - | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | SILICON | 11.4V | 1 | 5W | 10.2V | -65°C~175°C TJ | Tape & Reel (TR) | - | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | WIRE | 260 | 40 | 1.5KE | 2 | O-PALF-W2 | 10.2V | Unidirectional | SINGLE | - | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 16.7V | 16.7V | - | - | 90A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ100CA ON Semiconductor | 157885 | - | Datasheet | - | Surface Mount | - | - | 2 | - | 180mg | - | - | 1 | - | 100V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 600W | 100V | - | - | - | - | - | - | - | 100V | Bidirectional | - | 1 | - | Single | - | - | - | No | 111V | - | 1mA | - | 5μA | - | - | - | 3.7A | 3.7A | 600W | Bidirectional | - | - | - | - | - | - | - | 111V | 5μA | 123V | - | - | 111V | 1 | 162V | - | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1V5KE400CA ON Semiconductor | 68055 |
| Datasheet | - | Through Hole | - | - | 2 | - | 360mg | SILICON | 400V | 1 | 1.5kW | 342V | - | Bulk | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 400V | - | WIRE | - | - | - | - | - | 342V | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | - | 380V | - | 1mA | - | 5μA | - | - | - | 2.8A | 2.8A | 1.5kW | - | - | - | - | - | - | - | - | 380V | 5μA | 420V | - | - | 380V | - | 548V | - | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1V5KE8V2CA ON Semiconductor | In Stock | - | Datasheet | Tin | Through Hole | - | - | 2 | - | 360mg | SILICON | 8.2V | 1 | 1.5kW | 7.02V | - | - | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 8.2V | - | WIRE | - | - | - | - | - | 7.02V | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | - | 7.79V | - | 10mA | - | 100μA | - | - | - | 124A | 124A | 1.5kW | - | - | - | - | - | - | - | - | 7.79V | 100μA | 8.61V | - | - | 7.79V | - | 12.1V | - | 5.33mm | - | 9.53mm | - | No | No SVHC | RoHS Compliant | Lead Free |