- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Number of Lines | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1V5KE47A ON Semiconductor | 8774 |
| Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | 47.55V | 1 | 1.5kW | 40.2V | - | - | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 47V | - | - | WIRE | - | - | - | - | - | 40.2V | - | Unidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | - | 44.7V | - | 1mA | - | 5μA | - | - | - | 23.2A | 23.2A | 1.5kW | - | - | - | - | - | - | 44.7V | 5μA | - | 49.4V | - | - | 44.7V | - | 64.8V | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SA170ARLG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 189V | 1 | 3W | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | MiniMosorb™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | SA*A | 2 | 170V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | ISOLATED | No | - | - | - | - | - | 275V | 275V | - | 1.8A | 1.8A | 500W | - | 1mA | 1 | - | - | - | 189V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA6V0A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | 300mg | - | 7.37V | 1 | - | 6V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | - | General Purpose | - | - | 500W | 6V | 1W | - | - | - | - | - | SA6V0 | - | 6V | - | Unidirectional | - | - | 600μA | Single | - | 500W | - | No | - | - | - | - | 600μA | - | 10.3V | - | 48.5A | 48.5A | 500W | Unidirectional | 10mA | - | - | - | - | 6.67V | - | - | 7.37V | - | - | - | - | - | 3.56mm | - | 7.62mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1.5KE7.5AG ON Semiconductor | 2685 | - | Datasheet | - | - | - | - | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | - | - | - | - | -65°C~175°C TJ | Bulk | - | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1.5KE | - | - | - | - | - | - | - | - | - | - | - | No | 7.13V | 1500W 1.5kW | - | 132A | - | 11.3V | - | 6.4V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1N6380RL4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | - | SILICON | 42.4V | 1 | 5W | 36V | -65°C~175°C TJ | Tape & Reel (TR) | 2007 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | - | WIRE | 260 | - | 40 | 1N6380 | 2 | 36V | - | Unidirectional | SINGLE | - | 2μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 65.2V | 54.3V | - | 10A | 10A | 1.5kW | - | 1mA | - | - | - | - | 42.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ75CA ON Semiconductor | 20718 |
| Datasheet | - | - | - | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | 1 | 600W | 75V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 600W | 75V | - | - | - | - | - | - | - | - | 75V | - | Bidirectional | - | 1 | - | Single | - | - | - | No | 83.3V | - | 1mA | - | 5μA | - | - | - | 5A | 5A | 600W | Bidirectional | - | - | - | - | - | 83.3V | 5μA | - | 92.1V | - | - | 83.3V | 1 | 121V | - | 2.15mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SA5V0CA ON Semiconductor | 3593 |
| Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | 300mg | - | 7V | - | - | 5V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | - | General Purpose | - | - | 500W | 5V | 1W | - | - | - | - | - | SA5V0 | - | 5V | - | Bidirectional | - | 1 | 600μA | Single | - | 500W | - | No | - | - | - | - | 1.2mA | - | 9.2V | - | 54.3A | 54.3A | 500W | Bidirectional | 10mA | - | - | - | - | 6.4V | - | - | 7V | - | - | - | - | - | 3.56mm | 6.35mm | 6.35mm | 6.35mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1V5KE24A ON Semiconductor | 4543 |
| Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | 24V | 1 | 1.5kW | 20.5V | - | Cut Tape | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 24V | - | - | WIRE | - | - | - | - | - | 20.5V | - | Unidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | - | 22.8V | - | 1mA | - | 5μA | - | - | - | 45.2A | 45.2A | 1.5kW | - | - | - | - | - | - | 22.8V | 5μA | - | 25.2V | No | - | 22.8V | - | 33.2V | 5.33mm | 6.35mm | 6.35mm | 6.35mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1V5KE24CA ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | 24V | 1 | 1.5kW | 20.5V | - | - | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 24V | - | - | WIRE | - | - | - | - | - | 20.5V | - | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | - | 22.8V | - | 1mA | - | 5μA | - | - | - | 45.2A | 45.2A | 1.5kW | - | - | - | - | - | - | 22.8V | 5μA | - | 25.2V | - | - | 22.8V | - | 33.2V | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMF75AT1G ON Semiconductor | 83500 |
| Datasheet | 31 Weeks | - | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | 9.21V | 1 | 0.385W | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | 15pF | 175W | 75V | - | DUAL | FLAT | - | 1.65mm | - | SMF*A | 2 | 7.5V | 7.5V | - | - | - | 50μA | Single | - | - | - | No | 83.3V | 200W | - | - | - | 121V | 12.9V | - | 1.4A | 15.5A | 200W | Unidirectional | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.7mm | 1.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() SMBJ22A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | 1 | 600W | 22V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 600W | 22V | - | - | - | - | - | - | - | - | 22V | - | Unidirectional | - | 1 | - | Single | - | - | - | No | 24.4V | - | 1mA | - | 5μA | - | - | - | 16.9A | 16.9A | 600W | Unidirectional | - | - | - | - | - | 24.4V | 5μA | - | 26.9V | - | 1 | 24.4V | - | 35.5V | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SA70A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | - | 86V | 1 | - | 70V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | 500W | 70V | - | - | - | - | - | - | SA70 | - | 70V | - | Unidirectional | - | 1 | 1μA | - | - | - | - | No | 77.8V | 500W | - | 4.4A | - | 113V | 113V | 70V | 4.4A | 4.4A | 500W | - | 1mA | 1 | - | - | - | 77.8V | - | - | - | - | 1 | - | - | - | 3.56mm | - | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA60CA ON Semiconductor | 4000 | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | - | 73.7V | 1 | - | 60V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | 500W | 60V | - | - | - | - | - | - | SA60 | - | 60V | - | Bidirectional | - | 1 | 1μA | - | - | - | - | No | 66.7V | 500W | - | 5.2A | - | 96.8V | 96.8V | 60V | 5.2A | 5.2A | 500W | - | 1mA | - | 1 | - | - | 66.7V | - | - | - | - | - | - | 1 | - | 3.56mm | - | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMCJ11CA ON Semiconductor | 3000 | - | Datasheet | - | - | - | Surface Mount | - | SMC | - | 2 | - | 300mg | - | - | 1 | 1.5kW | 11V | - | Tape & Reel | 2017 | - | - | - | - | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 1.5kW | 11V | - | - | - | - | - | - | - | - | 11V | - | Bidirectional | - | 1 | - | Single | - | - | - | No | 12.2V | - | 1mA | - | 5μA | - | - | - | 82.4A | 82.4A | 1.5kW | Bidirectional | - | - | - | - | - | 12.2V | 5μA | - | - | - | - | 12.2V | 1 | 18.2V | - | 2.75mm | 7.15mm | 6.25mm | No | - | RoHS Compliant | Lead Free | ||
![]() SMBJ40A ON Semiconductor | 3000 |
| Datasheet | - | - | - | Surface Mount | - | - | - | 2 | - | 180mg | - | - | 1 | 600W | 40V | - | Tape & Reel | 2017 | - | - | - | Active | - | 2 | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 600W | 40V | - | - | - | - | - | - | - | - | 40V | - | Unidirectional | - | 1 | - | Single | - | - | - | No | 44.4V | - | 1mA | - | 5μA | - | - | - | 9.3A | 9.3A | 600W | Unidirectional | - | - | - | - | - | 44.4V | 5μA | - | 49.1V | - | 1 | 49.1V | - | 64.5V | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SA11AG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | Axial | - | - | 12.2V | 1 | - | 11V | -55°C~150°C TJ | Bulk | 2006 | MiniMosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SA*A | - | 11V | - | Unidirectional | - | - | 1μA | - | - | - | - | No | 12.2V | 500W | - | 27.4A | - | 18.2V | 18.2V | 11V | 27.4A | 27.4A | 500W | - | 1mA | 1 | - | - | - | 12.2V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NZQA5V6XV5T3 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | - | Surface Mount | SOT-553 | YES | 5 | - | - | SILICON | 5.32V | 4 | 0.3W | 3V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | FLAT | 260 | - | 40 | NZQA*XV5 | 5 | 3V | - | - | - | - | - | - | - | - | - | No | - | - | - | 10A 8/20μs | - | 10.5V | 10.5V | 3V | 10A | 10A | 100W | Unidirectional | - | - | - | 3V | 90pF @ 1MHz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P6KE36CA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | 1 | 600W | 30.8V | - | - | 2013 | - | - | - | Active | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | 1.6pF | 600W | 36V | - | - | - | - | - | - | - | - | 30.8V | - | Bidirectional | - | 1 | - | Single | - | 600W | - | No | 34.2V | - | 1mA | - | 5μA | - | - | - | 12A | 12A | 600W | Bidirectional | - | - | - | - | - | 34.2V | 5μA | - | 37.8V | - | - | 34.2V | 1 | 49.9V | 3.56mm | 3.56mm | 7.62mm | 3.56mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P6KE20A ON Semiconductor | 34 |
| Datasheet | 36 Weeks | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | 1 | 600W | 17.1V | - | Bulk | 2009 | - | - | - | - | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | 1.6pF | 600W | 20V | - | - | - | - | - | - | - | - | 17.1V | - | Unidirectional | - | 1 | - | Single | - | 5W | - | No | 19V | - | 1mA | - | 5μA | - | - | - | 22A | 22A | 600W | Unidirectional | - | - | - | - | - | 19V | 5μA | - | 21V | - | 1 | 19V | - | 27.7V | 3.56mm | 3.56mm | 7.62mm | 3.56mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1V5KE18A ON Semiconductor | 13085 |
| Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | 18V | 1 | 1.5kW | 15.3V | - | Cut Tape | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 18V | - | - | WIRE | - | - | - | - | - | 15.3V | - | Unidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | - | 17.1V | - | 1mA | - | 5μA | - | - | - | 59.5A | 59.5A | 1.5kW | - | - | - | - | - | - | 17.1V | 5μA | - | 18.9V | - | - | 17.1V | - | 26.2V | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free |