- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Number of Lines | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Clamping Voltage-Max | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NUP5120X6T2G ON Semiconductor | 380 |
| Datasheet | 37 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOT-563, SOT-666 | YES | 6 | SILICON | 6.2V | 5 | - | 5V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | DUAL | FLAT | 260 | 1.2mm | 40 | NUP5120 | 6 | - | - | 5V | 5V | - | - | - | 500nA | Common Anode | - | No | - | - | - | 500nA | - | - | 5V Max | - | - | 90W | Unidirectional | Halogen Free | 1mA | - | - | 5V | - | 54pF @ 1MHz | - | 5 | - | Yes | - | - | - | - | 600μm | 1.6mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZESD9B5.0ST5G ON Semiconductor | 79700 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | - | Surface Mount | SOD-923 | YES | 2 | SILICON | 6.8V | 1 | 0.3W | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | Automotive | LOW CAPACITANCE, EXCELLENT CLAMPING CAPABILITY | - | 15pF | - | - | - | DUAL | FLAT | - | 600μm | - | - | 2 | - | - | - | 5V | UNIDIRECTIONAL | - | - | 1μA | Single | - | No | 5.8V | - | 15A 8/20μs | - | - | 12.5V | 5V Max | 15A | - | - | Bidirectional | Halogen Free | - | - | - | 5V | - | 15pF @ 1MHz | - | 1 | - | - | - | - | - | - | - | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CM1231-02SO ON Semiconductor | 188 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | SILICON | 5.5V | 4 | - | 5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | XtremeESD™ | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | 1.5pF | - | - | 225mW | - | GULL WING | - | 1.75mm | - | CM1231 | 6 | - | - | 5V | 5.5V | UNIDIRECTIONAL | - | 2 | - | Dual | - | Yes | - | - | 1A 8/20μs | - | 9V Typ | 9V | - | 1A | - | 225mW | Bidirectional | Halogen Free | - | - | - | - | MO-178AB | - | - | - | - | - | - | - | - | - | 1.45mm | 3.05mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SESDONCAN1LT1G ON Semiconductor | 120000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 2 | - | 24V | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | Automotive, CAN | - | 8541.10.00.50 | - | - | - | - | - | GULL WING | - | 1.3mm | - | - | 3 | - | - | - | 24V | - | - | - | 100nA | Dual | - | No | 26.2V | - | 3A 8/20μs | - | - | 50V | 24V Min | 3A | - | - | Bidirectional | - | - | - | 2 | - | - | 10pF @ 1MHz | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZNUP3105LT3G ON Semiconductor | 10000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 35.6V | 2 | - | 32V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Zener | Tin (Sn) | Automotive, CAN | LOW CAPACITANCE | - | 30pF | - | - | - | - | GULL WING | - | - | - | - | - | AEC-Q101; IEC-61000-4-5 | - | - | 32V | - | - | 2 | - | Dual | - | No | - | - | 8A 8/20μs | - | - | 66V | 32V Max | 8A | - | 350W | Bidirectional | - | - | - | - | - | - | 30pF @ 1MHz | - | - | - | - | - | 150°C | - | - | 1.11mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM15T1G ON Semiconductor | 10277 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 16.7V | 2 | - | 15V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | - | 8541.10.00.50 | 100pF | - | - | 300W | DUAL | GULL WING | - | 1.3mm | - | SM*T | 3 | - | - | - | 15V | Bidirectional, Unidirectional | - | - | 1μA | Common Anode | - | No | - | - | 10A 8/20μs | 1μA | - | 24V | - | 10A | 10A | 300W | Unidirectional | - | 1mA | - | - | - | - | - | - | - | 19.6V | Yes | 2 | - | - | - | 1.01mm | 2.9mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CM1248-08DE ON Semiconductor | 36800 | - | Datasheet | 6 Weeks | CONSULT SALES OFFICE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | SILICON | - | 8 | - | 6.1V | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 13pF | - | - | - | DUAL | - | - | 1.35mm | - | CM1248 | 8 | - | - | 6.1V | 6.1V | - | - | - | 250nA | Common Anode | - | No | - | - | - | 750nA | 6.8V Typ | 6.8V | 6.1V Min | 10mA | - | - | Unidirectional | Halogen Free | - | - | - | 5.5V | MO-229C | - | - | 8 | - | Yes | - | - | - | - | 500μm | 1.7mm | 1.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() PACDN042Y3R ON Semiconductor | 3025 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | 2 | - | 5.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Zener | Tin (Sn) | Automotive | - | - | 30pF | - | - | 225mW | DUAL | GULL WING | 260 | 1.3mm | 40 | PACDN04* | 3 | - | - | 6.1V | 6.1V | Unidirectional | - | - | 100nA | Common Anode | 225mW | No | 6.2V | - | - | 1mA | - | 8V | - | - | - | 225mW | - | Halogen Free | - | - | - | - | - | - | - | - | - | Yes | 2 | - | - | - | 1.01mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESD9P5.0ST5G ON Semiconductor | 1000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOD-923 | YES | 2 | SILICON | 5.8V | 1 | - | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | Automotive | LOW CAPACITANCE | - | 1.3pF | - | - | - | DUAL | FLAT | - | 600μm | - | ESD9 | 2 | - | - | - | 5V | Unidirectional | - | - | 1μA | Single | - | No | - | - | 1A 8/20μs | 1μA | - | 9.8V | 5V Max | 1A | 5A | 150mW | - | Halogen Free | 1mA | - | - | 5V | - | 1.3pF @ 1MHz | - | 1 | 5.8V | Yes | - | - | - | - | 400μm | 800μm | 650μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CM1223-02SO ON Semiconductor | 6085 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 15 hours ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | SILICON | 6V | 1 | - | 3.3V | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Steering (Rail to Rail) | - | General Purpose | - | - | 1.5pF | - | - | - | - | GULL WING | - | 1.6mm | - | CM1223 | 5 | - | - | - | 5.5V | - | - | - | 1μA | Dual | - | Yes | - | - | 1A 8/20μs | - | 8.8V Typ | 8.8V | - | - | - | - | Unidirectional | Halogen Free | - | 2 | - | - | MO-178AA | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SZESD5Z3.3T1G ON Semiconductor | 30000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | SILICON | 5V | 1 | 0.5W | 3.3V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | 105pF | - | - | - | DUAL | FLAT | - | - | - | - | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | - | - | - | No | - | - | 11.2A 8/20μs | - | 14.1V | 8.4V | 3.3V Max | 11.2A | - | 158W | Unidirectional | - | - | - | - | - | - | 105pF @ 1MHz | - | - | - | - | 1 | 150°C | - | - | 700μm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD9X7.0ST5G ON Semiconductor | 16000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | - | Surface Mount | SOD-923 | YES | 2 | SILICON | 8.2V | 1 | - | 7V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | 65pF | - | - | 100W | DUAL | FLAT | - | 600μm | - | ESD9 | 2 | - | - | 7V | 7V | Unidirectional | - | - | 100nA | Single | - | No | 7.5V | - | 4A 8/20μs | 100nA | - | 25V | 7V Max | 4A | 4A | 150mW | - | Halogen Free | 1mA | - | - | 7V | - | 65pF @ 1MHz | - | 1 | - | Yes | - | - | - | - | 430μm | 800μm | 650μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMQA27VT1G ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 7 hours ago) | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | SILICON | 25.7V | 4 | - | 21V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | MMQA | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | 24W | 27V | - | DUAL | GULL WING | 260 | 1.5mm | 40 | - | 6 | - | - | 21V | 21V | - | - | - | 75nA | Common Anode | 24W | No | - | - | 615mA 8/20μs | 75nA | 39V | 39V | - | 615mA | 615mA | 150W | Unidirectional | Halogen Free | 1mA | - | - | - | - | - | 25.7V | - | 28.4V | Yes | - | - | - | - | 1mm | 3mm | 1.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ESD7551N2T5G ON Semiconductor | 1010 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 2-XDFN | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5V | - | - | - | 13V | - | 3.3V Max | - | - | - | - | - | - | - | 1 | - | - | 0.25pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBZ27VALT3G ON Semiconductor | 40297 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 25.65V | 2 | - | 22V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1.3mm | 40 | MMBZ*A | 3 | - | - | 22V | 22V | - | - | - | 50nA | Common Anode | 300mW | No | - | - | - | 50nA | 40V | 40V | - | 1A | 1A | 40W | Unidirectional | - | 1mA | 2 | 1 | - | - | - | 25.65V | - | - | Yes | - | - | - | - | 1.01mm | 2.9mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZNUP2125WTT1G ON Semiconductor | 6000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 2 | - | 24V | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Zener | Tin (Sn) | Automotive, CAN | - | - | - | - | - | - | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | No | 26.2V | - | 3A 8/20μs | 100nA | - | 50V | 24V Min | 3A | - | 200W | Bidirectional | - | 1mA | - | 2 | - | - | 10pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD5111PFCT5G ON Semiconductor | 72914 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 2-XFBGA, WLCSP | YES | - | SILICON | 5V | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW CAPACITANCE | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 3.68V | - | - | - | 6.5V Typ | - | 3.3V Max | - | - | - | - | - | - | - | 1 | 3.3V | - | 5.5pF @ 1MHz | - | - | - | - | - | - | 6.5V | 3.3V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZESD9X5.0ST5G ON Semiconductor | 32000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOD-923 | YES | 2 | SILICON | 6.2V | 1 | - | - | Military grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | - | - | - | - | - | SINGLE | - | - | - | - | No | 6.2V | 107W | 8.7A 8/20μs | - | 12.3V | - | 5V Max | - | - | - | Unidirectional | - | - | 1 | - | 5V | - | 65pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD7002WTT1G ON Semiconductor | 1335 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 16.5V | 2 | - | 5V | - | -55°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | HDMI, USB | ULTRA LOW CAPACITANCE | - | 500FF | - | - | - | - | GULL WING | - | 1.24mm | - | - | 3 | - | - | 5V | 16V | - | - | 1 | 1μA | Dual | - | No | - | - | - | - | - | 33.9V | - | 16A | - | - | Unidirectional | - | - | 2 | - | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | 2.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMF12CT1G ON Semiconductor | 396 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | SILICON | 13.3V | 5 | - | 12V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | 100W | 12V | - | DUAL | GULL WING | 260 | 1.25mm | 40 | SMF*C | 6 | - | - | 12V | 12V | - | - | - | 100nA | Common Anode | 100W | No | - | - | 6A 8/20μs | 5μA | 23V | 23V | 12V Max | 6A | 6A | 100W | Unidirectional | - | 1mA | - | - | - | - | 40pF @ 1MHz | - | - | 7.2V | Yes | 5 | - | - | - | 1mm | 2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free |