- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Max Breakdown Voltage | Reverse Current-Max | Number of Unidirectional Channels | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Clamping Voltage-Max | Reverse Test Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6268ARL4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | - | SILICON | 7.13V | 1 | 5W | 6.4V | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | WIRE | 260 | - | 40 | 1N6268A | 2 | O-PALF-W2 | 6.4V | - | Unidirectional | SINGLE | - | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 11.3V | 11.3V | - | - | 132A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICTE-005 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | 6V | - | - | 5V | -65°C~175°C TJ | Bulk | 2009 | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | ICTE | - | - | 5V | - | Unidirectional | - | 1 | - | - | - | - | - | No | 6V | 1500W 1.5kW | - | 160A 8/20μs | 300μA | 9.4V | 9.4V | 5V | 160A | 160A | 1.5kW | Unidirectional | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICTE-018G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | - | Axial | - | - | 21.2V | - | - | 18V | -65°C~175°C TJ | Bulk | 2007 | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | ICTE | - | - | 18V | - | Unidirectional | - | 1 | - | - | - | - | - | No | 21.2V | 1500W 1.5kW | - | 50A 8/20μs | - | 30V | 30V | 18V | 50A | 50A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MPTE-005 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | 6V | 1 | - | 5V | -65°C~175°C TJ | Bulk | 2005 | Mosorb™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | MPTE | - | - | 5V | - | Unidirectional | - | - | 300μA | - | - | - | - | No | 6V | 1500W 1.5kW | - | 160A 8/20μs | - | 9.4V | 9.4V | 5V | 160A | 160A | 1.5kW | - | 1mA | - | 1 | - | - | - | - | 6V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE62A ON Semiconductor | 75 |
| Datasheet | - | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | 1 | 600W | 53V | - | Cut Tape (CT) | 2013 | - | - | - | - | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | 1.6pF | 600W | 62V | - | - | - | - | - | - | - | - | 53V | - | Unidirectional | - | 1 | - | Single | - | 600W | - | No | 58.9V | - | 1mA | - | 5μA | - | - | - | 7.1A | 7.1A | 600W | Unidirectional | - | - | - | - | - | - | - | 58.9V | 5μA | 65.1V | - | 1 | 58.9V | - | 85V | - | - | 3.56mm | 3.56mm | 7.62mm | 3.56mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM6110 ON Semiconductor | 100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-XFBGA, WLCSP | - | 4 | - | - | - | 10V | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 155pF | - | - | - | - | - | - | - | CM6100 | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | No | - | - | - | 1A 8/20μs | - | - | 13V | - | 1A | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ170CA ON Semiconductor | 6000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | SMC | - | 2 | - | 300mg | - | - | 1 | 1.5kW | 170V | - | Cut Tape | 2017 | - | - | - | - | - | 2 | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 1.5kW | 170V | - | - | - | - | - | - | - | - | 170V | - | Bidirectional | - | 1 | - | Single | - | 1.5kW | - | No | 189V | - | 1mA | - | 5μA | - | - | - | 5.5A | 5.5A | 1.5kW | Bidirectional | - | - | - | - | - | - | - | 189V | 5μA | 209V | - | - | 189V | 1 | 275V | - | - | - | 2.75mm | 7.15mm | 6.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() P4SMA18A ON Semiconductor | 46616 |
| Datasheet | - | - | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | P4SMA18A | - | - | - | - | - | - | - | - | - | - | - | - | No | 17.1V | 400W | - | 15.9A | - | 25.2V | - | 15.3V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1V5KE20CA ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Through Hole | - | - | - | 2 | - | 360mg | SILICON | 20V | 1 | 1.5kW | 17.1V | - | - | 2016 | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -55°C | Zener | - | UL RECOGNIZED | - | 1.5kW | 20V | - | WIRE | - | - | - | - | - | - | 17.1V | - | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | ISOLATED | - | 19V | - | 1mA | - | 5μA | - | - | - | 54.2A | 54.2A | 1.5kW | - | - | - | - | - | - | - | - | 19V | 5μA | 21V | - | - | 19V | - | 27.7V | - | - | 5.33mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NUP4114UPXV6T2G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | SILICON | 6.5V | 5 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | NUP4114 | - | yes | Active | 1 (Unlimited) | 6 | - | - | Steering (Rail to Rail) | - | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | - | - | DUAL | FLAT | 260 | - | 10 | - | - | R-PDSO-F6 | - | - | UNIDIRECTIONAL | COMPLEX | - | - | - | - | - | - | Yes | 5.5V | - | - | 12A 8/20μs | - | 10V | - | 5.5V Max | - | - | - | - | - | - | 4 | - | - | 5.5V | 0.6pF @ 1MHz Max | - | - | - | 1μA | - | - | - | - | 10V | 5.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NUP2128WTT1G ON Semiconductor | 8 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Tin (Sn) | - | - | - | CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 28V | 150W | - | 3.5A 8/20μs | - | 50V | - | 26.5V Max | - | - | - | - | - | - | - | - | 2 | - | 11.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NSPU5201MUTBG ON Semiconductor | 1747 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 21.7V | - | - | 140A 8/20μs | - | 31.5V | - | 20V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NSPU5132MUTBG ON Semiconductor | 1122 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 13.6V | 4800W 4.8kW | - | 200A 8/20μs | - | 24V | - | 13.5V Max | - | - | - | - | - | - | 1 | - | - | - | 1325pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESD7272LT1G ON Semiconductor | 37 |
| Datasheet | 37 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e0 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 27V | - | - | 16A | - | 10.5V Typ | - | 24V Max | - | - | - | - | - | - | 2 | - | - | - | 0.8pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6376RL4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | - | SILICON | 14.1V | 1 | 5W | 12V | -65°C~175°C TJ | Tape & Reel (TR) | 2007 | Mosorb™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | WIRE | 260 | - | 40 | 1N6376 | 2 | - | 12V | - | Unidirectional | SINGLE | - | 2μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 21.2V | 16.5V | - | 10A | 10A | 1.5kW | - | 1mA | - | - | - | - | - | - | 14.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICTE-15RL4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | - | SILICON | 17.6V | 1 | 5W | 15V | -65°C~175°C TJ | Tape & Reel (TR) | 2009 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | WIRE | 260 | - | 40 | ICTE | 2 | O-PALF-W2 | 15V | - | Unidirectional | SINGLE | - | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 60A 8/20μs | - | 25V | 25V | - | 60A | 10A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESD6116 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-XFBGA, WLCSP | - | 4 | - | - | - | 16V | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2004 | ASIP™ | e1 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | 100pF | - | - | - | - | - | 800μm | - | ESD6116 | 4 | - | 1.3V | - | Unidirectional | - | - | - | Single | - | - | - | No | - | - | - | 1A 8/20μs | - | - | 20V | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 800μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1PMT18AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-216AA | - | - | - | - | SILICON | 20V | 1 | 0.5W | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn80Pb20) | - | - | - | General Purpose | - | - | 200W | 18V | SINGLE | GULL WING | 240 | - | 30 | 1PMT**A | 2 | S-PSSO-G2 | 18V | - | Unidirectional | SINGLE | - | - | - | - | - | CATHODE | No | - | 1000W 1kW | - | - | - | 29.2V | 29.2V | - | - | 6.8A | 1kW | - | - | 18V | - | 5% | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.15mm | 2.18mm | 2.05mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1PMT22AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | - | SILICON | 24.4V | 1 | 0.5W | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 200W | 22V | - | GULL WING | 240 | 2.05mm | 30 | 1PMT**A | 2 | - | 22V | 22V | - | - | - | 1μA | Single | - | - | CATHODE | No | - | 1000W 1kW | - | - | - | 35.5V | 35.5V | - | - | 5.6A | 1kW | Unidirectional | - | 22V | - | 5% | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.18mm | 2.05mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMF110AT1G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 128V | 1 | 0.385W | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | - | 175W | 110V | DUAL | FLAT | - | - | - | SMF*A | 2 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 122V | - | - | 1A | - | - | 177V | - | 1A | - | 200W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.8mm | - | - | RoHS Compliant | Lead Free |