- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Voltage | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ15CA ON Semiconductor | 528 | - | Datasheet | 16 Weeks | Tin | Surface Mount | - | - | - | 2 | - | - | - | - | 1 | - | - | 600W | 15V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 15V | - | - | - | - | - | - | - | - | 15V | Bidirectional | - | 1 | 15V | Single | 24A | - | 600W | - | No | 16.7V | - | 1mA | - | 5μA | - | - | 24.6A | 24.6A | 600W | Bidirectional | - | - | - | - | 16.7V | 5μA | 18.5V | No | - | - | 150°C | - | 16.7V | 1 | 24.4V | - | - | - | - | 2.65mm | 4.75mm | 3.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMBJ58CA ON Semiconductor | 1864 | - | Datasheet | - | Tin | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | 1 | - | - | 600W | 58V | - | Tape & Reel | 2017 | - | - | - | - | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 58V | - | - | - | - | - | - | - | - | 58V | Bidirectional | - | 1 | - | Single | - | - | - | - | No | 64.4V | - | 1mA | - | 5μA | - | - | 6.4A | 6.4A | 600W | Bidirectional | - | - | - | - | 64.4V | 5μA | - | No | - | - | - | - | 64.4V | 1 | 93.6V | - | - | - | - | 2.45mm | 4.75mm | 3.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() ESDL4151MX4T5G ON Semiconductor | 16000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | USB 2.0, USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.5V | - | - | 47.5A 8/20μs | - | 26V | 15V Max | - | - | - | - | - | 1 | - | 0.8pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESD8708MUTAG ON Semiconductor | 109 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 14-PowerUFDFN | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4V | - | - | 6.5A 8/20μs | - | 6.8V | 3.3V Max | - | - | - | - | 8 | - | - | 0.34pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESDM1051MX4T5G ON Semiconductor | 25 |
| Datasheet | - | - | - | Surface Mount | 01005 (0402 Metric) | YES | - | - | - | SILICON | 6.8V | 1 | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW CAPACITANCE | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 6.8V Typ | - | - | 12.5A 8/20μs | - | 10V | 5.5V Max | - | - | - | - | - | 1 | 5.5V | 21pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZMMBZH15VAWT1G ON Semiconductor | 3192 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.25V | 40W | - | 1.9A | - | 21V | 12V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ13A100 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMBJ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMBJ13 | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 600W | - | 27.9A | - | 21.5V | 13V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZNUP2128WTT1G ON Semiconductor | 46 |
| Datasheet | 16 Weeks | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Tin (Sn) | - | - | - | Automotive, CAN | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 27.5V | 165W | - | 3A 8/20μs | - | 55V | 26.5V Max | - | - | - | - | - | 2 | - | 11pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPU3071N2T5G ON Semiconductor | 16000 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SZNUP1128WTT1G ON Semiconductor | 46 |
| Datasheet | 16 Weeks | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive, CAN | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 27.5V | 165W | - | 3A 8/20μs | - | 55V | 26.5V Max | - | - | - | - | - | 1 | - | 11pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESDL3552PFCT5G ON Semiconductor | 100000 | - | Datasheet | 11 Weeks | - | - | - | - | YES | - | - | - | SILICON | 10.2V | 3 | 150°C | -55°C | 0.3W | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | IEC-61000-4-2, 4-5 | R-PBCC-N3 | - | UNIDIRECTIONAL | COMMON ANODE, 3 ELEMENTS | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 0.05μA | - | - | 6.5V | - | - | - | 18V | 5V | 11.5V | - | - | - | - | - | - | - | - | ||
![]() SA78CA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SA78 | - | - | - | - | - | - | - | - | - | - | - | - | No | 86.7V | 500W | - | 4A | - | 126V | 78V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA85CA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SA85 | - | - | - | - | - | - | - | - | - | - | - | - | No | 94.4V | 500W | - | 3.6A | - | 137V | 85V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPM1042MUTBG ON Semiconductor | 9000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 2-UDFN | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4.85V | - | - | 180A 8/20μs | - | 9.5V | 4.8V Max | - | - | - | - | - | 1 | - | 480pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESDM1121MX4T5G ON Semiconductor | 46 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14V Typ | - | - | 3A 8/20μs | - | 30V | 12V Max | - | - | - | - | - | 1 | - | 15pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ESDL3552BPFCT5G ON Semiconductor | 12 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL21000WP ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE82CA ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | 1 | - | - | 600W | 70.1V | - | Bulk | - | - | - | - | - | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | - | 1.6pF | 600W | 82V | - | - | - | - | - | - | - | - | 70.1V | Bidirectional | - | 1 | - | Single | - | - | - | - | No | 77.9V | - | 1mA | - | 5μA | - | - | 5.3A | 5.3A | 600W | Bidirectional | - | - | - | - | 77.9V | 5μA | - | - | - | - | - | - | 77.9V | 1 | 113V | - | - | - | 3.56mm | 3.56mm | 7.62mm | 3.56mm | No | - | RoHS Compliant | Lead Free | ||
![]() SMCJ54A ON Semiconductor | 3000 | - | Datasheet | - | - | Surface Mount | - | SMC | - | 2 | - | 300mg | - | - | 1 | - | - | 1.5kW | 54V | - | Cut Tape | 2017 | - | - | - | - | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 1.5kW | 54V | - | - | - | - | - | - | - | - | 54V | Unidirectional | - | 1 | - | Single | - | - | - | - | No | 60V | - | 1mA | - | 5μA | - | - | 17.2A | 17.2A | 1.5kW | Unidirectional | - | - | - | - | 60V | 5μA | 66.3V | - | - | 1 | - | - | 60V | - | 87.1V | - | - | - | - | 2.75mm | 7.15mm | 6.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMCJ48A ON Semiconductor | 1160 |
| Datasheet | 16 Weeks | Tin | Surface Mount | - | - | - | 2 | - | 300mg | - | - | 1 | - | - | 1.5kW | 48V | - | Cut Tape | 2017 | - | - | - | - | - | 2 | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 1.5kW | 48V | - | - | - | - | - | - | - | - | 48V | Unidirectional | - | 1 | - | Single | - | - | 1.5kW | - | No | 53.3V | - | 1mA | - | 5μA | - | - | 19.4A | 19.4A | 1.5kW | Unidirectional | - | - | - | - | 53.3V | 5μA | 58.9V | No | - | 1 | - | - | 58.9V | - | 77.4V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | No | No SVHC | RoHS Compliant | Lead Free |