- Hold Current
- Number of Elements
- Packaging
- Capacitance
- Max Operating Temperature
- Min Operating Temperature
- Mounting Type
- Package / Case
- Voltage - Breakover
- Part Status
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
ON Semiconductor TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Current - Peak Pulse (8/20μs) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTVB170SC-L ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | 170V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | - | 195pF | DUAL | C BEND | - | - | - | - | 2 | - | - | SINGLE | - | - | 100A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 265V | 4V | - | - | RoHS Compliant | ||
![]() NTVB200SC-L ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | 200V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -40°C | - | 110pF | DUAL | C BEND | - | - | - | - | 2 | - | - | SINGLE | - | - | 100A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 320V | 4V | - | - | RoHS Compliant | ||
![]() NTVB220NSC-L ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | 220V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -40°C | - | 81pF | DUAL | C BEND | - | - | - | - | 2 | - | - | SINGLE | - | - | 100A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | 4V | - | - | RoHS Compliant | ||
![]() NTVB170SA-L ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | 170V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | - | 39pF | DUAL | C BEND | - | - | - | - | 2 | - | - | SINGLE | - | - | 50A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 265V | 4V | - | No | RoHS Compliant | ||
![]() NP0720SBMCT3G ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | - | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 29pF | DUAL | C BEND | - | - | - | - | 2 | - | - | SINGLE | - | 80A | 250A | 65V | - | 150mA | SILICON SURGE PROTECTOR | 30 A | 88V | 4V | - | No | RoHS Compliant | ||
![]() NP2600SCMCT3G ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | - | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 33pF | DUAL | C BEND | - | - | - | - | 2 | - | - | SINGLE | - | 100A | 400A | 220V | 2.2A | 150mA | SILICON SURGE PROTECTOR | - | 300V | 4V | - | No | RoHS Compliant | ||
![]() NP3100GARLG ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | 1 | - | 275V | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | UL RECOGNIZED | 40pF | - | WIRE | 260 | - | - | 40 | 2 | O-PALF-W2 | Not Qualified | SINGLE | ISOLATED | 50A | 50A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 350V | 4V | - | - | RoHS Compliant | ||
![]() NTVB090NSA-L ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | 90V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | - | 58pF | DUAL | C BEND | - | - | - | - | 2 | - | - | SINGLE | - | - | 50A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 130V | 4V | - | - | RoHS Compliant | ||
![]() NP1100SBMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -55°C | 90V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 29pF | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 130V | 4V | 250A | - | RoHS Compliant | ||
![]() NP1300SAMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -55°C | 120V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 23pF | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | - | - | - | - | SILICON SURGE PROTECTOR | 20 A | 160V | 4V | 150A | - | RoHS Compliant | ||
![]() NP3100SEMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | - | 275V | Tape & Reel (TR) | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | RoHS Compliant | ||
![]() NP3500SCG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | - | 320V | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | 71pF | - | - | - | - | 2.2A | - | - | - | - | - | - | - | 100A | - | - | 250mA | - | - | 400V | 4V | - | - | RoHS Compliant | ||
![]() NP3100SCMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -55°C | 275V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | UL RECOGNIZED | 33pF | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | - | 350V | 4V | 400A | - | RoHS Compliant | ||
![]() NP3500SCMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -55°C | 320V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | UL RECOGNIZED | 33pF | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 100A | - | - | - | - | SILICON SURGE PROTECTOR | - | 400V | 4V | 400A | - | RoHS Compliant | ||
![]() NP3500SBMCT3G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | -55°C | 320V | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | UL RECOGNIZED | 29pF | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 80A | - | - | - | - | SILICON SURGE PROTECTOR | 30 A | 400V | 4V | 250A | - | RoHS Compliant |