- Package
- Series
- Frequency Stability
- Mfr
- Product Status
- Base Resonator
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Frequency
- Function
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5001DAC150M0000ABIR ON Semiconductor | 240037 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 150 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC156M2500BBI ON Semiconductor | 280 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 156.25 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC100M0000BBIT ON Semiconductor | 337 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC155M5200BBIR ON Semiconductor | 240035 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 155.52 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC50M00000ABIT ON Semiconductor | 337 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 50 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC25M00000BBIR ON Semiconductor | 220008 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 25 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC150M0000BBIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 150 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC125M0000BBI ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 125 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001FAC100M0000BBI ON Semiconductor | 320 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 100 MHz | ±50ppm | HCSL | Standby (Power Down) | - | 70mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC100M0000ABIT ON Semiconductor | 8000 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001FAC100M0000ABIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 100 MHz | ±50ppm | HCSL | Standby (Power Down) | - | 70mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC100M0000ABIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001FAC100M0000BBIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 100 MHz | ±50ppm | HCSL | Standby (Power Down) | - | 70mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001HAC148M5000BBI ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 148.5 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001HAC33M33333BBI ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 33.33333 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC155M5200ABIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 155.52 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC33M33333BBIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 33.33333 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC33M33333ABI ON Semiconductor | 344 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 33.33333 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC100M0000BBIR ON Semiconductor | 231046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC212M5000BBIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 212.5 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - |