- Package
- Series
- Frequency Stability
- Mfr
- Product Status
- Base Resonator
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Frequency
- Function
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5001DAC148M5000ABIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 148.5 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001HAC148M5000ABI ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 148.5 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC33M33333BBI ON Semiconductor | 646 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 33.33333 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC156M2500BBIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 156.25 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC200M0000ABI ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 200 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001HAC33M33333ABIR ON Semiconductor | 216046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 33.33333 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC150M0000ABIT ON Semiconductor | 239 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 150 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC25M00000BBI ON Semiconductor | 646 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 25 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC100M0000ABI ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC200M0000ABIT ON Semiconductor | 236 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 200 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001HAC148M5000BBIT ON Semiconductor | 50040 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 148.5 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC125M0000ABI ON Semiconductor | 461 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 125 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC148M5000BBIR ON Semiconductor | 180011 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 148.5 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001HAC25M00000ABIT ON Semiconductor | 49781 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 25 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC148M5000ABIT ON Semiconductor | 45011 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 148.5 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 511BAC100M0000BBIT ON Semiconductor | 581 |
| Datasheet | Surface Mount | 4-VDFN | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 100 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 511BAC80M00000BBIT ON Semiconductor | 581 |
| Datasheet | Surface Mount | 4-VDFN | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 80 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAA125M0000BBI ON Semiconductor | In Stock | - | - | Surface Mount | 6-VDFN | Aeonsemi, Inc | Bulk | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 125 MHz | ±35ppm | LVPECL | Enable/Disable | MEMS | 80mA | 50mA | - | - | 0.035 (0.90mm) | - | ||
![]() 511AAC25M00000BBIT ON Semiconductor | 8027 |
| Datasheet | Surface Mount | 4-VDFN | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 25 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 511BAC125M0000BBIT ON Semiconductor | 8027 |
| Datasheet | Surface Mount | 4-VDFN | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 125 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | 2mA | - | - | 0.035 (0.90mm) | - |