- Package
- Series
- Frequency Stability
- Mfr
- Product Status
- Base Resonator
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Frequency
- Function
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA4206-TL-E ON Semiconductor | 110029 |
| - | - | - | onsemi | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA4203-TR-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5001FAA156M2500BBI ON Semiconductor | In Stock | - | - | - | - | Aeonsemi, Inc | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5001HAC25M00000ABIR ON Semiconductor | 200007 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 25 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC148M5000BBIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 148.5 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001FAC100M0000BBIT ON Semiconductor | 60046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 100 MHz | ±50ppm | HCSL | Standby (Power Down) | - | 70mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC33M33333ABIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 33.33333 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC148M5000ABIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 148.5 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC212M5000ABI ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 212.5 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC25M00000ABIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 25 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001IAC148M5000BBIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 148.5 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 60mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC100M0000BBIT ON Semiconductor | 328 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC125M0000BBIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 125 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC100M0000BBIR ON Semiconductor | 240046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC100M0000ABIR ON Semiconductor | 225046 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC100M0000ABI ON Semiconductor | 645 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V, 3.3V | 100 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC200M0000ABIT ON Semiconductor | 58846 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 200 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001HAC25M00000ABI ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | 25 MHz | ±50ppm | CMOS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001AAC200M0000BBI ON Semiconductor | 646 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Strip | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 200 MHz | ±50ppm | LVPECL | Standby (Power Down) | - | 80mA | 2mA | - | - | 0.035 (0.90mm) | - | ||
![]() 5001DAC150M0000BBIT ON Semiconductor | 346 |
| Datasheet | Surface Mount | 6-SMD, No Lead | Aeonsemi, Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V, 3.3V | 150 MHz | ±50ppm | LVDS | Standby (Power Down) | - | 55mA | 2mA | - | - | 0.035 (0.90mm) | - |