- Package
- Series
- Frequency Stability
- Mfr
- Product Status
- Base Resonator
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Frequency
- Function
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Ihs Manufacturer | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Equivalence Code | Part Life Cycle Code | Product Status | Supply Voltage-Nom | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Supply Current-Max | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511AAC50M00000BBIT ON Semiconductor | 8028 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 50 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 511AAC66M66667BBIR ON Semiconductor | 8028 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 66.667 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() NBXDPA018LU1TAG ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 511BAC125M0000BBIR ON Semiconductor | 12028 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 125 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 5001CAA156M2500ABI ON Semiconductor | 10044 |
| Datasheet | Surface Mount | 6-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Bulk | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS5001 | 0.157 L x 0.126 W (4.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 156.25 MHz | ±35ppm | LVDS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 511AAC25M00000BBI ON Semiconductor | 10028 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Bulk | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 25 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 511AAC25M00000BBIR ON Semiconductor | 12028 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 25 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 5001CAA156M2500ABIR ON Semiconductor | 10044 |
| Datasheet | Surface Mount | 6-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS5001 | 0.157 L x 0.126 W (4.00mm x 3.20mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 156.25 MHz | ±35ppm | LVDS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 511AAC33M33333BBI ON Semiconductor | 12028 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Bulk | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 33.333 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 511BAC80M00000BBI ON Semiconductor | 8027 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Bulk | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 80 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 511AAC66M66667BBI ON Semiconductor | 8027 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Bulk | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 66.667 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 511AAC27M00000BBIR ON Semiconductor | 10007 |
| Datasheet | Surface Mount | 4-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS511 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V, 2.5V, 3.3V | - | 27 MHz | ±35ppm | CMOS | Enable/Disable | MEMS | 55mA | - | 2mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() SVINSVBAS21HT1G onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMO0705V onsemi | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | ONSEMI | - | 7250 MHz | 70 °C | -30 °C | - | CERAMIC | LCC(UNSPEC) | Active | - | 5 V | - | - | - | - | - | compliant | - | - | - | - | - | - | Not Qualified | - | - | 50 mA | - | - | - | ||
![]() 5001CAA156M2500BBIR ON Semiconductor | 11014 |
| Datasheet | Surface Mount | 6-VDFN | - | - | - | Aeonsemi, Inc | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | -40°C ~ 85°C | Arcadium™ AS5001 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V | - | 156.25 MHz | ±35ppm | LVDS | Enable/Disable | MEMS | 55mA | - | 50mA | - | - | - | 0.035 (0.90mm) | - | ||
![]() 50-13130-2156 onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50-13130-2253 onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |