- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Type
- Element Configuration
- Forward Current
- Lifecycle Status
- Max Operating Temperature
- Max Repetitive Reverse Voltage (Vrrm)
- Max Reverse Voltage (DC)
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Polarity | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB521S30T1G ON Semiconductor | 120000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | 1 | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 125°C | -55°C | - | - | 8541.10.00.70 | - | 30V | DUAL | FLAT | 260 | 200mA | 40 | RB521S30 | 2 | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 30μA @ 10V | 200mW | 200mA | 500mV @ 200mA | 200mA | 30μA | -55°C~125°C | 1A | - | - | - | 200mA DC | 500mV | 30V | 200mA | - | - | 30μA | 30V | - | 1A | - | 1A | - | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS130T3 ON Semiconductor | 4661 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | - | Surface Mount | DO-214AA, SMB | - | 2 | SMB | - | - | - | 30V | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -65°C | - | - | - | - | 30V | - | - | - | 1A | - | MBRS130 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 30V | - | 1A | 600mV @ 1A | 1A | 1mA | -65°C~125°C | 40A | - | - | 30V | 1A | - | 30V | 1A | - | - | 1mA | 30V | - | 40A | - | 40A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MBRS3100T3G ON Semiconductor | 4978 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | - | - | 1 | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 100V | DUAL | C BEND | 260 | 3A | 40 | MBRS3100 | 2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 100V | - | 3A | 790mV @ 3A | 3A | 50μA | -65°C~175°C | 130A | - | Halogen Free | - | - | 790mV | 100V | 3A | 1 | - | 50μA | 100V | - | 130A | - | 130A | - | - | - | 2.13mm | 6.86mm | 5.84mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMSD4148T1G ON Semiconductor | 135223 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | - | 1 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150°C | -55°C | - | FAST SWITCHING | 8541.10.00.70 | 4pF | 100V | DUAL | GULL WING | 260 | 200A | 40 | MMSD4148 | 2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 425mW | 200mA | 1V @ 10mA | 200mA | 5μA | -55°C~150°C | 2A | - | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | 4 ns | 5μA | 100V | 4pF @ 0V 1MHz | 2A | - | 2A | 4 ns | - | - | 1.12mm | 2.69mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4148WT ON Semiconductor | 19704 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | SC-79, SOD-523F | - | 2 | SOD-523F | 10mg | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1N4148WT | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 200mW | - | 1V @ 10mA | 300mA | - | -55°C~150°C | - | - | - | 75V | 200mA | 1V | 75V | 200mA | - | 4 ns | 5μA | 75V | 5pF @ 0V 1MHz | - | - | 4A | 4 ns | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N914BWS ON Semiconductor | 14742 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 17 hours ago) | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SOD-323F | 27.6mg | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1N914BW | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 200mW | - | 1V @ 100mA | 150mA | - | 150°C Max | - | - | - | 75V | 150mA | 1V | 75V | 150mA | - | 4ns | 5μA | 75V | 4pF @ 0V 1MHz | - | 75V | 4A | 4 ns | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB751S40T1G ON Semiconductor | 642000 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | 1 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150°C | -55°C | - | - | 8541.10.00.70 | 2.5pF | 40V | DUAL | FLAT | 260 | 30mA | 40 | RB751S40 | 2 | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | 200mW | 30mA | 370mV @ 1mA | 30mA | 500nA | -55°C~150°C | 500mA | - | - | - | 30mA DC | 370mV | 30V | 30mA | - | - | 500nA | 40V | 2.5pF @ 1V 1MHz | 500mA | - | 500mA | - | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4148WS ON Semiconductor | 82982 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SOD-323F | 27.6mg | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1N4148 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 200mW | - | 1V @ 10mA | 150mA | - | 150°C Max | - | - | - | 75V | 150mA | 1V | 75V | 150mA | - | 4 ns | 5μA | 75V | 4pF @ 0V 1MHz | - | 75V | 2A | 4 ns | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS16HT1G ON Semiconductor | 103768 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 33mg | SILICON | - | 75V | 1 | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150°C | -55°C | - | - | 8541.10.00.70 | 2pF | 75V | DUAL | GULL WING | 260 | 200mA | 40 | BAS16H | 2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 100V | 200mW | 200mA | 1.25V @ 150mA | 200mA | 1μA | -55°C~150°C | 600mA | - | - | - | 200mA DC | 1.25V | 100V | 200mA | - | 6 ns | 1μA | 85V | 2pF @ 0V 1MHz | 600mA | 85V | 500mA | 6 ns | - | - | 900μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR0520LT1G ON Semiconductor | 57600 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | 20V | 1 | Cut Tape (CT) | 2006 | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.70 | - | 20V | DUAL | GULL WING | 260 | 500mA | 30 | MBR0520 | 2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 250μA @ 20V | - | 500mA | 385mV @ 500mA | 500mA | 250μA | -65°C~125°C | 5.5A | - | - | - | - | 385mV | 20V | 500mA | - | - | 250μA | 20V | - | 5.5A | 20V | 5.5A | - | 125°C | - | 1.35mm | 2.69mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS240LT3G ON Semiconductor | 25245 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | 40V | 1 | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150°C | -55°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 40V | DUAL | C BEND | 260 | 2A | 40 | MBRS240 | 2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2mA @ 40V | - | 2A | 430mV @ 2A | 2A | 2mA | -55°C~150°C | 25A | - | Halogen Free | - | - | 430mV | 40V | 2A | 1 | - | 2mA | 40V | - | 25A | - | 25A | - | - | - | 2.13mm | 4.32mm | 3.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS130LT3G ON Semiconductor | 40000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | - | 1 | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 125°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 30V | DUAL | C BEND | 260 | 1A | 40 | MBRS130 | 2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 30V | - | 1A | 445mV @ 2A | 2A | 1mA | -65°C~125°C | 40A | - | Halogen Free | - | - | 395mV | 30V | 2A | 1 | - | 1mA | 30V | - | 40A | - | 40A | - | - | - | 2.286mm | 4.5974mm | 3.9624mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS16LT1G ON Semiconductor | 68226 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 1 | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 150°C | -55°C | - | - | 8541.10.00.70 | 2pF | 75V | DUAL | GULL WING | 260 | 200mA | 40 | BAS16 | 3 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 100V | 300mW | 200mA | 1.25V @ 150mA | 200mA | 1μA | -55°C~150°C | 500mA | - | Halogen Free | 100V | 200mA DC | 1.25V | 75V | 200mA | - | 6 ns | 1μA | 75V | 2pF @ 0V 1MHz | 500mA | - | 500mA | 6 ns | - | - | 1.016mm | 3.0226mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS540T3G ON Semiconductor | 29700 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | - | - | 1 | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 40V | DUAL | J BEND | - | 5A | - | MBRS540 | 2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 300μA @ 40V | - | 5A | 500mV @ 5A | 5A | 300μA | -65°C~150°C | 190A | - | Halogen Free | - | - | 500mV | 40V | 5A | 1 | - | 300μA | 40V | - | 190A | - | 190A | - | - | - | 2.413mm | 7.0866mm | 6.096mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4004 ON Semiconductor | 800 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | 245mg | - | MKT-DO41A | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | 15pF | 400V | - | - | - | 1A | - | 1N4004 | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | 3W | 1A | 1.1V @ 1A | 1A | - | -55°C~175°C | 30A | - | - | 400V | 1A | 1.1V | 400V | 1A | - | - | 5μA | 400V | 15pF @ 4V 1MHz | 30A | 400V | 30A | - | - | 2.72mm | 5.2mm | 5.2mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MBRS360T3G ON Semiconductor | 2500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | - | - | 1 | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 60V | DUAL | C BEND | 260 | 3A | 40 | MBRS360 | 2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 150μA @ 60V | - | 3A | 740mV @ 3A | 3A | 150μA | -65°C~175°C | 125A | - | Halogen Free | - | - | 740mV | 60V | 3A | 1 | - | 150μA | 60V | - | 125A | - | 125A | - | - | - | 2.13mm | 6.86mm | 5.84mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR0530T1G ON Semiconductor | 29955 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | - | SILICON | - | 30V | 1 | Cut Tape (CT) | 2006 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.70 | - | 30V | DUAL | GULL WING | 260 | 500mA | 40 | MBR0530 | 2 | Standard | 30V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5A | Schottky | 130μA @ 30V | - | - | 430mV @ 500mA | 500mA | 130μA | -65°C~125°C | 5.5A | - | - | - | - | 430mV | 30V | 500mA | - | - | 130μA | 30V | - | 5.5A | - | 5.5A | - | - | - | 1.12mm | 2.69mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54XV2T1G ON Semiconductor | 11171 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | 1 | Cut Tape (CT) | 2004 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 125°C | -55°C | - | - | 8541.10.00.70 | 10pF | 30V | DUAL | FLAT | 260 | 200mA | 40 | BAT54X | 2 | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | 200mW | 200mA | 800mV @ 100mA | 200mA | 2μA | -55°C~125°C | 600mA | - | Halogen Free | - | 200mA DC | 800mV | 30V | 200mA | - | 5 ns | 2μA | 30V | 10pF @ 1V 1MHz | 600mA | - | 600mA | 5 ns | - | - | 600μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54HT1G ON Semiconductor | 85167 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | 30V | 1 | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150°C | -55°C | - | EXTREMELY FAST SWITCHING SPEED | 8541.10.00.70 | 10pF | 30V | DUAL | GULL WING | 260 | 200mA | 40 | BAT54H | 2 | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | 200mW | 200mA | 800mV @ 100mA | 200mA | 2μA | -55°C~150°C | 600mA | - | - | - | 200mA DC | 800mV | 30V | 200mA | - | 5 ns | 2μA | 30V | 10pF @ 1V 1MHz | 600mA | 30V | 600mA | 5 ns | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR230LSFT1G ON Semiconductor | 11476 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | 1 | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 125°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | DUAL | FLAT | 260 | - | 40 | MBR230 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 30V | - | - | 430mV @ 2A | 2A | - | -55°C~125°C | - | 2A | Halogen Free | - | - | 430mV | 30V | 2A | 1 | - | 1mA | 30V | - | 40A | - | 40A | - | - | - | 900μm | 2.9mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free |