- Diode Type
- ECCN Code
- Package / Case
- Pin Count
- Terminal Finish
- JESD-609 Code
- Diode Capacitance-Nom
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Q Factor | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Reverse Voltage | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Frequency Band | Diode Capacitance-Nom | Capacitance Ratio | Capacitance Ratio Condition | Diode Cap Tolerance | Quality Factor-Min | Q @ Vr, F | Diode Capacitance Ratio-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVC236-TB-E ON Semiconductor | 8000 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | - | 102.12pF | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual | 1 Pair Common Cathode | 70 | - | - | 16.84pF @ 6.5V 1MHz | - | - | - | 16V | - | - | 5 | C1/C6.5 | - | - | 70 @ 3V, 100MHz | - | 1.1mm | 2.9mm | 1.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SVC342L-V-AA onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVC230-TB-E ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | - | 46.5pF | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual | 1 Pair Common Cathode | 100 | - | - | 28.2pF @ 8V 1MHz | - | - | - | 16V | - | - | 1.75 | C2/C8 | - | - | 100 @ 3V, 100MHz | - | 1.1mm | 2.9mm | 1.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() SVC272-TL-E ON Semiconductor | 835 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2014 | - | e6 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | - | 49.82pF | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual | 1 Pair Common Cathode | 150 | - | - | 18.55pF @ 8V 1MHz | - | - | - | 16V | - | - | 2.3 | C2/C8 | - | - | 150 @ 2V, 100MHz | - | 850μm | 2mm | 1.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() SVC353S-ALPS-TR-E onsemi | 5046 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVC211SPA-C-AL onsemi | 92187 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVC201SPA onsemi | 77721 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVC203C-TB-E ON Semiconductor | 9000 | - | Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2014 | - | e6 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | - | 65.98pF | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual | 1 Pair Common Cathode | 60 | - | - | 13.4pF @ 9V 1MHz | 16V | - | - | - | - | - | 4.6 | C1/C9 | - | - | 60 @ 3V, 100MHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SVC270-TL-E ON Semiconductor | 123000 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2014 | - | e6 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | - | 46.5pF | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual | 1 Pair Common Cathode | 100 | - | - | 28.2pF @ 8V 1MHz | - | - | - | 16V | - | - | 1.75 | C2/C8 | - | - | 100 @ 3V, 100MHz | - | 850μm | 2mm | 1.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() SVC220-PM-TB-E onsemi | 117017 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV2209 onsemi | 28041 |
| Datasheet | - | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | TO-92 | SILICON | 2 | ON SEMICONDUCTOR | ON Semiconductor | CASE 182-06 | LV2209 | onsemi | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 182-06, TO-226AC, 2 PIN | ROUND | CYLINDRICAL | Obsolete | TO-92 | 0.28 W | Obsolete | 5.8 | - | No | 150°C (TJ) | - | - | - | e0 | - | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH Q, HIGH RELIABILITY | 8541.10.00.80 | - | Varactors | - | BOTTOM | THROUGH-HOLE | 240 | not_compliant | 30 | - | 3 | O-PBCY-T2 | Not Qualified | - | SINGLE | - | Single | - | 30 V | TO-92 | 36.3pF @ 4V, 1MHz | - | 25 V | 25 V | - | - | 33 pF | 3 | C2/C30 | 10% | 200 | 200 @ 4V, 50MHz | 2.5 | - | - | - | - | - | - | ||
![]() SVC212-3-MTK-TB-E onsemi | 183046 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBV2105LT1 ON Semiconductor | 1600 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.225W | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH Q, HIGH RELIABILITY | 8541.10.00.80 | 13.5pF | - | 30V | DUAL | GULL WING | 240 | not_compliant | 30 | MMBV2105 | 3 | - | Not Qualified | - | - | - | Single | - | - | - | 16.5pF @ 4V 1MHz | 30V | - | - | - | HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 15pF | 3.2 | C2/C30 | 10% | 400 | 400 @ 4V, 50MHz | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SVC720-TL-E onsemi | 96046 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVC710-TL-E ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Surface Mount | 3-SMD, Flat Lead | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | - | e6 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | - | 21.6pF | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Single | - | - | - | 4.8pF @ 4V 1MHz | - | - | - | 15V | - | - | 4.8 | C1/C4 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SVC325-TL-E onsemi | 27037 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBV432LT1 ON Semiconductor | 4 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH Q, 1% MATCHING GUARANTEED | 8541.10.00.80 | 43pF | - | 14V | DUAL | GULL WING | 240 | not_compliant | 30 | MMBV432 | 3 | - | Not Qualified | - | - | Common Cathode | 1 Pair Common Cathode | - | - | - | 48.1pF @ 2V 1MHz | 14V | - | - | - | VERY HIGH FREQUENCY | 45.55pF | 2 | C2/C8 | 5.6% | 100 | 150 @ 2V, 100MHz | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SVC346T-AA onsemi | 27725 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVC388T-AL onsemi | 94535 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBV3102LT1 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | SOT-23-3 | YES | 3 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.225W | - | - | - | - | - | Cut Tape (CT) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | HIGH Q, HIGH RELIABILITY | 8541.10.00.80 | 20pF | - | 30V | DUAL | GULL WING | 240 | not_compliant | 30 | - | 3 | - | Not Qualified | Standard | - | Single | VARIABLE CAPACITANCE DIODE | 200 | - | - | - | 30V | - | - | - | VERY HIGH FREQUENCY | 22pF | - | - | 11.11% | 200 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |