- Configuration
- Trigger Device Type
- Surface Mount
- Number of Elements
- Terminal Position
- RMS On-state Current-Max
- Reach Compliance Code
- Terminal Form
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
ON Semiconductor Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage-Off State | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Configuration | Element Configuration | Case Connection | Halogen Free | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | RMS Current (Irms) | Channel Type | Hold Current | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Leakage Current (Max) | SCR Type | Critical Rate of Rise of Off-State Voltage-Min | Triac Type | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAC97A8G ON Semiconductor | 81 | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | 4.535924g | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -40°C~110°C TJ | Bulk | 2005 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH RELIABILITY | - | - | - | BOTTOM | - | 260 | - | - | 40 | MAC97 | 3 | - | - | - | Single | - | - | - | 600V | - | 600mA | Bidirectional | 10mA | 4 QUADRANT LOGIC LEVEL TRIAC | 2V | 8A @ 60Hz | 5mA | - | - | - | 0.1mA | - | - | Logic - Sensitive Gate | - | 0.6A | - | - | - | 5.33mm | 5.2mm | 4.19mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MAC97A8 ON Semiconductor | 8000 | - | Datasheet | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C TJ | Bulk | 2005 | - | e1 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH RELIABILITY | - | - | 600V | BOTTOM | - | 240 | not_compliant | 600mA | 30 | MAC97 | 3 | - | Not Qualified | - | Single | - | - | - | - | - | 600mA | - | 10mA | 4 QUADRANT LOGIC LEVEL TRIAC | 2V | 8A @ 60Hz | 5mA | 10mA | - | - | 0.1mA | - | 25V/us | Logic - Sensitive Gate | - | 0.6A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MAC97A8RLRPG ON Semiconductor | 4263 | - | Datasheet | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | 4.535924g | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -40°C~110°C TJ | Tape & Box (TB) | 1997 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH RELIABILITY | - | - | - | BOTTOM | - | 260 | - | - | 40 | MAC97 | 3 | - | - | - | Single | - | - | - | 600V | - | 1A | - | 10mA | 4 QUADRANT LOGIC LEVEL TRIAC | 2V | 8A @ 60Hz | 5mA | - | 600mA | - | 0.1mA | - | - | Logic - Sensitive Gate | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() MAC997A6G ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 18 hours ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | 4.535924g | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C~110°C TJ | Bulk | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | BOTTOM | - | 260 | - | - | 40 | MAC997 | 3 | - | - | - | Single | - | - | - | 400V | - | 800mA | - | 10mA | 4 QUADRANT LOGIC LEVEL TRIAC | 2V | 8A @ 60Hz | 5mA | - | - | - | 0.01mA | - | 20V/us | Logic - Sensitive Gate | - | 0.8A | - | - | - | 6.35mm | 6.35mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MAC212A10 ON Semiconductor | 250 | - | Datasheet | - | - | Through Hole | TO-220-3 | - | 3 | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | -40°C~125°C TJ | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | MAC212A | - | - | - | - | Single | Single | - | - | - | - | 12A | - | 50mA | - | 2V | 100A @ 60Hz | 50mA | 50mA | 12A | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCR100-006 ON Semiconductor | 25 | - | Datasheet | - | - | Through Hole | TO-226-3, TO-92-3 Long Body | NO | - | TO-92 (TO-226) | - | 3 | MCR10 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CASE 29-11 | MCR100-006 | onsemi | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 29-11, TO-226AA, 3 PIN | ROUND | CYLINDRICAL | Active | TO-92 | Obsolete | 30 | 5.63 | - | No | - | 400 V | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | - | - | - | BOTTOM | THROUGH-HOLE | 240 | unknown | - | - | - | 3 | O-PBCY-T3 | COMMERCIAL | - | SINGLE | - | - | - | - | TO-92 | - | - | - | SCR | 800 mV | 10A @ 60Hz | 200 µA | 5 mA | 800 mA | 400 V | - | Sensitive Gate | - | - | 400 V | 0.8 A | - | 0.2 mA | - | - | - | - | - | - | - | - | ||
![]() MAC4DSM-1G ON Semiconductor | 15600 | - | Datasheet | - | - | - | - | NO | - | - | - | 3 | - | LITTELFUSE INC | - | Littelfuse Inc | - | MAC4DSM-1G | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Active | - | - | NOT SPECIFIED | 1.29 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | - | R-PSIP-T3 | Not Qualified | - | SINGLE | - | MAIN TERMINAL 2 | - | - | - | - | - | - | TRIAC | - | - | - | - | - | 600 V | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC15A10G ON Semiconductor | 43000 | - | Datasheet | - | - | - | - | NO | - | - | - | 3 | - | LITTELFUSE INC | - | Littelfuse Inc | - | MAC15A10G | - | - | 1 | - | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 1.44 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | - | R-PSFM-T3 | Not Qualified | - | SINGLE | - | MAIN TERMINAL 2 | - | - | TO-220AB | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | - | - | - | - | - | 800 V | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA12-800BW3G ON Semiconductor | In Stock | - | Datasheet | - | Tin | Through Hole | TO-220-3 | NO | 3 | TO-220AB | - | 3 | - | LITTELFUSE INC | - | Littelfuse Inc | - | BTA12-800BW3G | onsemi | - | 1 | - | - | Bulk | PLASTIC/EPOXY | LEAD FREE, CASE 221A-07, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | - | Active | NOT SPECIFIED | 2.25 | Compliant | Yes | - | 800 V | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | EAR99 | - | 125 °C | -40 °C | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | - | - | - | R-PSFM-T3 | Not Qualified | - | Single | Single | ISOLATED | Halogen Free | 800 V | TO-220AB | 12 A | - | 50 mA | SNUBBERLESS TRIAC | 1.1 V | 105A @ 60Hz | 50 mA | 50 mA | 12 A | 800 V | - | - | - | Standard | - | 12 A | - | - | - | 15.75 mm | 10.28 mm | 4.82 mm | No | No SVHC | - | Lead Free | ||
![]() MAC15-8G ON Semiconductor | 32363 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | TO-220AB | - | 3 | - | LITTELFUSE INC | - | Littelfuse Inc | - | MAC15-8G | onsemi | - | 1 | - | - | Bulk | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | Active | NOT SPECIFIED | 1.36 | - | Yes | - | 600 V | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | - | R-PSFM-T3 | Not Qualified | - | Single | - | MAIN TERMINAL 2 | - | - | TO-220AB | - | - | - | TRIAC | 2 V | 150A @ 60Hz | 50 mA | 40 mA | 15 A | 600 V | - | - | - | Standard | - | 15 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC97A6G ON Semiconductor | 30 | - | Datasheet | LAST SHIPMENTS (Last Updated: 4 hours ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | 453.59237mg | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C~110°C TJ | Bulk | 2005 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH RELIABILITY | - | - | 400V | BOTTOM | - | 260 | - | 800mA | 40 | MAC97 | 3 | - | - | - | Single | - | - | - | 400V | - | 600mA | Bidirectional | 10mA | 4 QUADRANT LOGIC LEVEL TRIAC | 2V | 8A @ 60Hz | 5mA | - | - | - | 0.1mA | - | - | Logic - Sensitive Gate | - | 0.6A | - | - | - | 5.33mm | 5.2mm | 4.19mm | No | - | RoHS Compliant | Lead Free | ||
![]() MAC4DHMT4G ON Semiconductor | 2500 | - | Datasheet | - | - | - | - | YES | - | - | - | 2 | - | LITTELFUSE INC | - | Littelfuse Inc | - | MAC4DHMT4G | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 40 | 0.7 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8541.30.00.80 | - | - | SINGLE | GULL WING | 260 | not_compliant | - | - | - | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | MAIN TERMINAL 2 | - | - | - | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | - | - | - | - | - | 600 V | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC15NG ON Semiconductor | 43000 | - | Datasheet | - | - | - | - | NO | - | - | - | 3 | - | LITTELFUSE INC | - | Littelfuse Inc | - | MAC15NG | - | - | 1 | - | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 1.13 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | - | R-PSFM-T3 | Not Qualified | - | SINGLE | - | MAIN TERMINAL 2 | - | - | TO-220AB | - | - | - | TRIAC | - | - | - | - | - | 800 V | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BTB12-800BW3G ON Semiconductor | 8119 |
| Datasheet | - | - | Through Hole | TO-220-3 | NO | - | TO-220AB | - | 3 | - | LITTELFUSE INC | - | Littelfuse Inc | - | BTB12-800BW3G | onsemi | - | 1 | - | - | Bulk | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | Active | NOT SPECIFIED | 1.69 | - | Yes | - | 800 V | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | - | R-PSFM-T3 | Not Qualified | - | Single | - | MAIN TERMINAL 2 | - | - | TO-220AB | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | 1.1 V | 120A @ 60Hz | 50 mA | 50 mA | 12 A | 800 V | - | - | - | Standard | - | 12 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC08MT1G ON Semiconductor | 3245 | - | Datasheet | - | - | - | - | YES | - | - | - | 4 | - | LITTELFUSE INC | - | Littelfuse Inc | - | MAC08MT1G | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 0.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | SENSITIVE GATE | 8541.30.00.80 | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | - | - | R-PDSO-G4 | Not Qualified | - | SINGLE | - | MAIN TERMINAL 2 | - | - | TO-261AA | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | - | - | - | - | - | 600 V | - | - | - | - | - | 0.8 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC08BT1G ON Semiconductor | 2290 | - | Datasheet | - | - | - | - | YES | - | - | - | 4 | - | LITTELFUSE INC | - | Littelfuse Inc | - | MAC08BT1G | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 0.85 | - | Yes | Thyristors Surface Mount u2013 200V - 600V > MAC08BT1, MAC08MT1 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | SENSITIVE GATE | 8541.30.00.80 | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | - | - | R-PDSO-G4 | Not Qualified | - | SINGLE | - | MAIN TERMINAL 2 | - | - | TO-261AA | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | - | - | - | - | - | 200 V | - | - | - | - | - | 0.8 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC15A8 ON Semiconductor | 25000 | - | Datasheet | - | - | - | - | NO | - | - | - | 3 | - | ON SEMICONDUCTOR | 2 mA | ON Semiconductor | 221A-07 | MAC15A8 | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | 30 | 7.73 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.30.00.80 | TRIACs | - | SINGLE | THROUGH-HOLE | 240 | not_compliant | - | - | - | 3 | R-PSFM-T3 | Not Qualified | ON Semiconductor | SINGLE | - | MAIN TERMINAL 2 | - | - | TO-220AB | - | - | - | TRIAC | - | - | - | - | - | 600 V | - | - | - | - | - | 15 A | 40 mA | 50 mA | 2 V | - | - | - | - | - | - | - | ||
![]() BTB12-600BW3G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 3 | - | LITTELFUSE INC | - | Littelfuse Inc | - | BTB12-600BW3G | - | - | 1 | - | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 1.35 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | - | R-PSFM-T3 | Not Qualified | - | SINGLE | - | MAIN TERMINAL 2 | - | - | TO-220AB | - | - | - | 4 QUADRANT LOGIC LEVEL TRIAC | - | - | - | - | - | 600 V | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC15A6 ON Semiconductor | 2446 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | TO-220AB | - | 3 | MAC15 | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CASE 221A-07 | MAC15A6 | onsemi | NOT SPECIFIED | 1 | - | - | Bulk | PLASTIC/EPOXY | CASE 221A-07, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | Obsolete | NOT SPECIFIED | 5.56 | - | - | - | 400 V | - | - | - | - | - | No | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | 3 | R-PSFM-T3 | COMMERCIAL | - | Single | - | MAIN TERMINAL 2 | - | - | TO-220AB | - | - | - | TRIAC | 2 V | 150A @ 60Hz | 50 mA | 40 mA | 15 A | 400 V | - | - | - | Standard | - | 15 A | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC228A8 ON Semiconductor | 8500 | - | Datasheet | - | - | Through Hole | TO-220-3 | - | - | TO-220AB | - | - | MAC228 | - | - | - | - | - | onsemi | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 2 V | 80A @ 60Hz | 5 mA | 15 mA | 8 A | - | - | - | - | Logic - Sensitive Gate | - | - | - | - | - | - | - | - | - | - | - | - |