- JESD-609 Code
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Published
- RoHS Status
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
Attribute column
Manufacturer
ON Semiconductor Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | hFEMin | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Power Dissipation | Power - Max | Transistor Application | Halogen Free | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Max Frequency | Max Breakdown Voltage | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Resistor - Base (R1) | Continuous Collector Current | Resistor - Emitter Base (R2) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUN5311DW1T1G ON Semiconductor | 5542 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | 250mV | 35 | 2 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 1 | 8541.21.00.95 | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN53**DW1 | 6 | - | 100mA | 50V | NPN, PNP | - | - | Dual | 187mW | - | SWITCHING | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10k Ω | 100mA | 10k Ω | 900μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN5313DW1T1G ON Semiconductor | 13357 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 80 | 2 | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 1 | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN53**DW1 | 6 | - | - | - | NPN, PNP | - | - | Dual | 256mW | - | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 47k Ω | 100mA | 47k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN5335DW1T1G ON Semiconductor | 29980 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 80 | 2 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | - | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN53**DW1 | 6 | - | 100mA | 50V | NPN, PNP | - | - | Dual | 187mW | - | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 2.2k Ω | 100mA | 47k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSBC114EDXV6T1G ON Semiconductor | 365 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | Surface Mount | SOT-563, SOT-666 | YES | 6 | 50V | - | 35 | 2 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO IS 1 | - | 50V | 500mW | FLAT | 260 | 100mA | 40 | NSBC1* | 6 | - | - | - | NPN | - | - | Dual | 357mW | - | SWITCHING | - | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10k Ω | 100mA | 10k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN5312DW1T1G ON Semiconductor | 3774 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | 250mV | 60 | 2 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTANCE RATIO IS 1 | - | 50V | 187mW | GULL WING | 260 | 100mA | 40 | MUN53**DW1 | 6 | - | - | - | NPN | - | 2 | Dual | - | 250mW | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 60 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 22k Ω | 100mA | 22k Ω | 900μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN5316DW1T1G ON Semiconductor | 69880 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 160 | 2 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN53**DW1 | 6 | - | 100mA | 50V | NPN, PNP | - | - | Dual | 187mW | - | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 160 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7k Ω | 100mA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5215DW1T1G ON Semiconductor | 2776 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | 250mV | 160 | 2 | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN52**DW1T | 6 | - | 100mA | 50V | NPN | - | - | Dual | 256mW | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 160 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | 10kHz | 50V | 50V | 6V | 10k Ω | 100mA | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC5DXV5T1G ON Semiconductor | 2200 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-553 | YES | 5 | 50V | 250mV | - | 2 | Cut Tape (CT) | 2010 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 500mW | FLAT | 260 | 100mA | 40 | - | 5 | - | - | - | NPN, PNP | COMPLEX | - | - | 500mW | - | SWITCHING | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V / 20 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | 6V | 47k Ω, 4.7k Ω | 100mA | 47k Ω, 10k Ω | 600μm | 1.7mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5232DW1T1G ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 15 | 2 | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN52**DW1T | 6 | - | 100mA | 50V | NPN | - | - | Dual | 256mW | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 15 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7k Ω | 100mA | 4.7k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5333DW1T1G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 80 | 2 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 10 | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN53**DW1 | 6 | - | 100mA | 50V | NPN, PNP | - | - | Dual | 187mW | - | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7k Ω | 100mA | 47k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5114DW1T1G ON Semiconductor | 2890 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 80 | 2 | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 0.21 | - | -50V | 250mW | GULL WING | 260 | -100mA | 40 | MUN51**DW1T | 6 | - | - | - | PNP | - | - | Dual | 250mW | - | SWITCHING | Halogen Free | 2 PNP - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10k Ω | -100mA | 47k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5111DW1T1G ON Semiconductor | 2405 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 hours ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | 250mV | 35 | 2 | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | -50V | 250mW | GULL WING | 260 | -100mA | 40 | MUN51**DW1T | 6 | - | 100mA | 50V | PNP | - | - | Dual | 250mW | - | SWITCHING | Halogen Free | 2 PNP - Pre-Biased (Dual) | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10k Ω | -100mA | 10k Ω | 900μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN5233DW1T1G ON Semiconductor | 7458 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 80 | 2 | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 10 | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN52**DW1T | 6 | - | 100mA | 50V | NPN | - | - | Dual | 187mW | - | SWITCHING | - | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7k Ω | 100mA | 47k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSBC114YDXV6T1G ON Semiconductor | 91 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | SOT-563, SOT-666 | YES | 6 | 50V | - | 80 | 2 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO 4.7 | - | 50V | 500mW | FLAT | 260 | 100mA | 40 | NSBC1* | 6 | - | - | - | NPN | - | - | Dual | 357mW | - | SWITCHING | - | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10k Ω | 100mA | 47k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5314DW1T1G ON Semiconductor | 220 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 12 hours ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | 250mV | 80 | 2 | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 4.7 | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN53**DW1 | 6 | - | 100mA | 50V | NPN, PNP | - | - | Dual | 187mW | - | SWITCHING | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10k Ω | 100mA | 47k Ω | 900μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMD4DXV6T1G ON Semiconductor | 16000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-563, SOT-666 | YES | 6 | 50V | 250mV | 80 | 2 | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 500mW | FLAT | 260 | 100mA | 40 | - | 6 | Not Qualified | - | - | NPN, PNP | - | - | Dual | 357mW | - | - | Halogen Free | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | - | - | 6V | 47k Ω, 10k Ω | 100mA | 47k Ω | 600μm | 1.7mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NSBC144EDXV6T1G ON Semiconductor | 100 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | SOT-563, SOT-666 | YES | 6 | 50V | - | 80 | 2 | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT IN BIAS RESISTOR RATIO IS 1 | - | 50V | 500mW | FLAT | 260 | 100mA | 40 | NSBC1* | 6 | Not Qualified | 100mA | 50V | NPN | - | - | Dual | 357mW | - | SWITCHING | - | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 47k Ω | 100mA | 47k Ω | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5235DW1T1G ON Semiconductor | 6692 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | 250mV | 80 | 2 | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | - | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN52**DW1T | 6 | - | 100mA | 50V | NPN | - | - | Dual | 187mW | - | SWITCHING | - | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 2.2k Ω | 100mA | 47k Ω | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSB1706DMW5T1G ON Semiconductor | 100 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | 50V | 250mV | 80 | 2 | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | NSB1706 | 5 | - | 100mA | 50V | NPN | COMMON EMITTER, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | 187mW | - | SWITCHING | - | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | 50V | 6V | 4.7k Ω | 100mA | 47k Ω | 1mm | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5212DW1T1G ON Semiconductor | 8259 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 50V | - | 60 | 2 | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 250mW | GULL WING | 260 | 100mA | 40 | MUN52**DW1T | 6 | - | - | - | NPN | - | - | Dual | 187mW | - | SWITCHING | Halogen Free | 2 NPN - Pre-Biased (Dual) | 50V | 100mA | 60 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 22k Ω | 100mA | 22k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |