- Collector Emitter Voltage (VCEO)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Lifecycle Status
- Max Collector Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
Attribute column
Manufacturer
ON Semiconductor Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | hFEMin | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Element Configuration | Power Dissipation | Transistor Application | Halogen Free | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Max Frequency | Max Breakdown Voltage | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Resistor - Base (R1) | Continuous Collector Current | Resistor - Emitter Base (R2) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMUN2211LT1G ON Semiconductor | 77076 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | 1.437803g | 50V | 250mV | 35 | 1 | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 246mW | DUAL | GULL WING | 260 | 100mA | 40 | MMUN22**L | 3 | - | - | 100mA | 50V | NPN | Single | 246mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10 k Ω | 100mA | 10 k Ω | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMUN2112LT1G ON Semiconductor | 1935 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 60 | 1 | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 1 | 8541.21.00.95 | -50V | 246mW | DUAL | GULL WING | 260 | -100mA | 40 | MMUN21**L | 3 | - | - | - | - | PNP | Single | 246mW | SWITCHING | Halogen Free | PNP - Pre-Biased | 50V | 100mA | 60 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 22 k Ω | 100mA | 22 k Ω | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMUN2232LT1G ON Semiconductor | 93736 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 15 | 1 | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 246mW | DUAL | GULL WING | 260 | 100mA | 40 | MMUN22**L | 3 | - | - | 100mA | 50V | NPN | Single | 400mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 15 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7 k Ω | 100mA | 4.7 k Ω | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMUN2111LT1G ON Semiconductor | 88413 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 35 | 1 | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 1 | 8541.21.00.95 | -50V | 246mW | DUAL | GULL WING | 260 | -100mA | 40 | MMUN21**L | 3 | - | - | 100mA | 50V | PNP | Single | 246mW | SWITCHING | Halogen Free | PNP - Pre-Biased | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10 k Ω | 100mA | 10 k Ω | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DTC123JET1G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | SC-75, SOT-416 | YES | 3 | - | 50V | 250mV | 80 | 1 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 0.047 | - | 50V | 200mW | DUAL | GULL WING | 260 | 100mA | 40 | DTC123 | 3 | Not Qualified | - | 100mA | 50V | NPN | Single | 200mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | 6V | 2.2 k Ω | 100mA | 47 k Ω | 800μm | 1.65mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMUN2213LT1G ON Semiconductor | 7092 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 80 | 1 | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 246mW | DUAL | GULL WING | 260 | 100mA | 40 | MMUN22**L | 3 | - | - | 100mA | 50V | NPN | Single | 246mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 47 k Ω | 100mA | 47 k Ω | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMUN2113LT1G ON Semiconductor | 11990 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 80 | 1 | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 1 | 8541.21.00.95 | -50V | 246mW | DUAL | GULL WING | 260 | -100mA | 40 | MMUN21**L | 3 | - | - | 100mA | 50V | PNP | Single | 246mW | SWITCHING | Halogen Free | PNP - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 47 k Ω | 100mA | 47 k Ω | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DTC144EM3T5G ON Semiconductor | 243 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | SOT-723 | YES | 3 | - | 50V | 250mV | 80 | 1 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 260mW | DUAL | FLAT | 260 | 100mA | 40 | DTC144 | 3 | - | - | - | - | NPN | Single | 260mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | 6V | 47 k Ω | 100mA | 47 k Ω | 550μm | 1.25mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMUN2233LT1G ON Semiconductor | 62094 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 80 | 1 | Cut Tape (CT) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 10 | - | 50V | 246mW | DUAL | GULL WING | 260 | 100mA | 40 | MMUN22**L | 3 | - | - | 100mA | 50V | NPN | Single | 246mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 4.7 k Ω | 100mA | 47 k Ω | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMUN2133LT1G ON Semiconductor | 3785 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 80 | 1 | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO 0.1 | - | -50V | 246mW | DUAL | GULL WING | 260 | -100mA | 40 | MMUN21**L | 3 | - | - | 100mA | 50V | PNP | Single | 246mW | SWITCHING | Halogen Free | PNP - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 4.7 k Ω | 100mA | 47 k Ω | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMUN2116LT1G ON Semiconductor | 51000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 160 | 1 | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR | - | -50V | 246mW | DUAL | GULL WING | 260 | -100mA | 40 | MMUN21**L | 3 | - | - | - | - | PNP | Single | 246mW | SWITCHING | Halogen Free | PNP - Pre-Biased | 50V | 100mA | 160 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | 10kHz | 50V | 50V | 6V | 4.7 k Ω | 100mA | - | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN5233T1G ON Semiconductor | 17445 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | SC-70, SOT-323 | YES | 3 | - | 50V | - | 80 | 1 | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 10 | - | 50V | 202mW | DUAL | GULL WING | 260 | 100mA | 40 | MUN52**T | 3 | - | - | - | - | NPN | Single | 202mW | SWITCHING | - | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7 k Ω | 100mA | 47 k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN2214T1G ON Semiconductor | 2950 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 80 | 1 | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 4.7 | - | 50V | 230mW | DUAL | GULL WING | 260 | 100mA | 40 | MUN2214 | 3 | - | - | 100mA | 50V | NPN | Single | 338mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10 k Ω | 100mA | 47 k Ω | 1.09mm | 2.9mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DTC143EET1G ON Semiconductor | 10353 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | SC-75, SOT-416 | YES | 3 | - | 50V | - | 15 | 1 | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 200mW | DUAL | GULL WING | 260 | 100mA | 40 | DTC143 | 3 | - | - | - | - | NPN | Single | 200mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 15 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7 k Ω | 100mA | 4.7 k Ω | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUN5211T1G ON Semiconductor | 5551 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | SC-70, SOT-323 | YES | 3 | - | 50V | - | 35 | 1 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 202mW | DUAL | GULL WING | 260 | 100mA | 40 | MUN52**T | 3 | - | - | - | - | NPN | Single | 310mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10 k Ω | 100mA | 10 k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMUN2216LT1G ON Semiconductor | 5 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 160 | 1 | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR | - | 50V | 400mW | DUAL | GULL WING | 260 | 100mA | 40 | MMUN22**L | 3 | - | - | 100mA | 50V | NPN | Single | 246mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 160 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | - | 4.7 k Ω | 100mA | - | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DTC123JM3T5G ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | SOT-723 | YES | 3 | - | 50V | 250mV | 80 | 1 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 0.047 | - | 50V | 260mW | DUAL | FLAT | 260 | 100mA | 40 | DTC123 | 3 | - | - | 100mA | 50V | NPN | Single | 260mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 1mA, 10mA | - | 50V | - | 6V | 2.2 k Ω | 100mA | 47 k Ω | 550μm | 1.25mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMUN2231LT1G ON Semiconductor | 8000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 50V | 250mV | 8 | 1 | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 246mW | DUAL | GULL WING | 260 | 100mA | 40 | MMUN22**L | 3 | - | - | 100mA | 50V | NPN | Single | 246mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 8 @ 5mA 10V | 500nA | 250mV @ 5mA, 10mA | - | 50V | - | - | 2.2 k Ω | 100mA | 2.2 k Ω | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DTC114EET1G ON Semiconductor | 11749 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | Surface Mount | SC-75, SOT-416 | YES | 3 | - | 50V | 250mV | 35 | 1 | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | - | 50V | 200mW | DUAL | GULL WING | 260 | 70mA | 40 | DTC114 | 3 | - | 300mV | 100mA | 50V | NPN | Single | - | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 35 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10 k Ω | 100mA | 10 k Ω | 750μm | 1.6mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUN5214T1G ON Semiconductor | 7799 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | 50V | - | 80 | 1 | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | BUILT-IN BIAS RESISTOR RATIO IS 4.7 | - | 50V | 202mW | DUAL | GULL WING | 260 | 100mA | 40 | MUN52**T | 3 | - | - | 100mA | 50V | NPN | Single | 202mW | SWITCHING | Halogen Free | NPN - Pre-Biased | 50V | 100mA | 80 @ 5mA 10V | 500nA | 250mV @ 300μA, 10mA | - | 50V | - | - | 10 k Ω | 100mA | 47 k Ω | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |