- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- FET Feature
- FET Type
- Factory Lead Time
- Mounting Type
- Package / Case
- Continuous Drain Current (ID)
- FET Technology
- Gate to Source Voltage (Vgs)
Attribute column
Manufacturer
ON Semiconductor Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Manufacturer Package Identifier | Current - Continuous Drain (Id) @ 25℃ | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Configuration | Number of Channels | Voltage | Element Configuration | Current | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | Power - Max | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | Dual Supply Voltage | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Max Junction Temperature (Tj) | FET Feature | Nominal Vgs | Feedback Cap-Max (Crss) | Turn On Time-Max (ton) | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTJD4152PT2G ON Semiconductor | 120000 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | - | - | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 272mW | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G6 | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE AND RESISTOR | - | - | - | - | ENHANCEMENT MODE | - | - | - | 272mW | 2 P-Channel (Dual) | SWITCHING | 260m Ω @ 880mA, 4.5V | 1.2V @ 250μA | 155pF @ 20V | 2.2nC @ 4.5V | - | 20V | - | - | 880mA | - | - | 0.88A | 0.26Ohm | - | - | - | 20V | - | METAL-OXIDE SEMICONDUCTOR | - | Standard | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDD8424H ON Semiconductor | 1938 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | 260.37mg | SILICON | - | 9A 6.5A | 2 | 20 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | 24MOhm | Tin (Sn) | - | - | - | - | 3.1W | SINGLE | GULL WING | - | - | - | FDD8424 | - | R-PSSO-G4 | - | 2 | - | - | - | ENHANCEMENT MODE | 3.1W | DRAIN | 7 ns | 1.3W | N and P-Channel | SWITCHING | 24m Ω @ 9A, 10V | 3V @ 250μA | 1000pF @ 20V | 20nC @ 10V | 3ns | - | N-CHANNEL AND P-CHANNEL | 3 ns | 9A | 1.7V | 20V | 9A | - | 40V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | - | - | - | - | 2.517mm | 6.73mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS4559 ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 187mg | SILICON | - | 4.5A 3.5A | 2 | 19 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2002 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 55MOhm | - | - | - | - | - | 2W | - | GULL WING | - | 4.5A | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 2W | - | - | 1W | N and P-Channel | SWITCHING | 55m Ω @ 4.5A, 10V | 3V @ 250μA | 650pF @ 25V | 18nC @ 10V | 10ns | - | N-CHANNEL AND P-CHANNEL | 12 ns | 4.5A | 2.2V | 20V | - | - | 60V | - | 60V | - | 90 mJ | METAL-OXIDE SEMICONDUCTOR | 175°C | Logic Level Gate | 2.2 V | - | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NTMD6N02R2G ON Semiconductor | 13805 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | SILICON | - | 3.92A | 2 | 45 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35MOhm | - | - | - | LOGIC LEVEL COMPATIBLE | 20V | 2W | - | GULL WING | 260 | 6A | 40 | NTMD6N02 | 8 | - | - | - | - | Dual | - | ENHANCEMENT MODE | 2W | - | 12 ns | 730mW | 2 N-Channel (Dual) | SWITCHING | 35m Ω @ 6A, 4.5V | 1.2V @ 250μA | 1100pF @ 16V | 20nC @ 4.5V | 50ns | - | - | 80 ns | 6.5A | - | 12V | - | - | 20V | 30A | - | - | 360 mJ | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | 900 mV | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NDC7002N ON Semiconductor | 239 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | - | 2 | 11 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 2Ohm | - | - | - | - | 50V | 700mW | - | GULL WING | - | 350mA | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 960mW | - | 6 ns | - | 2 N-Channel (Dual) | SWITCHING | 2 Ω @ 510mA, 10V | 2.5V @ 250μA | 20pF @ 25V | 1nC @ 10V | 6ns | - | - | 6 ns | 510mA | 1.9V | 20V | 0.51A | - | 50V | - | 50V | - | - | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | 1.9 V | - | - | - | 900μm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDC3601N ON Semiconductor | 20790 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | - | 2 | 11 ns | -55°C~150°C TJ | Tape & Reel (TR) | - | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 500MOhm | Tin (Sn) | - | - | - | 100V | 960mW | - | GULL WING | - | 1A | - | - | - | - | - | - | - | Dual | - | ENHANCEMENT MODE | 960mW | - | 8 ns | 700mW | 2 N-Channel (Dual) | SWITCHING | 500m Ω @ 1A, 10V | 4V @ 250μA | 153pF @ 50V | 5nC @ 10V | 4ns | - | - | 4 ns | 1A | 2.6V | 20V | 1A | - | 100V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | Standard | - | - | - | - | 1mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDG6301N ON Semiconductor | 29400 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | SILICON | - | - | 2 | 4 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 4Ohm | - | - | - | LOGIC LEVEL COMPATIBLE | 25V | 300mW | - | GULL WING | - | 220mA | - | - | - | - | - | - | - | Dual | - | ENHANCEMENT MODE | 300mW | - | 5 ns | - | 2 N-Channel (Dual) | SWITCHING | 4 Ω @ 220mA, 4.5V | 1.5V @ 250μA | 9.5pF @ 10V | 0.4nC @ 4.5V | 4.5ns | - | - | 4.5 ns | 220mA | 850mV | 8V | - | - | 25V | - | 25V | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | - | - | - | - | 1.1mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NDC7001C ON Semiconductor | 557697 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | 510mA 340mA | 2 | 8 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 2Ohm | - | - | - | - | - | 700mW | - | GULL WING | - | 350mA | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 960mW | - | 2.8 ns | - | N and P-Channel | SWITCHING | 2 Ω @ 510mA, 10V | 2.5V @ 250μA | 20pF @ 25V | 1.5nC @ 10V | 10ns | - | N-CHANNEL AND P-CHANNEL | 10 ns | 510mA | 2.1V | 20V | 0.51A | - | 60V | - | 60V | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | 2.1 V | - | - | 60V | 900μm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS4935BZ ON Semiconductor | 8085 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 187mg | SILICON | - | 6.9A | 2 | 68 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 22MOhm | Tin (Sn) | - | - | ESD PROTECTION | -30V | 1.6W | - | GULL WING | - | -6.9A | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 1.6W | - | 12 ns | 900mW | 2 P-Channel (Dual) | SWITCHING | 22m Ω @ 6.9A, 10V | 3V @ 250μA | 1360pF @ 15V | 40nC @ 10V | 13ns | 30V | - | 13 ns | -6.9A | -1.9V | 25V | - | - | -30V | - | -30V | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | 1.9 V | - | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDC6303N ON Semiconductor | 60000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | - | 2 | 17 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 450mOhm | Tin (Sn) | - | - | LOGIC LEVEL COMPATIBLE | 25V | 900mW | - | GULL WING | - | 680mA | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 900mW | - | 3 ns | 700mW | 2 N-Channel (Dual) | SWITCHING | 450m Ω @ 500mA, 4.5V | 1.5V @ 250μA | 50pF @ 10V | 2.3nC @ 4.5V | 8.5ns | - | - | 13 ns | 680mA | 800mV | 8V | - | - | 25V | - | 25V | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | 800 mV | - | - | - | 1.1mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDC6301N ON Semiconductor | 7207 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | - | 2 | 4 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 4Ohm | - | - | - | LOGIC LEVEL COMPATIBLE | 25V | 900mW | - | GULL WING | - | 220mA | - | - | - | - | - | - | - | Dual | - | ENHANCEMENT MODE | 900mW | - | 5 ns | 700mW | 2 N-Channel (Dual) | SWITCHING | 4 Ω @ 400mA, 4.5V | 1.5V @ 250μA | 9.5pF @ 10V | 0.7nC @ 4.5V | 4.5ns | - | - | 4.5 ns | 220mA | 850mV | 8V | - | - | 25V | - | 25V | - | - | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | 850 mV | - | - | - | 1mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS8958A ON Semiconductor | 4500 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 7A 5A | 2 | 14 ns | - | Tape & Reel (TR) | 2007 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | 28mOhm | - | 150°C | -55°C | - | - | 2W | DUAL | GULL WING | - | 7A | - | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | 2W | - | - | 900mW | N and P-Channel | SWITCHING | 28m Ω @ 7A, 10V | 3V @ 250μA | 575pF @ 15V | 16nC @ 10V | 13ns | - | N-CHANNEL AND P-CHANNEL | 9 ns | 7A | 1.9V | 20V | 7A | - | 30V | - | 30V | - | 54 mJ | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | 1.9 V | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDC6333C ON Semiconductor | 203 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | 2.5A 2A | 2 | 11 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 95MOhm | - | - | - | - | - | 960mW | - | GULL WING | - | 2.5A | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 960mW | - | 4.5 ns | 700mW | N and P-Channel | SWITCHING | 95m Ω @ 2.5A, 10V | 3V @ 250μA | 282pF @ 15V | 6.6nC @ 10V | 13ns | 30V | N-CHANNEL AND P-CHANNEL | 13 ns | 2.5A | 1.8V | 25V | - | - | -30V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | 1.8 V | - | - | - | 1mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS4935A ON Semiconductor | 2297 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | - | - | 2 | 48 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2002 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 23MOhm | - | - | - | - | -30V | 900mW | - | GULL WING | - | -7A | - | - | - | - | - | - | 30V | Dual | 7A | ENHANCEMENT MODE | 1.6W | - | 13 ns | - | 2 P-Channel (Dual) | SWITCHING | 23m Ω @ 7A, 10V | 3V @ 250μA | 1233pF @ 15V | 21nC @ 5V | 10ns | - | - | 25 ns | 7A | -1.6V | 20V | - | - | -30V | - | -30V | - | - | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | -1.6 V | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDG8850NZ ON Semiconductor | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | SILICON | - | - | 2 | 9 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 400mOhm | - | - | - | - | - | 360mW | - | GULL WING | - | - | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 360mW | - | 4 ns | 300mW | 2 N-Channel (Dual) | SWITCHING | 400m Ω @ 750mA, 4.5V | 1.5V @ 250μA | 120pF @ 10V | 1.44nC @ 4.5V | 1ns | - | - | 1 ns | 750mA | 1V | 12V | 0.75A | - | 30V | - | 30V | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | - | - | - | - | 1.1mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS6898A ON Semiconductor | 4285 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 187mg | SILICON | - | - | 2 | 34 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 14MOhm | - | - | - | - | 20V | 2W | - | GULL WING | - | 9.4A | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 2W | - | 10 ns | 900mW | 2 N-Channel (Dual) | SWITCHING | 14m Ω @ 9.4A, 4.5V | 1.5V @ 250μA | 1821pF @ 10V | 23nC @ 4.5V | 15ns | - | - | 16 ns | 9.4A | 500mV | 12V | - | - | 20V | - | 20V | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | 1 V | - | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS8984 ON Semiconductor | 12 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 187mg | SILICON | - | - | 2 | 42 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2001 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 23MOhm | - | - | - | - | 30V | 1.6W | - | GULL WING | - | 7A | - | - | - | - | - | - | - | Dual | - | ENHANCEMENT MODE | 1.6W | - | 5 ns | - | 2 N-Channel (Dual) | SWITCHING | 23m Ω @ 7A, 10V | 2.5V @ 250μA | 635pF @ 15V | 13nC @ 10V | 9ns | - | - | 9 ns | 7mA | 1.7V | 20V | 7A | - | 30V | 30A | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | 1.7 V | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDMQ86530L ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 12-WDFN Exposed Pad | - | 12 | 242.3mg | SILICON | 511CR | - | 4 | 22 ns | -55°C~150°C TJ | Digi-Reel® | 2010 | GreenBridge™ PowerTrench® | e4 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 1.9W | DUAL | - | - | - | - | - | - | - | COMPLEX | - | - | - | - | ENHANCEMENT MODE | 1.9W | DRAIN SOURCE | 8.8 ns | - | 4 N-Channel (H-Bridge) | SWITCHING | 17.5m Ω @ 8A, 10V | 3V @ 250μA | 2295pF @ 30V | 33nC @ 10V | 3.8ns | 60V | - | 2.8 ns | 8A | 1.8V | 20V | 8A | 0.0175Ohm | 60V | 50A | - | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | - | 15 pF | 28ns | - | 800μm | 5mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NDS9948 ON Semiconductor | 42 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 187mg | SILICON | - | - | 2 | 16 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2002 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | -60V | 2W | - | GULL WING | - | -2.3A | - | - | - | - | - | - | - | Dual | - | ENHANCEMENT MODE | 2W | - | 6 ns | 900mW | 2 P-Channel (Dual) | SWITCHING | 250m Ω @ 2.3A, 10V | 3V @ 250μA | 394pF @ 30V | 13nC @ 10V | 9ns | 60V | - | 3 ns | 2.3A | -1.5V | 20V | - | - | -60V | 10A | - | - | 15 mJ | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | -1.5 V | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDY3000NZ ON Semiconductor | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | 32mg | SILICON | - | - | 2 | 8 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 700MOhm | Tin (Sn) | - | - | ESD PROTECTION | - | 625mW | - | FLAT | - | - | - | - | - | - | - | 2 | - | Dual | - | ENHANCEMENT MODE | 625mW | - | 6 ns | 446mW | 2 N-Channel (Dual) | SWITCHING | 700m Ω @ 600mA, 4.5V | 1.3V @ 250μA | 60pF @ 10V | 1.1nC @ 4.5V | 8ns | - | - | 8 ns | 600mA | 1V | 12V | - | - | 20V | - | 20V | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | 1 V | - | - | - | 700μm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free |