- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Power Dissipation (Max)
- Continuous Drain Current (ID)
- Current - Continuous Drain (Id) @ 25℃
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Operating Temperature
- Part Status
Attribute column
Manufacturer
ON Semiconductor Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Halogen Free | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | Dual Supply Voltage | Input Capacitance | Avalanche Energy Rating (Eas) | Max Junction Temperature (Tj) | Drain to Source Resistance | Rds On Max | Nominal Vgs | Feedback Cap-Max (Crss) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N7002LT1G ON Semiconductor | 85906 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 115mA Tc | 5V 10V | 1 | 225mW Ta | 40 ns | -55°C~150°C TJ | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 7.5Ohm | - | - | - | - | 60V | DUAL | GULL WING | - | 115mA | - | - | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 225mW | - | 20 ns | N-Channel | SWITCHING | 7.5 Ω @ 500mA, 10V | 2.5V @ 250μA | Halogen Free | 50pF @ 25V | - | - | - | ±20V | - | 115mA | 1V | - | 20V | - | 60V | - | - | - | - | 150°C | - | - | 2.5 V | 5 pF | 1.11mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NTA4153NT1G ON Semiconductor | 382200 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SC-75, SOT-416 | YES | 3 | - | - | SILICON | 915mA Ta | 1.5V 4.5V | 1 | 300mW Tj | 25 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 127mOhm | Tin (Sn) | - | - | - | 20V | DUAL | GULL WING | - | 915mA | - | - | 3 | - | - | - | Single | ENHANCEMENT MODE | 300mW | - | 3.7 ns | N-Channel | SWITCHING | 230m Ω @ 600mA, 4.5V | 1.1V @ 250μA | - | 110pF @ 16V | 1.82nC @ 4.5V | 4.4ns | - | ±6V | 4.4 ns | 915mA | 760mV | - | 6V | - | 20V | - | - | - | - | - | - | - | 760 mV | - | 800μm | 800μm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDB24AN06LA0 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | TO-263AB | - | - | 7.8A Ta 40A Tc | 5V 10V | - | 75W Tc | 28 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | PowerTrench® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 175°C | -55°C | - | 60V | - | - | - | 36A | - | - | - | - | - | - | Single | - | 75W | - | - | N-Channel | - | 19mOhm @ 40A, 10V | 3V @ 250μA | - | 1850pF @ 25V | 21nC @ 5V | 101ns | 60V | ±20V | 49 ns | 40A | - | - | 20V | - | 60V | - | - | 1.85nF | - | - | 20mOhm | 19 mΩ | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FDI2532 ON Semiconductor | 68456 | - | Datasheet | - | - | - | - | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | - | I2PAK (TO-262) | - | - | 8A Ta 79A Tc | 6V 10V | - | 310W Tc | - | -55°C~175°C TJ | Tube | 2002 | PowerTrench® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 16mOhm @ 33A, 10V | 4V @ 250μA | - | 5870pF @ 25V | 107nC @ 10V | - | 150V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDD16AN08A0-F085 ON Semiconductor | 4000 | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | 260.37mg | SILICON | 9A Ta 50A Tc | 6V 10V | 1 | 135W Tc | 32 ns | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, UltraFET™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | - | GULL WING | - | - | - | - | - | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 135W | DRAIN | 8 ns | N-Channel | SWITCHING | 16m Ω @ 50A, 10V | 4V @ 250μA | - | 1874pF @ 25V | 47nC @ 10V | 54ns | - | ±20V | 22 ns | 50A | - | TO-252AA | 20V | 9A | 75V | - | - | - | 95 mJ | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BSS138K ON Semiconductor | 4062 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 30mg | - | 220mA Ta | 1.8V 2.5V | 1 | 350mW Ta | 60 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.6Ohm | - | 150°C | -55°C | - | - | - | - | - | - | - | BSS138 | - | - | - | - | Single | - | 350mW | - | 5 ns | N-Channel | - | 1.6Ohm @ 50mA, 5V | 1.2V @ 250μA | - | 58pF @ 25V | 2.4nC @ 10V | 5ns | 50V | ±12V | 35 ns | 220mA | 600mV | - | 12V | - | 50V | - | - | 58pF | - | - | 1.6Ohm | 1.6 Ω | 600 mV | - | 930μm | 2.92mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSS138LT1G ON Semiconductor | 135455 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 200mA Ta | 5V | 1 | 225mW Ta | 20 ns | -55°C~150°C TJ | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 3.5Ohm | - | - | - | - | 50V | DUAL | GULL WING | 260 | 200mA | 40 | - | 3 | - | - | - | Single | ENHANCEMENT MODE | 225mW | - | 20 ns | N-Channel | SWITCHING | 3.5 Ω @ 200mA, 5V | 1.5V @ 1mA | Halogen Free | 50pF @ 25V | - | - | - | ±20V | - | 200mA | 1.5V | - | 20V | 0.2A | 50V | - | - | - | - | - | - | - | 1.5 V | 5 pF | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSS138L ON Semiconductor | 3 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 30mg | SILICON | 200mA Ta | 2.75V 5V | 1 | 350mW Ta | 20 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | - | 40 | - | 3 | - | Not Qualified | 1 | Single | ENHANCEMENT MODE | 225mW | - | 20 ns | N-Channel | SWITCHING | 3.5 Ω @ 200mA, 5V | 1.5V @ 1mA | - | 50pF @ 25V | 2.4nC @ 10V | 1.8ns | - | ±20V | 5.1 ns | 200mA | 1.25V | - | 20V | 0.2A | 50V | - | - | - | - | 150°C | - | - | - | 5 pF | 1.11mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NVR5198NLT1G ON Semiconductor | 30130 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | 1.7A Ta | 4.5V 10V | - | 900mW Ta | 13 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 1 | Single | - | 1.5W | - | 5 ns | N-Channel | - | 155m Ω @ 1A, 10V | 2.5V @ 250μA | Halogen Free | 182pF @ 25V | 5.1nC @ 10V | 7ns | - | ±20V | 2 ns | 2.2A | 2.5V | - | 20V | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NDS0605 ON Semiconductor | 9908 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 30mg | SILICON | 180mA Ta | 4.5V 10V | 1 | 360mW Ta | 20 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 5Ohm | - | - | - | - | -60V | DUAL | GULL WING | - | -180mA | - | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 360mW | - | 5 ns | P-Channel | SWITCHING | 5 Ω @ 500mA, 10V | 3V @ 250μA | - | 79pF @ 25V | 2.5nC @ 10V | 6.3ns | 60V | ±20V | 6.3 ns | 180mA | -1.7V | - | 20V | - | -60V | - | -60V | - | - | 150°C | - | - | -1.7 V | 5 pF | 1.2mm | 2.92mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSS123LT1G ON Semiconductor | 664085 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | 170mA Ta | 10V | 1 | 225mW Ta | 40 ns | -55°C~150°C TJ | Cut Tape (CT) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 6Ohm | - | - | - | - | 100V | DUAL | GULL WING | 260 | 170mA | 40 | - | 3 | - | - | - | Single | ENHANCEMENT MODE | 225mW | - | 20 ns | N-Channel | SWITCHING | 6 Ω @ 100mA, 10V | 2.6V @ 1mA | - | 20pF @ 25V | - | - | - | ±20V | - | 170mA | 800mV | - | 20V | - | 100V | - | - | - | - | - | - | - | 20 V | - | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDB33N25TM ON Semiconductor | 30372 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 19 hours ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | 1.31247g | SILICON | 33A Tc | 10V | 1 | 235W Tc | 75 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | UniFET™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 94MOhm | - | - | - | FAST SWITCHING, AVALANCHE RATED | - | - | GULL WING | - | - | - | - | - | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 235W | DRAIN | 35 ns | N-Channel | SWITCHING | 94m Ω @ 16.5A, 10V | 5V @ 250μA | - | 2135pF @ 25V | 48nC @ 10V | 230ns | - | ±30V | 120 ns | 33A | 3V | - | 30V | - | 250V | - | - | - | - | - | - | - | 3 V | - | 4.83mm | 10.67mm | 11.33mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSS84LT1G ON Semiconductor | 86454 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 130mA Ta | 5V | 1 | 225mW Ta | 16 ns | -55°C~150°C TJ | Cut Tape (CT) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 10Ohm | - | - | - | - | -50V | DUAL | GULL WING | 260 | -130mA | 10 | - | 3 | - | - | - | Single | ENHANCEMENT MODE | 225mW | - | 3.6 ns | P-Channel | SWITCHING | 10 Ω @ 100mA, 5V | 2V @ 250μA | Halogen Free | 30pF @ 5V | - | 1ns | - | ±20V | 1 ns | 130mA | -2V | - | 20V | - | 50V | - | - | - | - | - | - | - | 2 V | - | 1.016mm | 3.0226mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS4465 ON Semiconductor | 200 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 130mg | SILICON | 13.5A Ta | 1.8V 4.5V | 1 | 2.5W Ta | 300 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2003 | PowerTrench® | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 8.5MOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | -20V | DUAL | GULL WING | - | -13.5A | - | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 2.5W | - | 20 ns | P-Channel | SWITCHING | 8.5m Ω @ 13.5A, 4.5V | 1.5V @ 250μA | - | 8237pF @ 10V | 120nC @ 4.5V | 24ns | 20V | ±8V | 140 ns | 13.5A | -600mV | - | 8V | - | -20V | 50A | -20V | - | - | 175°C | - | - | -600 mV | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS6681Z ON Semiconductor | 17236 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 130mg | SILICON | 20A Ta | 4.5V 10V | 1 | 2.5W Ta | 660 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | PowerTrench® | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 4.6MOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | -30V | DUAL | GULL WING | - | -20A | - | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 2.5W | - | 20 ns | P-Channel | SWITCHING | 4.6m Ω @ 20A, 10V | 3V @ 250μA | - | 7540pF @ 15V | 260nC @ 10V | 9ns | - | ±25V | 380 ns | -20A | -1.8V | - | 25V | - | -30V | - | 30V | - | - | 150°C | - | - | 1.8 V | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NDS355AN ON Semiconductor | 60364 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 30mg | SILICON | 1.7A Ta | 4.5V 10V | 1 | 500mW Ta | 13 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | 85mOhm | - | - | - | - | 30V | DUAL | GULL WING | NOT SPECIFIED | 1.7A | NOT SPECIFIED | - | - | - | Not Qualified | 1 | Single | ENHANCEMENT MODE | 500mW | - | 10 ns | N-Channel | SWITCHING | 85m Ω @ 1.9A, 10V | 2V @ 250μA | - | 195pF @ 15V | 5nC @ 5V | 32ns | - | ±20V | 32 ns | 1.7A | - | - | 20V | - | 30V | - | 30V | - | - | 150°C | - | - | 1.6 V | - | 1.22mm | 2.92mm | 3.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NDT2955 ON Semiconductor | 32932 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 250.2mg | SILICON | 2.5A Ta | 4.5V 10V | 1 | 3W Ta | 19 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | 300MOhm | - | - | - | - | -60V | DUAL | GULL WING | - | -2.5A | - | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 3W | DRAIN | 12 ns | P-Channel | SWITCHING | 300m Ω @ 2.5A, 10V | 4V @ 250μA | - | 601pF @ 30V | 15nC @ 10V | 10ns | - | ±20V | 6 ns | 2.5A | 2.6V | - | 20V | - | -60V | - | 60V | - | - | 150°C | - | - | -2.6 V | - | 1.8mm | 6.5mm | 3.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS4435BZ ON Semiconductor | 4590 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 130mg | SILICON | 8.8A Ta | 4.5V 10V | 1 | 2.5W Ta | 30 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 20MOhm | - | - | - | - | -30V | DUAL | GULL WING | - | -8.8A | - | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 2.5W | - | 10 ns | P-Channel | SWITCHING | 20m Ω @ 8.8A, 10V | 3V @ 250μA | - | 1845pF @ 15V | 40nC @ 10V | 13ns | 30V | ±25V | 38 ns | -8.8A | -2.1V | - | 25V | - | -30V | - | - | - | - | 150°C | - | - | -2.1 V | 345 pF | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDN338P ON Semiconductor | 14980 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 30mg | SILICON | 1.6A Ta | 2.5V 4.5V | 1 | 500mW Ta | 16 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2001 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 115mOhm | - | - | - | LOGIC LEVEL COMPATIBLE | -20V | DUAL | GULL WING | - | -1.6A | - | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 500mW | - | 10 ns | P-Channel | SWITCHING | 115m Ω @ 1.6A, 4.5V | 1.5V @ 250μA | - | 451pF @ 10V | 6.2nC @ 4.5V | 11ns | 20V | ±8V | 11 ns | 1.6A | -800mV | - | 8V | - | -20V | - | - | - | - | 150°C | - | - | -800 mV | - | 1.22mm | - | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDB3632 ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | 1.31247g | SILICON | 12A Ta 80A Tc | 6V 10V | 1 | 310W Tc | 96 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2013 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 9MOhm | - | - | - | - | 100V | - | GULL WING | - | 44A | - | - | - | R-PSSO-G2 | - | 1 | Single | ENHANCEMENT MODE | 310W | DRAIN | 30 ns | N-Channel | SWITCHING | 9m Ω @ 80A, 10V | 4V @ 250μA | - | 6000pF @ 25V | 110nC @ 10V | 39ns | - | ±20V | 46 ns | 80A | 4V | - | 20V | - | 100V | - | 100V | - | - | 175°C | - | - | 4 V | - | 5.08mm | 10.67mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free |