- Gate Charge
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Vce(on) (Max) @ Vge, Ic
- Packaging
- Pbfree Code
- Collector Emitter Voltage (VCEO)
Attribute column
Manufacturer
ON Semiconductor Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Number of Elements | Test Conditions | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Rise Time-Max | Polarity | Element Configuration | Power Dissipation | Case Connection | Input Type | Turn On Delay Time | Power - Max | Transistor Application | Rise Time | Polarity/Channel Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Reverse Recovery Time | JEDEC-95 Code | Voltage - Collector Emitter Breakdown (Max) | Max Breakdown Voltage | Turn On Time | Vce(on) (Max) @ Vge, Ic | Max Junction Temperature (Tj) | Continuous Collector Current | Turn Off Time-Nom (toff) | IGBT Type | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Gate-Emitter Voltage-Max | Gate-Emitter Thr Voltage-Max | Fall Time-Max (tf) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FGA60N65SMD ON Semiconductor | 267 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | TO-3P-3, SC-65-3 | 3 | 6.401g | SILICON | 650V | 1.9V | 1 | 400V, 60A, 3 Ω, 15V | 104 ns | -55°C~175°C TJ | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | - | 600W | - | - | - | - | - | - | 70ns | - | Single | - | - | Standard | 18 ns | 600W | POWER CONTROL | - | N-CHANNEL | 650V | 120A | 47 ns | - | - | - | - | 2.5V @ 15V, 60A | - | - | - | Field Stop | 189nC | 180A | 18ns/104ns | 1.54mJ (on), 450μJ (off) | 20V | 6V | 68ns | 20.1mm | 15.8mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FGL40N120ANDTU ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Through Hole | Through Hole | TO-264-3, TO-264AA | 3 | 6.756g | SILICON | 1.2kV | 3.15V | 1 | 600V, 40A, 5 Ω, 15V | 110 ns | -55°C~150°C TJ | Tube | 2008 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.29.00.95 | 1.2kV | 500W | - | - | 64A | - | - | - | - | - | Single | 500W | - | Standard | 15 ns | - | POWER CONTROL | 20ns | N-CHANNEL | 1.2kV | 64A | 112 ns | - | 1200V | - | 45 ns | 3.2V @ 15V, 40A | 150°C | 64A | 165 ns | NPT | 220nC | 160A | 15ns/110ns | 2.3mJ (on), 1.1mJ (off) | - | - | - | 29mm | 20mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FGH40T120SMD-F155 ON Semiconductor | 4500 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | - | 1.2kV | 1.8V | - | 600V, 40A, 10 Ω, 15V | 475 ns | -55°C~175°C TJ | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 555W | - | - | - | - | - | - | - | - | Single | 555W | - | Standard | 40 ns | - | - | - | N-CHANNEL | 1.2kV | 80A | 65 ns | - | 1200V | - | - | 2.4V @ 15V, 40A | 175°C | 80A | - | Trench Field Stop | 370nC | 160A | 40ns/475ns | 2.7mJ (on), 1.1mJ (off) | 25V | 7.5V | - | 24.75mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HGTG11N120CND ON Semiconductor | 300 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 1.2kV | 2.1V | 1 | 960V, 11A, 10 Ω, 15V | 180 ns | -55°C~150°C TJ | Tube | 2016 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | 1.2kV | 298W | - | - | 43A | - | - | - | - | NPN | Single | 298W | - | Standard | 23 ns | - | MOTOR CONTROL | - | - | 1.2kV | 43A | 70 ns | - | 1200V | - | 33 ns | 2.4V @ 15V, 11A | - | - | 570 ns | NPT | 100nC | 80A | 23ns/180ns | 950μJ (on), 1.3mJ (off) | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FGH60N60SMD ON Semiconductor | 20 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 600V | 1.9V | 1 | 400V, 60A, 3 Ω, 15V | 146 ns | -55°C~175°C TJ | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | LOW CONDUCTION LOSS | 8541.29.00.95 | - | 600W | - | - | - | - | FGH60N60 | - | 70ns | - | Single | - | COLLECTOR | Standard | 27 ns | 600W | POWER CONTROL | - | N-CHANNEL | 600V | 120A | 39 ns | TO-247AB | - | - | 59 ns | 2.5V @ 15V, 60A | - | - | 163 ns | Field Stop | 189nC | 180A | 18ns/104ns | 1.26mJ (on), 450μJ (off) | 20V | 6V | 68ns | 20.6mm | 15.6mm | 4.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HGT1S10N120BNST ON Semiconductor | 13 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | 1.31247g | SILICON | 1.2kV | 2.7V | 1 | 960V, 10A, 10 Ω, 15V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | 1.2kV | 298W | GULL WING | - | 35A | - | HGT1S10N120 | R-PSSO-G2 | 15ns | - | Single | 298W | COLLECTOR | Standard | - | - | MOTOR CONTROL | - | N-CHANNEL | 1.2kV | 35A | - | - | 1200V | 1.2kV | 32 ns | 2.7V @ 15V, 10A | - | 55A | 330 ns | NPT | 100nC | 80A | 23ns/165ns | 320μJ (on), 800μJ (off) | 20V | - | 200ns | 4.83mm | 10.67mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HGTG30N60A4D ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 600V | 1.8V | 1 | 390V, 30A, 3 Ω, 15V | 150 ns | -55°C~150°C TJ | Tube | 2016 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | LOW CONDUCTION LOSS | 8541.29.00.95 | 600V | 463W | - | - | 30A | - | HGTG30N60 | - | - | - | Single | 463W | COLLECTOR | Standard | 25 ns | - | POWER CONTROL | 12s | N-CHANNEL | 600V | 75A | 55ns | - | - | - | 35 ns | 2.6V @ 15V, 30A | - | - | 238 ns | - | 225nC | 240A | 25ns/150ns | 280μJ (on), 240μJ (off) | - | - | - | 20.82mm | 15.87mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FGH40N60UFDTU ON Semiconductor | 1278 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 600V | 600V | 1 | 400V, 40A, 10 Ω, 15V | 112 ns | -55°C~150°C TJ | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | - | 290W | - | - | - | - | FGH40N60 | - | - | - | Single | - | COLLECTOR | Standard | 24 ns | 290W | POWER CONTROL | - | N-CHANNEL | 600V | 80A | 45 ns | TO-247AB | - | - | 110 ns | 2.4V @ 15V, 40A | - | - | 190 ns | Field Stop | 120nC | 120A | 24ns/112ns | 1.19mJ (on), 460μJ (off) | 20V | 6.5V | 100ns | 20.6mm | 15.6mm | 4.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FGH40N60SMD ON Semiconductor | 30 | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 600V | 2.1V | 1 | 400V, 40A, 6 Ω, 15V | - | -55°C~175°C TJ | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | - | 349W | - | - | - | - | FGH40N60 | - | 28ns | - | Single | - | COLLECTOR | Standard | - | 349W | POWER CONTROL | - | N-CHANNEL | 600V | 80A | 36 ns | TO-247AB | - | - | 37 ns | 2.5V @ 15V, 40A | - | - | 132 ns | Field Stop | 119nC | 120A | 12ns/92ns | 870μJ (on), 260μJ (off) | 20V | 6V | 17ns | 20.6mm | 15.6mm | 4.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HGTG5N120BND ON Semiconductor | 450 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 1.2kV | 2.45V | 1 | 960V, 5A, 25 Ω, 15V | - | -55°C~150°C TJ | Tube | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | LOW CONDUCTION LOSS | 8541.29.00.95 | 1.2kV | 167W | - | - | 21A | - | - | - | - | - | Single | 167W | COLLECTOR | Standard | - | - | MOTOR CONTROL | - | N-CHANNEL | 1.2kV | 21A | 65 ns | - | 1200V | 600V | 35 ns | 2.7V @ 15V, 5A | - | 21A | 357 ns | NPT | 53nC | 40A | 22ns/160ns | 450μJ (on), 390μJ (off) | - | - | - | 20.82mm | 15.87mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FGA25N120ANTDTU-F109 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | TO-3P-3, SC-65-3 | 3 | 6.401g | - | 1.2kV | - | - | 600V, 25A, 10 Ω, 15V | - | -55°C~150°C TJ | Tube | 2004 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 312W | - | - | - | - | FGA25N120A | - | 90ns | - | Single | - | - | Standard | - | 312W | - | - | N-CHANNEL | 1.2kV | 50A | 350 ns | - | 1200V | - | - | 2.65V @ 15V, 50A | - | - | - | NPT and Trench | 200nC | 90A | 50ns/190ns | 4.1mJ (on), 960μJ (off) | 20V | 7.5V | 180ns | 18.9mm | 15.8mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() HGTG20N60B3D ON Semiconductor | 76 |
| Datasheet | - | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 600V | 1.8V | 1 | - | 220 ns | -40°C~150°C TJ | Tube | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | 600V | 165W | - | - | 20A | - | HGTG20N60 | - | - | NPN | Single | 165W | COLLECTOR | Standard | 25 ns | - | MOTOR CONTROL | 20ns | - | 600V | 40A | 55ns | - | - | 600V | 45 ns | 2V @ 15V, 20A | - | - | 360 ns | - | 80nC | 160A | - | 475μJ (on), 1.05mJ (off) | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HGTG12N60A4D ON Semiconductor | 4325 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 600V | 2V | 1 | 390V, 12A, 10 Ω, 15V | 96 ns | -55°C~150°C TJ | Tube | 2002 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | LOW CONDUCTION LOSS | 8541.29.00.95 | 600V | 167W | - | - | 54A | - | HGTG12N60 | - | - | - | Single | 167W | COLLECTOR | Standard | 17 ns | - | POWER CONTROL | 16ns | N-CHANNEL | 600V | 54A | 30 ns | - | - | - | 33 ns | 2.7V @ 15V, 12A | - | 60A | 180 ns | - | 78nC | 96A | 17ns/96ns | 55μJ (on), 50μJ (off) | - | - | - | 20.82mm | 15.87mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FGA25N120ANTDTU ON Semiconductor | In Stock |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | TO-3P-3, SC-65-3 | 3 | 6.40101g | - | 1.2kV | 2.65V | - | 600V, 25A, 10 Ω, 15V | 190 ns | -55°C~150°C TJ | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 8541.29.00.95 | 1.2kV | 312W | - | - | 50A | - | FGA25N120A | - | - | - | Single | 312mW | - | Standard | 50 ns | - | - | 60ns | N-CHANNEL | 1.2kV | 50A | 350 ns | - | 1200V | - | - | 2.65V @ 15V, 50A | 150°C | 50A | - | NPT and Trench | 200nC | 90A | 50ns/190ns | 4.1mJ (on), 960μJ (off) | 20V | 7.5V | - | 23.8mm | 15.8mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HGTG20N60A4D ON Semiconductor | 300 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 6.39g | SILICON | 600V | 1.8V | 1 | 390V, 20A, 3 Ω, 15V | 73 ns | -55°C~150°C TJ | Tube | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | 600V | 290W | - | - | 70A | - | HGTG20N60 | - | - | - | Single | 290W | COLLECTOR | Standard | 15 ns | - | POWER CONTROL | 12ns | N-CHANNEL | 600V | 70A | 35 ns | - | - | 600V | 28 ns | 2.7V @ 15V, 20A | - | - | 160 ns | - | 142nC | 280A | 15ns/73ns | 105μJ (on), 150μJ (off) | - | - | - | 20.82mm | 15.87mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HGTP5N120BND ON Semiconductor | 12 | - | Datasheet | 6 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 1.8g | SILICON | 1.2kV | 2.45V | 1 | 960V, 5A, 25 Ω, 15V | - | -55°C~150°C TJ | Tube | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | 1.2kV | 167W | - | - | 21A | - | - | - | - | - | Single | 167W | COLLECTOR | Standard | - | - | MOTOR CONTROL | - | N-CHANNEL | 1.2kV | 21A | 65ns | TO-220AB | 1200V | - | 35 ns | 2.7V @ 15V, 5A | - | 21A | 357 ns | NPT | 53nC | 40A | 22ns/160ns | 450μJ (on), 390μJ (off) | - | - | - | 9.4mm | 10.67mm | 4.83mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HGTP10N120BN ON Semiconductor | 50 |
| Datasheet | 44 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 1.8g | SILICON | 1.2kV | 2.45V | 1 | 960V, 10A, 10 Ω, 15V | - | -55°C~150°C TJ | Tube | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW CONDUCTION LOSS | 8541.29.00.95 | 1.2kV | 49.2W | - | - | 35A | - | - | - | - | - | Single | 298W | COLLECTOR | Standard | - | - | MOTOR CONTROL | - | N-CHANNEL | 1.2kV | 35A | - | - | 1200V | 300V | 32 ns | 2.7V @ 15V, 10A | - | 35A | 330 ns | NPT | 100nC | 80A | 23ns/165ns | 320μJ (on), 800μJ (off) | - | - | - | 9.4mm | 10.67mm | 4.83mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FGA40N65SMD ON Semiconductor | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | TO-3P-3, SC-65-3 | 3 | 6.401g | SILICON | 650V | 2.5V | 1 | 400V, 40A, 6 Ω, 15V | 92 ns | -55°C~175°C TJ | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | LOW CONDUCTION LOSS | 8541.29.00.95 | - | 349W | - | - | - | - | - | - | 28ns | - | Single | 349W | - | Standard | 12 ns | - | POWER CONTROL | - | N-CHANNEL | 650V | 80A | 42 ns | - | - | - | - | 2.5V @ 15V, 40A | - | - | - | Field Stop | 119nC | 120A | 12ns/92ns | 820μJ (on), 260μJ (off) | 20V | 6V | 17ns | 20.1mm | 16.2mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HGTD1N120BNS9A ON Semiconductor | 1004 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 260.37mg | SILICON | 1.2kV | 2.5V | 1 | 960V, 1A, 82 Ω, 15V | 67 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | LOW CONDUCTION LOSS, AVALANCHE RATED | 8541.29.00.95 | 1.2kV | 60W | GULL WING | - | 5.3A | - | HGTD1N120 | R-PSSO-G2 | 14ns | - | Single | 60W | COLLECTOR | Standard | 15 ns | - | MOTOR CONTROL | - | N-CHANNEL | 1.2kV | 5.3A | - | TO-252AA | 1200V | 1.2kV | 24 ns | 2.9V @ 15V, 1A | - | - | 333 ns | NPT | 14nC | 6A | 15ns/67ns | 70μJ (on), 90μJ (off) | 20V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NGTB25N120FL2WG ON Semiconductor | 2970 | - | Datasheet | 33 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | - | - | 1.2kV | - | - | 600V, 25A, 10 Ω, 15V | - | -55°C~175°C TJ | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | 385W | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | Single | - | - | Standard | - | 385W | - | - | N-CHANNEL | 2.4V | 50A | 154 ns | - | 1200V | - | - | 2.4V @ 15V, 25A | - | - | - | Field Stop | 178nC | 100A | 87ns/179ns | 1.95mJ (on), 600μJ (off) | 20V | 6.5V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |