- Configuration
- JESD-609 Code
- Lead Free
- Max Operating Temperature
- Min Operating Temperature
- Number of Elements
- Number of Pins
- Peak Reflow Temperature (Cel)
- Pin Count
- Terminal Finish
- Terminal Position
- Trigger Device Type
Attribute column
Manufacturer
ON Semiconductor Transistors - Programmable Unijunction
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Voltage | Power Dissipation | Voltage - Output | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Trigger Device Type | On-State Current-Max | Current - Peak | Current - Valley (Iv) | Current - Gate to Anode Leakage (Igao) | Voltage - Offset (Vt) | Anode to Cathode Voltage-Max | Peak Current-Max | Valley Current-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N6027RLRAG ON Semiconductor | 1000 | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 days ago) | Copper, Silver, Tin | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -50°C | - | 40V | BOTTOM | THROUGH-HOLE | 260 | - | 150mA | 40 | 3 | - | - | SINGLE | - | 300mW | 11V | - | 40V | - | PROGRAMMABLE UJT | 150A | 2μA | 50μA | 10nA | 1.6V | - | - | - | 5.33mm | 5.2mm | 4.19mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2N6027G ON Semiconductor | 121 | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 days ago) | Copper, Silver, Tin | - | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -50°C | - | 40V | BOTTOM | THROUGH-HOLE | 260 | - | 150mA | 40 | 3 | - | - | SINGLE | - | 300mW | 11V | - | 40V | - | PROGRAMMABLE UJT | 150A | 2μA | 50μA | 10nA | 1.6V | - | - | - | 5.33mm | 5.2mm | 4.19mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2N6027RL1G ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 days ago) | Copper, Silver, Tin | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -50°C | EUROPEAN PART NUMBER | - | BOTTOM | - | 260 | - | 150mA | 40 | 3 | - | - | SINGLE | - | - | 11V | - | 40V | - | PROGRAMMABLE UJT | 150A | 2μA | 50μA | 10nA | 1.6V | - | - | - | 5.33mm | 5.2mm | 4.19mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2N6028RLRAG ON Semiconductor | 6500 | - | Datasheet | LAST SHIPMENTS (Last Updated: 6 days ago) | Copper, Silver, Tin | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | 453.59237mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Cut Tape (CT) | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -50°C | - | 40V | BOTTOM | THROUGH-HOLE | 260 | - | 150mA | 40 | 3 | - | - | SINGLE | - | - | 11V | 1.5V | 40V | - | PROGRAMMABLE UJT | 150A | 150nA | 25μA | 10nA | 600mV | - | - | - | 5.33mm | 5.2mm | 4.19mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2N6028RLRPG ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 1 day ago) | - | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Tape & Box (TB) | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -50°C | - | - | BOTTOM | THROUGH-HOLE | 260 | - | - | 40 | 3 | - | - | SINGLE | - | - | 11V | - | 40V | - | PROGRAMMABLE UJT | 150A | 150nA | 25μA | 10nA | 600mV | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2N6028G ON Semiconductor | 12850 | - | Datasheet | LAST SHIPMENTS (Last Updated: 3 days ago) | Copper, Silver, Tin | - | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -50°C | - | 40V | BOTTOM | THROUGH-HOLE | 260 | - | 150mA | 40 | 3 | - | - | SINGLE | - | 300mW | 11V | - | 40V | - | PROGRAMMABLE UJT | 150A | 150nA | 25μA | 10nA | 600mV | - | - | - | 5.33mm | 5.2mm | 4.19mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2N6028RLRP ON Semiconductor | In Stock | - | Datasheet | - | - | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Tape & Box (TB) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 100°C | -50°C | - | - | BOTTOM | THROUGH-HOLE | 240 | not_compliant | - | 30 | 3 | - | Not Qualified | SINGLE | 40V | - | 11V | - | - | - | PROGRAMMABLE UJT | 150A | 150nA | 25μA | 10nA | 600mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2N6027RLRA ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Cut Tape (CT) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 100°C | -50°C | - | 40V | BOTTOM | THROUGH-HOLE | 240 | not_compliant | 50mA | 30 | 3 | - | Not Qualified | SINGLE | - | - | 11V | - | - | - | PROGRAMMABLE UJT | 150A | 2μA | 50μA | 10nA | 1.6V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2N6027 ON Semiconductor | 5000 | - | Datasheet | Obsolete (Last Updated: 2 years ago) | - | - | - | NO | 3 | - | 3 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | OBSOLETE (Last Updated: 2 years ago) | CASE 029 | 2N6027 | Glenair | NOT SPECIFIED | 1 | Retail Package | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Active | TO-92 | - | Active | 30 | 5.61 | Compliant | No | - | - | * | e0 | No | - | - | - | - | TIN LEAD | 100 °C | -50 °C | - | - | BOTTOM | THROUGH-HOLE | 240 | unknown | - | - | 3 | O-PBCY-T3 | COMMERCIAL | SINGLE | - | - | - | - | - | TO-92 | PROGRAMMABLE UJT | - | - | - | - | - | 40 V | 2 µA | 70 µA | - | - | - | - | - | - | Contains Lead | ||
![]() 2N6028 PB FREE ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N489A onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N6028RLRMG ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Copper, Silver, Tin | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Tape & Box (TB) | 2006 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -50°C | - | - | BOTTOM | THROUGH-HOLE | 260 | - | - | 40 | 3 | - | - | SINGLE | - | - | 11V | - | 40V | - | PROGRAMMABLE UJT | 150A | 150nA | 25μA | 10nA | 600mV | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 2N6027RL1 ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 100°C | -50°C | EUROPEAN PART NUMBER | - | BOTTOM | THROUGH-HOLE | 240 | not_compliant | - | 30 | 3 | - | Not Qualified | SINGLE | 40V | - | 11V | - | - | - | PROGRAMMABLE UJT | 150A | 2μA | 50μA | 10nA | 1.6V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2N6028RLRA ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | 3 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | Cut Tape (CT) | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | 100°C | -50°C | - | 40V | BOTTOM | THROUGH-HOLE | 240 | not_compliant | 50mA | 30 | 3 | - | Not Qualified | SINGLE | - | - | 11V | - | - | - | PROGRAMMABLE UJT | 150A | 150nA | 25μA | 10nA | 600mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |