- ECCN Code
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Surface Mount
- Polarity/Channel Type
- Number of Elements
- Configuration
- Power Dissipation-Max (Abs)
- Operating Temperature-Max
- Collector Current-Max (IC)
- DC Current Gain-Min (hFE)
Attribute column
Manufacturer
ON Semiconductor Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact plating | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of pins | Number of Pins | Supplier Device Package | Number of Terminals | Transistor Element Material | Exterior Housing Material | Base Product Number | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Connector | Connector pinout layout | Contacts pitch | Drain Current-Max (ID) | Electrical mounting | Gross weight | hFEMin | Ihs Manufacturer | Kind of connector | Lead Free Status / RoHS Status | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Spatial orientation | Turn Off Delay Time | Type of connector | Voltage Rated | Operating temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Operating Supply Voltage | Rise Time-Max | Polarity | Configuration | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | Transistor Application | Halogen Free | Rise Time | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Max Frequency | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Rated voltage | Drain to Source Resistance | Continuous Collector Current | Nominal Vgs | VCEsat-Max | Feedback Cap-Max (Crss) | Profile | Fall Time-Max (tf) | Saturation Current | Height | Length | Width | Plating thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NUS5530MNR2G ON Semiconductor | 2510 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | 8 | - | - | - | - | - | - | - | -100mV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V PNP 20V P-Channel | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | 150°C | -55°C | General Purpose | - | - | 2A PNP 3.9A P-Channel | 2.5W | - | - | 260 | - | - | 3.9A | 40 | NUS5530MN | 8 | - | - | - | - | 55ns | - | - | Dual | ENHANCEMENT MODE | 635mW | - | - | SWITCHING | Halogen Free | - | - | - | - | NPN, P-Channel | 35V | 2A | -3.9A | - | -35V | 100MHz | - | - | - | 20A | 20V | - | METAL-OXIDE SEMICONDUCTOR | -55V | - | -5V | - | 100 | - | 200Ohm | - | - | 0.3 V | - | - | 70ns | - | 950μm | 3.3mm | 3.3mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() NSTB1005DXV5T1G ON Semiconductor | 12000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Surface Mount | SOT-553 | YES | - | 5 | - | - | - | - | - | - | - | 250mV | - | - | - | - | - | - | 80 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | 357mW | - | FLAT | - | - | - | 100mA | - | NSTB1005DXV5 | 5 | - | - | - | - | - | NPN, PNP | - | Dual | - | - | - | - | SWITCHING | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 0.1A | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CPH5902G-TL-E ON Semiconductor | 16 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | 2011 | - | e6 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 150°C | -55°C | Amplifier | - | - | - | - | - | - | - | - | - | 50mA | - | - | 5 | - | - | - | - | - | NPN | - | Single | - | - | - | - | - | - | - | - | - | - | NPN + FET | - | - | 50mA | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() UMC5NT1G ON Semiconductor | 18000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 5 | - | - | - | - | - | 50V | 50V | - | - | - | - | - | - | - | 20 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 150°C | -65°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | - | - | GULL WING | 260 | - | - | 100mA | 40 | UMC5 | 5 | - | - | - | - | - | PNP | COMMON BASE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | 150mW | - | - | SWITCHING | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 0.1A | 80 | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CPH5905G-TL-E ON Semiconductor | 16 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V NPN 15V N-Channel | - | Tape & Reel (TR) | 2011 | - | e6 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 150°C | -55°C | General Purpose | - | - | 150mA NPN 50mA N-Channel | - | - | - | - | - | - | 50mA | - | CPH5905 | 5 | - | - | - | - | - | NPN | - | Single | - | - | - | - | - | - | - | - | - | - | NPN, N-Channel | - | - | 50mA | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CPH5901G-TL-E ON Semiconductor | 36000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 5 | - | - | - | - | - | - | - | 400μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e6 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 150°C | -55°C | Amplifier | - | - | - | 350mW | - | - | - | - | - | 150mA | - | - | 5 | - | - | - | - | - | NPN | - | Single | - | 350mW | - | - | - | - | - | - | - | - | NPN + FET | 50V | 150mA | - | - | - | 200MHz | - | - | - | - | - | - | - | 55V | - | 6V | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MLD1N06CLT4G ON Semiconductor | 35222 | - | Datasheet | - | OBSOLETE (Last Updated: 14 hours ago) | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | - | Tape & Reel (TR) | 2006 | SMARTDISCRETES™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | 750MOhm | Tin (Sn) | 150°C | -55°C | General Purpose | LOGIC LEVEL COMPATIBLE | 62V | - | 40W | - | GULL WING | 260 | - | - | 1A | 40 | MLD1N06C | 3 | R-PSSO-G2 | - | - | - | - | - | - | Single | ENHANCEMENT MODE | 40W | - | 1.2 ns | SWITCHING | Halogen Free | 4ns | 62V | - | 3 ns | NPN, N-Channel Gate-Drain, Source Clamp | - | - | 1A | 1.5V | 10V | - | 1A | - | 59V | - | - | 80 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | 750mOhm | - | 1.5 V | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CPH5905H-TL-E ON Semiconductor | 16 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | - | - | e6 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 150°C | -55°C | Amplifier | - | - | - | - | - | - | - | - | - | 150mA | - | CPH5905 | 5 | - | - | - | - | - | NPN | - | Single | - | 350mW | - | - | - | - | - | - | - | - | NPN + FET | - | - | 50mA | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CPH5902H-TL-E ON Semiconductor | 16 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | 2011 | - | e6 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 150°C | -55°C | Amplifier | - | - | - | - | - | - | - | - | - | 150mA | - | - | 5 | - | - | - | - | - | NPN | - | Single | - | - | - | - | - | - | - | - | - | - | NPN + FET | - | - | 50mA | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() UMC5NT2G ON Semiconductor | 4487420 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Tin | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | 150°C | -65°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | - | - | GULL WING | 260 | - | - | 100mA | 40 | UMC5 | 5 | - | - | - | - | - | PNP | COMMON BASE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | 150mW | - | - | SWITCHING | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 0.1A | 80 | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() EMC3DXV5T1G ON Semiconductor | 15200 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Surface Mount | SOT-553 | YES | - | 5 | - | - | - | - | - | - | - | 250mV | - | - | - | - | - | - | 35 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | 500mW | - | FLAT | 260 | - | - | 100mA | 40 | EMC3DXV5 | 5 | - | - | 100mA | 50V | - | NPN, PNP | COMPLEX | - | - | 357mW | - | - | SWITCHING | Halogen Free | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | 35 | - | - | 100mA | - | - | - | - | - | - | 600μm | 1.7mm | 1.3mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() EMC3DXV5T5G ON Semiconductor | 16 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Surface Mount | SOT-553 | YES | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | - | - | FLAT | 260 | - | - | 100mA | 40 | EMC3DXV5 | 5 | - | Not Qualified | - | - | - | NPN, PNP | COMPLEX | - | - | 357mW | - | - | SWITCHING | Halogen Free | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1A | 35 | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CPH5901F-TL-E ON Semiconductor | 2500 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | 2011 | - | e6 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 150°C | -55°C | Amplifier | - | - | - | - | - | - | - | - | - | 150mA | - | - | 5 | - | - | - | - | - | NPN | - | Single | - | 350mW | - | - | - | - | - | - | - | - | NPN + FET | - | - | 50mA | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() NUS5531MTR2G ON Semiconductor | 554 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 80 ns | - | 20V PNP 12V P-Channel | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | 150°C | -55°C | General Purpose | - | - | 2A PNP 5.47A P-Channel | - | DUAL | - | - | - | - | 5.47A | - | - | 8 | - | - | - | - | - | - | - | Single | ENHANCEMENT MODE | 1.46W | DRAIN | 8 ns | SWITCHING | - | 17.5ns | - | - | 17.5 ns | PNP, P-Channel | - | - | 5.47A | - | 8V | - | 4.4A | - | 12V | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 2A | 150 | - | 32mOhm | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() UMC5NT1 ON Semiconductor | 150 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1998 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | 150°C | -65°C | - | BUILT IN BIAS RESISTOR RATIO IS 1 | 50V | - | - | - | GULL WING | 235 | not_compliant | - | 100mA | NOT SPECIFIED | UMC5 | 5 | - | Not Qualified | - | - | - | PNP | CASCADED, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | 150mW | - | - | SWITCHING | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1A | 80 | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() NSTB1005DXV5T1 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | - | - | SILICON | - | - | - | - | 250mV | - | - | - | - | - | - | 80 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | - | BUILT IN BIAS RESISTOR RATIO IS 1 | 50V | - | 357mW | - | FLAT | 260 | unknown | - | 100mA | NOT SPECIFIED | NSTB1005DXV5 | 5 | - | Not Qualified | - | - | - | PNP | - | Dual | - | - | - | - | SWITCHING | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 0.1A | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() EMC3DXV5T5 ON Semiconductor | 8000 | - | Datasheet | - | - | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | - | - | FLAT | 260 | - | - | 100mA | 40 | EMC3DXV5 | 5 | R-PDSO-F5 | Not Qualified | - | - | - | NPN | CASCADED, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | 357mW | - | - | SWITCHING | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1A | 35 | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() UMC5NT2 ON Semiconductor | 39047 |
| Datasheet | - | - | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SC-88A (SC-70-5/SOT-353) | - | - | - | UMC5 | - | - | - | - | - | - | - | - | - | - | - | - | -- | onsemi | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | 50V | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTMFS4C324NT1G onsemi | 15000 |
| Datasheet | 45 Weeks | - | gold-plated | - | - | - | - | YES | 20 | - | - | 5 | SILICON | 1 | - | - | - | - | socket | 1x20 | 2.54mm | 136 A | SMT | 1.14 g | - | ONSEMI | female | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | SO-8FL, DFN5, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | straight | - | pin strips | - | -40...163°C | - | - | - | e3 | - | - | - | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | 3A | - | 30 | - | - | R-PDSO-F5 | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | DRAIN | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | - | - | 0.0024 Ω | - | 352 A | 30 V | 549 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | 150V | - | - | - | - | 67 pF | beryllium copper | - | 1 | - | - | - | 0.75µm | - | - | - | UL94V-0 | - | ||
![]() 2SK543-4 onsemi | In Stock | - | Datasheet | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 A | - | - | - | ON SEMICONDUCTOR | - | - | - | 1 | 125 °C | - | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | 0.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |