- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Airflow
- Base Part Number
- Bearing Type
- Channel Type
- Construction
- Current - Peak Output (Source, Sink)
Attribute column
Manufacturer
ON Semiconductor DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Airflow | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | Part Status | Voltage - Supply | Construction | Reach Compliance Code | Base Part Number | Speed | Input Type | Rated Current | Bearing Type | Rise / Fall Time (Typ) | Noise | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Rated Voltage | Thermal Support Device Type | High Side Voltage - Max (Bootstrap) | Rated Power | Pressure | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0624P6G001 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | SANYO DENKI AMERICA INC | - | Sanyo-Denki Co Ltd | 9GA0624P6G001 | Active | 1.44 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC20100V2-000U-A99 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 5.5 g | 1.5 CFM | Half-Bridge | SUNON INC | -- | SUNON | MC20100V2-000U-A99 | Obsolete | 8 | Yes | 0°C ~ 125°C (TJ) | Tube | -- | Obsolete | 10.8 V ~ 13.2 V | AXIAL | compliant | ISL6613A | 14000 rpm | Non-Inverting | 0.155 A | VAPO | 26ns, 18ns | 20 dB | Synchronous | 2 | N-Channel MOSFET | 1.25A, 2A | 5 V | DC FAN | 36V | 0.78 W | 5.1 mmH2O | 20 mm | 20 mm | 10 mm |