- Differential - Input:Output
- Input
- Main Purpose
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Circuits
- Number of Pins
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Supply Current-Max | Family | Logic Function | Data Rate | Halogen Free | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | Main Purpose | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB3N3010BDR2G ON Semiconductor | 8160 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 12 hours ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 12.288MHz | 0°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | - | - | NB3N3010 | LVCMOS | 8 | - | 4.6V | 3.465V | - | - | 1 | 35mA | - | 3N | - | - | Halogen Free | Clock | 1:2 | - | - | - | No | No/No | - | - | - | USB Applications | 0.7 ns | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() NB4N1158DTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | 3.14V~3.47V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | NB4N1158 | - | 28 | - | - | - | 3.3V | - | 1 | - | 0.075mA | - | - | - | - | LVPECL | 3:3 | - | - | - | No | Yes/Yes | - | - | SUPPORT CIRCUIT | Fibre Channel, Gigabit Ethernet, HDTV, SATA | - | - | - | 9.7mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() NB4N7132DTR2G ON Semiconductor | 50 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | 402.988471mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | - | 450mW | 3.14V~3.47V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | NB4N7132 | - | 28 | - | 3.3V | - | - | - | 1 | 105mA | - | - | - | 1.5 Gbps | - | LVPECL | 3:3 | - | - | - | No | Yes/Yes | - | - | SUPPORT CIRCUIT | Fibre Channel, Gigabit Ethernet, HDTV, SATA | - | - | - | 9.7mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() LV5609V-TLM-E ON Semiconductor | 25 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | 20 | - | - | -20°C~80°C | Tape & Reel (TR) | 2007 | - | yes | Active | 3 (168 Hours) | - | - | - | 670mW | 2V~5.5V | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | 1 | - | - | - | - | - | - | CMOS | 7:5 | - | - | - | No | No/No | - | - | - | CCD | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV5609LP-TE-L-E ON Semiconductor | 12 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-VFQFN | 24 | - | - | -20°C~80°C | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | LV5609 | - | 24 | - | - | - | - | - | 1 | - | - | - | - | - | - | CMOS | 7:5 | - | - | - | No | No/No | - | - | - | CCD | - | 800μm | - | 3.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC100H640FNR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 135MHz | 0°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | 4.75V~5.25V | QUAD | J BEND | 260 | 1 | 5V | - | 40 | MC100H640 | TTL | 28 | - | 5V | - | 5V | - | 1 | - | - | - | - | - | - | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | RoHS Compliant | Lead Free | ||
![]() NB4N7132DTG ON Semiconductor | 25 |
| Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | 402.988471mg | - | -40°C~85°C | Tube | 2008 | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | 450mW | 3.14V~3.47V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | NB4N7132 | - | 28 | - | 3.3V | - | - | - | 1 | 105mA | - | - | - | 1.5 Gbps | - | LVPECL | 3:3 | - | - | - | No | Yes/Yes | - | - | SUPPORT CIRCUIT | Fibre Channel, Gigabit Ethernet, HDTV, SATA | - | - | - | 9.7mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() MC100H640FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 135MHz | 0°C~85°C | Tube | 2006 | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn80Pb20) | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | 30 | MC100H640 | TTL | 28 | - | - | 5.25V | 5V | 4.75V | 1 | - | - | - | - | - | - | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H640FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 135MHz | 0°C~85°C | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | 30 | MC10H640 | TTL | 28 | - | 5V | - | 5V | - | 1 | - | - | 10H | - | - | - | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H640FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 135MHz | 0°C~85°C | Tape & Reel (TR) | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | 30 | MC10H640 | TTL | 28 | - | - | 5.25V | 5V | 4.75V | 1 | - | - | 10H | - | - | - | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H642FNR2 ON Semiconductor | 500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 100MHz | 0°C~85°C | Tape & Reel (TR) | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | 30 | MC10H642 | TTL | 28 | - | - | 5.25V | 5V | 4.75V | 1 | - | - | 10H | - | - | - | ECL, TTL | 2:8 | LOW SKEW CLOCK DRIVER | - | - | No | Yes/Yes | - | 5.75 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H642FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 100MHz | 0°C~85°C | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | 30 | MC10H642 | TTL | 28 | - | 5V | - | 5V | - | 1 | - | - | 10H | - | - | - | ECL, TTL | 2:8 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 6.5 ns | 5.75 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LV5609LP-E ON Semiconductor | 28 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-WFQFN | 24 | - | - | -20°C~80°C | Tray | 2004 | - | yes | Active | 1 (Unlimited) | - | - | - | 800mW | 2V~5.5V | - | - | - | - | - | - | - | LV5609 | - | 24 | - | - | - | - | - | 1 | - | - | - | Clock | - | - | CMOS | 7:5 | - | - | - | No | No/No | - | - | - | CCD | - | 795μm | - | 3.5mm | 3.5mm | ROHS3 Compliant | Lead Free | ||
![]() ASM3P2854CG-16TR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 66.6MHz | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | NOT SPECIFIED | ASM3P28** | Clock | 16 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | Halogen Free | Clock, Crystal | 1:8 | - | - | 24MHz | Yes | No/No | - | - | - | Fax System | - | - | - | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() NB3N3010BDG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 12.288MHz | 0°C~85°C | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | - | - | NB3N3010 | LVCMOS | 8 | - | - | 3.465V | - | - | 1 | 35mA | - | 3N | - | - | Halogen Free | Clock | 1:2 | - | - | - | No | No/No | - | - | - | USB Applications | 0.7 ns | 1.5mm | - | 5mm | 4mm | ROHS3 Compliant | Lead Free | ||
![]() MC10H640FNR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 135MHz | 0°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | 4.75V~5.25V | QUAD | J BEND | 260 | 1 | 5V | - | 40 | MC10H640 | TTL | 28 | - | 5V | - | 5V | - | 1 | - | - | 10H | - | - | Halogen Free | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC100H640FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 135MHz | 0°C~85°C | Tape & Reel (TR) | 2006 | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn80Pb20) | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | 30 | MC100H640 | TTL | 28 | - | - | 5.25V | 5V | 4.75V | 1 | - | - | - | - | - | - | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB4N1158DTG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | - | - | -40°C~85°C | Tube | 2007 | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | 3.14V~3.47V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | NB4N1158 | - | 28 | - | - | - | 3.3V | - | 1 | - | 0.075mA | - | - | - | - | LVPECL | 3:3 | - | - | - | No | Yes/Yes | - | - | SUPPORT CIRCUIT | Fibre Channel, Gigabit Ethernet, HDTV, SATA | - | - | - | 9.7mm | 4.4mm | RoHS Compliant | - | ||
![]() MC100H642FNR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 100MHz | 0°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | 4.75V~5.25V | QUAD | J BEND | 260 | 1 | 5V | - | 40 | MC100H642 | TTL | 28 | - | 5V | - | 5V | - | 1 | - | - | - | - | - | Halogen Free | ECL, TTL | 2:8 | LOW SKEW CLOCK DRIVER | - | - | No | Yes/Yes | - | 5.75 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | RoHS Compliant | Lead Free | ||
![]() LV5609V-MPB-E ON Semiconductor | In Stock | - | Datasheet | 19 Weeks | LAST SHIPMENTS (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | 20 | - | - | -20°C~80°C | Tube | 2007 | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | 670mW | 2V~5.5V | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | - | - | 20 | - | - | - | 3.3V | - | 1 | - | - | - | - | - | - | CMOS | 7:5 | - | - | - | No | No/No | - | - | - | CCD | - | 1.3mm | - | 6.5mm | - | RoHS Compliant | Lead Free |