- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Differential - Input:Output
- Lead Free
- Lifecycle Status
- Mount
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Max Input Voltage | Halogen Free | Input | Ratio - Input:Output | Max I(ol) | Differential - Input:Output | Prop. Delay@Nom-Sup | Max Duty Cycle | Input Current | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB3N551DR2G ON Semiconductor | 333 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Fanout Buffer (Distribution) | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 180MHz | 40 | NB3N551 | LVCMOS, LVTTL | 8 | 4 | 3.3V | 3.6V | - | 3V | - | - | 1 | - | - | - | 6 ns | - | 6 ns | 3N | Buffer | - | - | Halogen Free | LVCMOS, LVTTL | 1:4 | 0.025 A | No/No | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEP111FAG ON Semiconductor | 135 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | -40°C~85°C | Tray | 2005 | 100LVEP | e3 | yes | Active | 2 (1 Year) | 32 | SMD/SMT | EAR99 | Fanout Buffer (Distribution), Multiplexer | Tin (Sn) | NECL MODE OPERATING RANGE: VCC = 0V WITH VEE = -2.375V TO -3.8V | 2.375V~3.8V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | 3GHz | 40 | MC100LVEP111 | ECL, PECL | 32 | 10 | - | 3.8V | +-2.375/+-3.8V | 2.375V | - | Logic | 1 | - | 90mA | - | 590 ps | - | 590 ps | - | Clock | - | 2.42V | Halogen Free | ECL, HSTL, LVDS, PECL | 2:10 | - | Yes/Yes | 0.59 ns | - | 90mA | 0.025 ns | - | 1.45mm | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEP14DTR2G ON Semiconductor | 12500 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2.5GHz | -40°C~85°C | Tape & Reel (TR) | 2005 | 100LVEP | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Fanout Buffer (Distribution), Multiplexer | - | - | 2.375V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 2GHz | 40 | MC100LVEP14 | ECL, PECL | 20 | 5 | - | 3.8V | - | - | - | - | 1 | - | - | - | 475 ps | - | 475 ps | - | - | - | 2.42V | Halogen Free | ECL, HSTL, LVDS, PECL | 2:5 | - | Yes/Yes | - | - | - | - | - | - | - | - | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVE111FNR2G ON Semiconductor | 85 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100LVE | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | Fanout Buffer (Distribution) | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | 3V~3.8V | QUAD | J BEND | 260 | 1 | 3.3V | - | 1.5GHz | 40 | MC100LVE111 | ECL, PECL | 28 | 18 | 3.3V | 3.8V | +-3/+-3.8V | 3V | - | - | 1 | - | 55mA | - | 650 ps | - | 700 ps | - | - | - | - | Halogen Free | ECL, PECL | 1:9 | - | Yes/Yes | 0.65 ns | - | - | 0.05 ns | - | - | 4.57mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP11DTR2G ON Semiconductor | 10 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 3GHz | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Fanout Buffer (Distribution) | Tin (Sn) | NECL MODE: VCC=0 WITH VEE = -3.0V TO -5.5V | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | MC100EP11 | ECL, PECL | 8 | 4 | - | 5.5V | -3.0/-5.5V | 3V | - | - | 1 | - | - | - | 300 ps | - | 300 ps | - | - | - | 4.12V | Halogen Free | ECL, PECL | 1:2 | - | Yes/Yes | 0.32 ns | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB6N11SMNG ON Semiconductor | 110 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~85°C | Tube | 2007 | AnyLevel™ ECLinPS MAX™ | - | yes | Active | 1 (Unlimited) | 16 | - | - | Fanout Buffer (Distribution), Translator | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 2GHz | 40 | NB6N11S | LVDS | 16 | 4 | 3.3V | 3.6V | - | 3V | - | - | 1 | - | - | - | 470 ps | - | 470 ps | 6N | Translator | 2.5 Gbps | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:2 | - | Yes/Yes | - | - | - | 0.025 ns | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP210SFAG ON Semiconductor | 265 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | -40°C~85°C | Tray | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Fanout Buffer (Distribution) | Tin (Sn) | - | 2.375V~2.625V | QUAD | GULL WING | 260 | 2 | 2.5V | 0.8mm | 1GHz | 40 | MC100EP210 | LVDS | 32 | 20 | 2.5V | - | - | - | - | - | 2 | - | 150mA | - | 675 ps | - | 675 ps | - | - | - | 2.5V | Halogen Free | LVDS, LVPECL | 1:5 | - | Yes/Yes | 0.675 ns | - | - | - | - | - | 1.6mm | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB6L11SMNG ON Semiconductor | 1320 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~85°C | Tube | 2008 | AnyLevel™ | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Fanout Buffer (Distribution), Translator | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 2GHz | 40 | NB6L11 | LVDS | 16 | 4 | 2.5V | 2.625V | - | 2.375V | - | - | 1 | - | 30mA | - | 450 ps | - | 450 ps | 6L | - | - | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:2 | - | Yes/Yes | - | - | - | 0.025 ns | - | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB3L553DG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Fanout Buffer (Distribution) | - | ALSO OPERATES AT 3.3V OR 5V SUPPLY | 2.375V~5.25V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 200MHz | 40 | NB3L553 | LVCMOS, LVTTL | 8 | 4 | 3.3V | 2.625V | 2.5/5V | 2.375V | - | - | 1 | - | 45mA | 30mA | 4 ns | - | 5 ns | 3L | - | - | - | Halogen Free | LVCMOS, LVTTL | 1:4 | 0.035 A | No/No | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL11DG ON Semiconductor | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tube | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Fanout Buffer (Distribution) | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1GHz | 40 | MC100LVEL11 | ECL, PECL | 8 | 4 | - | - | -3.3V | 3V | - | - | 1 | - | 24mA | 30mA | 435 ps | - | 435 ps | - | - | - | 2.42V | Halogen Free | ECL, PECL | 1:2 | - | Yes/Yes | - | - | - | 0.02 ns | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB6L14SMNG ON Semiconductor | 1 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~85°C | Tube | 2011 | AnyLevel™ | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Fanout Buffer (Distribution), Translator | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 2GHz | 40 | NB6L14 | LVDS | 16 | 8 | 2.5V | 2.625V | - | 2.375V | - | - | 1 | - | 65mA | 100mA | 600 ps | - | 600 ps | 6L | - | - | - | Halogen Free | CML, HSCL, LVDS, LVPECL | 1:4 | - | Yes/Yes | 0.6 ns | - | - | 0.2 ns | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB7L14MMNG ON Semiconductor | 990 |
| Datasheet | 4 Weeks | LIFETIME (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~85°C | Tube | 2006 | - | - | yes | Last Time Buy | 1 (Unlimited) | 16 | - | - | Fanout Buffer (Distribution), Translator, Data | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 2.375V~3.465V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 8GHz | 40 | NB7L14M | CML | 16 | 8 | - | - | 2.5/3.3V | 2.375V | 4 | - | 1 | - | 140mA | - | 150 ps | 105mA | 150 ps | 7L | - | 12 Gbps | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:4 | - | Yes/Yes | - | 55 % | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3N2304NZDTR2G ON Semiconductor | 70 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 140MHz | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Fanout Buffer (Distribution) | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | NB3N2304 | LVCMOS, LVTTL | 8 | 4 | 3.3V | 3.6V | - | 3V | - | - | 1 | - | - | - | 5 ns | - | 5 ns | 3N | - | - | - | Halogen Free | LVCMOS, LVTTL | 1:4 | 0.025 A | No/No | - | - | - | - | - | - | - | - | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3L553MNR4G ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Fanout Buffer (Distribution) | Nickel/Gold/Palladium (Ni/Au/Pd) | ALSO OPERATES AT 3.3V OR 5V SUPPLY | 2.375V~5.25V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | 200MHz | 40 | NB3L553 | LVCMOS, LVTTL | 8 | 4 | 3.3V | 2.625V | 2.5/5V | 2.375V | - | - | 1 | - | - | 30mA | 5 ns | - | 5 ns | 3L | - | - | - | Halogen Free | LVCMOS, LVTTL | 1:4 | 0.035 A | No/No | - | - | - | - | - | 950μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEP111FARG ON Semiconductor | 33000 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 100LVEP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Fanout Buffer (Distribution), Multiplexer | - | - | 2.375V~3.8V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | 3GHz | 40 | MC100LVEP111 | ECL, PECL | 32 | 10 | - | 3.8V | +-2.375/+-3.8V | 2.375V | - | - | 1 | - | - | - | 590 ps | - | 590 ps | - | - | - | 2.42V | Halogen Free | ECL, HSTL, LVDS, PECL | 2:10 | - | Yes/Yes | 0.59 ns | - | - | 0.025 ns | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB7V33MMNTXG ON Semiconductor | 1720 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 10GHz | -40°C~85°C | Tape & Reel (TR) | 2010 | GigaComm™ | - | yes | Active | 1 (Unlimited) | 16 | - | - | Divider | Nickel/Gold/Palladium (Ni/Au/Pd) | IT ALSO OPERATES AT 2.5V SUPPLY | 1.71V~2.625V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 40 | NB7V33M | CML | 16 | - | - | 2.625V | - | - | - | - | 1 | - | - | - | 700 ps | 115mA | - | 7V | - | - | - | Halogen Free | CML, LVDS, LVPECL | 1:1 | - | Yes/Yes | - | 55 % | - | 0.05 ns | 55 % | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB6L14MNG ON Semiconductor | 33 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~85°C | Tube | 2009 | ECLinPS MAX™ | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Fanout Buffer (Distribution) | Nickel/Gold/Palladium (Ni/Au/Pd) | IT ALSO OPERATES WITH 3.3V SUPPLY | 2.375V~3.63V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 3GHz | 40 | NB6L14 | LVCMOS, LVPECL | 16 | 8 | 3.3V | 3.63V | - | 2.375V | - | - | 1 | - | 47mA | - | 500 ps | 65mA | 500 ps | 6L | - | - | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:4 | - | Yes/Yes | - | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP14DTG ON Semiconductor | 55 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | -40°C~85°C | Tube | 2005 | 100EP | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 2GHz | 40 | MC100EP14 | ECL, PECL | 20 | 5 | - | - | - | 3V | - | - | 1 | 62mA | - | - | 480 ps | - | 480 ps | - | Clock | - | 2.42V | Halogen Free | ECL, HSTL, PECL | 2:5 | - | Yes/Yes | 0.6 ns | - | 58mA | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEP11DTG ON Semiconductor | 136 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~85°C | Tube | 2000 | 100LVEP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Fanout Buffer (Distribution) | Tin (Sn) | - | 2.375V~3.8V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | 3GHz | - | MC100LVEP11 | ECL, PECL | 8 | 4 | - | - | - | 2.375V | - | - | 1 | - | 38mA | 42mA | 360 ps | - | 360 ps | - | - | - | 2.42V | Halogen Free | CML, LVDS, PECL | 1:2 | - | Yes/Yes | 0.36 ns | - | - | 0.02 ns | - | 900μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL11DTR2G ON Semiconductor | 1222 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 1996 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Fanout Buffer (Distribution) | Tin (Sn) | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 1GHz | 40 | MC100LVEL11 | ECL, PECL | 8 | 4 | - | - | -3.3V | 3V | - | - | 1 | - | - | - | 405 ps | - | 435 ps | - | - | - | 2.42V | Halogen Free | ECL, PECL | 1:2 | - | Yes/Yes | - | - | - | 0.02 ns | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |