- Input
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Mount
- Package / Case
- Mounting Type
- Operating Temperature
- Published
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Quiescent Current | Supply Current-Max | Family | Logic Function | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Output Clock Frequency-Max | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB2305AI1HDTR2G ON Semiconductor | 11 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 133MHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | NB2305A | - | 8 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | 50mA | 50mA | - | - | - | - | - | - | - | Halogen Free | CMOS | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.25 ns | 4 | 950μm | - | 3.1mm | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() NBC12430AFAG ON Semiconductor | 607 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | -40°C~85°C | Tray | 2006 | - | e3 | yes | Obsolete | 2 (1 Year) | 32 | EAR99 | PLL Clock Generator | Tin (Sn) | - | 3.135V~5.25V | QUAD | GULL WING | 260 | - | 3.3V | 0.8mm | - | 800MHz | 40 | NBC12430A | PECL | 32 | - | - | - | 5V | - | - | - | 1 | - | 85mA | - | - | - | - | - | - | - | - | Halogen Free | Crystal | 1:1 | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | 7mm | 7mm | No | RoHS Compliant | Lead Free | ||
![]() NB2305AI1HDTG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 133MHz | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | NB2305A | - | 8 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | 50mA | 50mA | - | - | - | - | - | - | - | Halogen Free | CMOS | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.25 ns | 4 | 950μm | - | 3.1mm | 4.5mm | No | RoHS Compliant | Lead Free | ||
![]() ASM3P2811AF-08SR ON Semiconductor | 519 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 40MHz | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Frequency Modulator, Spread Spectrum Clock Generator | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | - | - | NOT SPECIFIED | ASM3P28** | CMOS, TTL | 8 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | 18mA | - | - | - | - | - | - | - | Halogen Free | CMOS, TTL | 1:1 | - | 40MHz | Yes | No/No | - | - | Yes/No | - | - | - | 1.5mm | - | 4.9mm | 3.91mm | - | RoHS Compliant | Lead Free | ||
![]() P3PS550AHG-08-CR ON Semiconductor | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WFDFN | 8 | 36MHz | - | -20°C~85°C | Tape & Reel (TR) | 2010 | Timing-Safe™ | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.3V~3.6V | DUAL | - | - | - | 2.8V | 0.5mm | - | - | - | - | - | 8 | - | - | - | - | - | 2.5/3.3V | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | - | - | 9mA | - | - | - | Halogen Free | LVCMOS | 1:1 | - | 36MHz | Yes | No/No | - | 36MHz | - | - | - | - | - | - | 2mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() NBC12429FA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | 32 | 400MHz | - | 0°C~70°C | Tray | 2003 | - | e0 | - | Obsolete | 2 (1 Year) | 32 | EAR99 | PLL Clock Generator | Tin/Lead (Sn80Pb20) | ALSO OPRATES AT 5V SUPPLY | 3.135V~5.25V | QUAD | GULL WING | 240 | - | 3.3V | 0.8mm | not_compliant | - | 30 | NBC12429 | PECL | 32 | - | - | Not Qualified | 5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:1 | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB3W1900LMNTXG ON Semiconductor | 8 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 1:19 | - | - | Yes with Bypass | Yes/Yes | - | - | No/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB2308AI5HDTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 133.3MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | 60mA | - | - | - | - | - | - | - | 3-STATE | Halogen Free | Clock | 1:8 | - | - | Yes with Bypass | No/No | - | - | Yes/No | - | 0.2 ns | 8 | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() P3P623S05BG-08TR ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 50MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | Timing-Safe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | ASM3P623S05B | - | 8 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | S | - | - | Halogen Free | Clock | 1:5 | - | - | Yes with Bypass | No/No | 0.35 ns | - | - | 50 MHz | 0.25 ns | 4 | - | - | 4.4mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() NB2304AI1HDR2G ON Semiconductor | 250 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | NB2304A | - | 8 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 45mA | 45mA | - | - | - | - | - | - | - | Halogen Free | CMOS | 1:4 | - | - | Yes | No/No | 0.25 ns | - | - | - | 0.2 ns | 4 | 1.5mm | - | 5mm | 4mm | - | RoHS Compliant | Lead Free | ||
![]() NB2308AI2DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 133.3MHz | - | -40°C~85°C | Tube | 2005 | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | NB2308A | - | 16 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | - | - | 3-STATE | - | Clock | 1:8 | 0.008 A | - | Yes with Bypass | No/No | - | - | Yes/Yes | - | 0.4 ns | 8 | - | - | 5mm | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB6N239SMNG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~85°C | Tube | 2006 | ECLinPS MAX™ | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Clock Divider | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 3V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 3GHz | 40 | NB6N239S | LVDS | 16 | - | 2 | - | 3.3V | 3.465V | - | 3V | 1 | - | 45mA | - | - | 780 ps | 55mA | - | 6N | Clock | - | Halogen Free | CML, HSTL, LVDS, LVPECL | 1:2 | - | - | No | Yes/Yes | 0.78 ns | - | Yes/No | - | 0.03 ns | - | 950μm | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() NBC12439FA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | 32 | 800MHz | - | 0°C~70°C | Tray | 2003 | - | e0 | - | Obsolete | 2 (1 Year) | 32 | EAR99 | PLL Clock Generator | Tin/Lead (Sn80Pb20) | - | 3.135V~5.25V | QUAD | GULL WING | 240 | - | 3.3V | 0.8mm | not_compliant | - | 30 | NBC12439 | PECL | 32 | - | - | Not Qualified | 5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:1 | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14046BFELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 1.9MHz | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Phase Lock Loop (PLL) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MC14046B | - | 16 | - | - | - | - | - | - | 3V | 1 | - | - | - | - | - | - | - | - | - | - | - | CMOS | 2:2 | - | - | Yes | No/No | - | - | - | - | - | - | - | 2.05mm | - | 5.275mm | No | RoHS Compliant | Lead Free | ||
![]() MC100EP139DWR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 1GHz | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 100EP | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Clock Generator | Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | MC100EP139 | ECL | 20 | - | 4 | - | - | 5.5V | -3.0/-5.5/3.3/5.0V | 3V | 1 | - | - | - | - | 1.1 ns | - | - | - | Clock | - | Halogen Free | NECL, PECL | 1:4 | - | - | No | Yes/Yes | - | - | Yes/No | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() LC72135MA-Q-AE ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | 20-SOIC (0.213, 5.40mm Width) | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PCS1P2192AG-08SR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 108MHz | - | 0°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | PLL Clock Generator | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | PCS1P2192A | - | 8 | - | - | - | 3.3V | - | - | - | 1 | 5mA | - | - | - | - | - | - | - | - | - | Halogen Free | CMOS | 1:2 | - | 20MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | 4.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() ASM3P2853AG-08SR ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 50MHz | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator | Tin (Sn) | - | 2.375V~2.625V | DUAL | GULL WING | - | - | 2.5V | - | - | - | - | ASM3P28** | Clock | 8 | - | 2 | - | 2.5V | - | - | - | 1 | 13mA | - | - | - | - | - | - | - | - | - | Halogen Free | Crystal | 1:2 | - | 25MHz | Yes | No/No | - | - | - | - | - | - | - | - | 4.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() NBC12430FA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | 32 | 800MHz | - | 0°C~70°C | Tray | 2009 | - | e0 | - | Obsolete | 2 (1 Year) | 32 | EAR99 | PLL Clock Generator | Tin/Lead (Sn80Pb20) | - | 3.135V~5.25V | QUAD | GULL WING | 240 | - | 3.3V | 0.8mm | not_compliant | - | 30 | NBC12430 | PECL | 32 | - | - | Not Qualified | 5V | - | - | - | 1 | - | 85mA | - | - | - | - | - | - | - | - | - | Crystal | 1:1 | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EL38DWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 1.2GHz | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e0 | - | Obsolete | 3 (168 Hours) | 20 | - | Clock Generator | Tin/Lead (Sn80Pb20) | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | - | - | - | 30 | MC100EL38 | ECL | 20 | R-PDSO-G20 | - | - | - | 5.7V | -4.5V | 4.2V | 1 | - | - | - | - | - | - | - | - | - | - | - | NECL, PECL | 1:4 | - | - | No | Yes/Yes | - | - | Yes/No | - | 0.075 ns | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead |