- Input
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Mount
- Package / Case
- Mounting Type
- Operating Temperature
- Published
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Max Input Voltage | Output Characteristics | Halogen Free | Rise Time | Neg Supply Voltage-Nom (Vsup) | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Max Duty Cycle | Nominal Output Voltage | Power Supply Current-Max (ICC) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB3N51034DTR2G ON Semiconductor | 12500 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 16 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | 200MHz | - | NB3N51034 | HCSL, LVDS | 20 | 4 | - | - | 3.3V | - | - | - | 1 | 135mA | - | 135mA | CLOCK GENERATOR, OTHER | - | 135mA | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:4 | 25MHz | Yes | No/Yes | - | - | - | - | 55 % | - | - | Yes/No | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3W1200LMNG ON Semiconductor | 182 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | 64 | 206.29948mg | - | - | 0°C~70°C | Tray | 2013 | - | e3 | yes | Active | 3 (168 Hours) | 64 | - | - | Tin (Sn) | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | 133MHz | - | NB3W1200 | - | - | 12 | - | - | 3.3V | 3.465V | - | - | 1 | 180mA | 330mA | - | - | 100 ps | 180mA | - | - | NB3 | Buffer | - | 3-STATE | - | - | - | Clock | 1:12 | - | Yes with Bypass | Yes/Yes | - | -1mA | - | 1mA | 55 % | - | - | No/No | - | 0.05 ns | No | 950μm | - | 9mm | 9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCK12140DR2G ON Semiconductor | 57 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | 800MHz | - | -40°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Phase Frequency Detector | Tin (Sn) | IT REQUIRES A -4.75V TO -5.5V SUPPLY | 4.75V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | MCK12140 | - | 8 | - | - | - | - | - | -4.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | -4.5V | ECL | 2:2 | - | No | No/Yes | - | - | - | - | - | - | - | No/No | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NBC12430FNR2G ON Semiconductor | 94 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 800MHz | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | PLL Clock Generator | Tin (Sn) | - | 3.135V~5.25V | QUAD | J BEND | 260 | - | 3.3V | - | - | - | 40 | NBC12430 | PECL | 28 | - | Not Qualified | - | 5V | - | - | - | 1 | - | 85mA | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | Crystal | 1:1 | 20MHz | Yes | No/Yes | - | - | - | - | - | - | - | Yes/No | - | - | - | - | 4.57mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP40DTG ON Semiconductor | 12500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 190.990737mg | - | - | -40°C~85°C | Tube | 2006 | 100EP | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Phase Frequency Detector | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 2GHz | 40 | MC100EP40 | ECL | 20 | - | - | - | - | 5.5V | -3/-5.5/3.3/5V | 3V | 1 | - | 130mA | 170mA | - | - | - | - | - | - | - | 2.42V | - | Halogen Free | - | - | NECL, PECL | 1:2 | - | Yes | Yes/Yes | - | - | - | - | - | - | - | No/No | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEP34DTR2G ON Semiconductor | 251 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 2.8GHz | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100LVEP | e4 | yes | Active | 1 (Unlimited) | 16 | - | Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.375V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | MC100LVEP34 | ECL | 16 | - | - | - | - | 3.8V | +-2.375/+-3.8V | 2.375V | 1 | - | - | - | - | - | - | - | - | - | Clock | - | - | Halogen Free | - | - | CML, LVDS, NECL, PECL | 1:3 | - | No | Yes/Yes | 0.85 ns | - | 0.8 ns | - | - | - | - | Yes/No | 2800 MHz | 0.035 ns | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB2305AI1HDR2G ON Semiconductor | 130 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 133MHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Zero Delay Buffer | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | NB2305A | - | 8 | 5 | - | - | 3.3V | 3.6V | - | 3V | 1 | - | 50mA | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | CMOS | 1:5 | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NBC12430AFNG ON Semiconductor | 13 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | PLL Clock Generator | Tin (Sn) | - | 3.135V~5.25V | QUAD | J BEND | 260 | - | 3.3V | - | - | 800MHz | 40 | NBC12430A | PECL | 28 | - | - | - | 5V | - | - | - | 1 | - | 85mA | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | Crystal | 1:1 | 20MHz | Yes | No/Yes | - | - | - | - | - | - | - | Yes/No | - | - | - | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3W1900LMNG ON Semiconductor | 16 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad | 72 | - | - | - | 0°C~70°C | Tray | 2013 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | 133MHz | - | - | - | - | 19 | - | - | - | - | - | - | 1 | 50mA | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | HCSL | 1:19 | - | Yes with Bypass | Yes/Yes | - | - | - | - | 55 % | - | - | No/No | - | - | - | 950μm | - | 10mm | 10mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCH12140DG ON Semiconductor | 31 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | - | - | -40°C~70°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Phase Frequency Detector | Tin (Sn) | IT REQUIRES A -4.75V TO -5.5V SUPPLY | 4.75V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 800MHz | 40 | MCH12140 | - | 8 | - | - | - | - | - | -5.2V | - | 1 | - | 45mA | 58mA | - | - | - | - | - | - | - | - | - | Halogen Free | 350ns | -5.2V | ECL | 2:2 | - | No | No/Yes | - | - | - | - | - | - | - | No/No | - | - | - | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB4N507ADG ON Semiconductor | 15 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Clock/Frequency Synthesizer | Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 200MHz | 40 | NB4N507A | PECL | 16 | - | - | - | 5V | - | - | - | 1 | - | 35mA | 35mA | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | Clock, Crystal | 1:1 | 52MHz | Yes | No/Yes | - | - | - | - | - | - | - | Yes/Yes | - | - | - | 1.5mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3N3020DTR2G ON Semiconductor | 2500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 210MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | Clock Multiplier | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.97V~3.63V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | NB3N3020 | LVCMOS, LVPECL, LVTTL | 16 | - | - | - | 3.3V | 3.63V | - | 2.97V | 1 | - | 75mA | - | - | - | - | - | - | 3N | - | - | - | Halogen Free | - | - | LVCMOS, LVTTL, Crystal | 1:2 | - | Yes | No/Yes | - | - | - | - | - | - | - | Yes/Yes | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCS3P8504AG-08CR ON Semiconductor | 781 |
| Datasheet | 7 Weeks | LIFETIME (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN | 8 | - | 50MHz | - | 0°C~70°C | Tape & Reel (TR) | 2010 | Timing-Safe™ | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | - | - | - | 3.3V | 0.5mm | - | - | - | PCS3P8504A | Clock | 8 | 1 | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | Clock, Crystal | 1:1 | 50MHz | Yes | No/No | - | - | - | - | - | - | - | No/Yes | - | - | - | 750μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP140DG ON Semiconductor | 31 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | - | - | -40°C~85°C | Tube | 2005 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Phase Frequency Detector | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 2GHz | 40 | MC100EP140 | ECL | 8 | 2 | - | - | 3.3V | 3.6V | -4.5V | 3V | 1 | - | 70mA | 93mA | - | - | - | - | - | - | - | 2.42V | - | Halogen Free | - | -4.5V | NECL, PECL | 1:2 | - | No | No/Yes | - | - | - | - | - | - | - | No/No | - | - | - | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB3N3002DTR2G ON Semiconductor | 29 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Clock Generator | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 200MHz | 40 | NB3N3002 | HCSL, LVDS | 16 | - | - | - | 3.3V | - | - | - | 1 | - | 95mA | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | Clock, Crystal | 1:1 | 25MHz | Yes | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB7N017MMNG ON Semiconductor | 11260 |
| Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 52-VFQFN Exposed Pad | 52 | - | - | Industrial grade | -40°C~85°C | Tray | 2006 | - | e3 | yes | Obsolete | 2 (1 Year) | 52 | - | Clock Divider | Tin (Sn) | - | 3V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 8mm | 3.5GHz | 40 | NB7N017M | CML | 52 | - | - | - | 3.465V | - | +-3.3V | 3V | 1 | - | - | - | - | - | - | - | - | 7N | - | - | - | Halogen Free | - | - | CML, ECL, LVCMOS, LVDS, LVTTL | 1:1 | - | No | Yes/Yes | - | - | 0.575 ns | - | - | - | 230mA | Yes/No | - | - | - | - | - | 8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14046BCPG ON Semiconductor | 65 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | - | - | -55°C~125°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Phase Lock Loop (PLL) | Tin (Sn) | - | 3V~18V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 1.9MHz | 40 | MC14046B | - | 16 | - | - | - | 15V | - | - | 3V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | 2:2 | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | 3.43mm | - | 19.55mm | 6.85mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC12093DR2G ON Semiconductor | 32279 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Prescaler | Tin (Sn) | SELECTABLE DIVISION RATIO 4 AVAILABLE | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 1.1GHz | 40 | MC12093 | ECL | 8 | - | - | 800mV | 5V | - | - | 2.7V | 1 | 3mA | 4.5mA | - | - | - | - | - | - | ECL | - | - | - | Halogen Free | - | - | CML, ECL | 1:1 | - | - | Yes/No | - | - | - | - | - | 800mV | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NBC12439AMNG ON Semiconductor | 3678 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | 32 | - | - | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | PLL Clock Generator | Tin (Sn) | - | 3.135V~5.25V | QUAD | - | 260 | - | 3.3V | - | - | 800MHz | 40 | NBC12439A | PECL | 32 | - | - | - | 5V | - | - | - | 1 | - | 85mA | 85mA | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | Crystal | 1:1 | 20MHz | Yes | No/Yes | - | - | - | - | - | - | - | Yes/No | - | - | - | 950μm | - | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB7L32MMNG ON Semiconductor | 1500 | - | Datasheet | 7 Weeks | LIFETIME (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 14GHz | - | -40°C~85°C | Tube | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | Clock Divider | Nickel/Gold/Palladium (Ni/Au/Pd) | ALSO OPERATES WITH 3.3V SUPPLY | 2.375V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | NB7L32M | CML | 16 | - | - | - | - | 3.465V | 2.5/33V | 2.375V | 1 | - | - | - | - | 200 ps | - | - | 200 ps | 7L | Clock | - | - | Halogen Free | - | - | CML, ECL, LVDS, LVPECL | 1:1 | - | No | Yes/Yes | - | - | - | - | - | - | 80mA | Yes/No | - | 0.05 ns | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free |