- Input
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Mount
- Package / Case
- Mounting Type
- Operating Temperature
- Published
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Max Supply Current | Family | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB2308AI2HDR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 133.3MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | - | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | - | 60mA | - | 3-STATE | Halogen Free | Clock | 1:8 | 0.008 A | - | Yes with Bypass | No/No | - | - | - | Yes/Yes | 0.2 ns | 8 | - | 1.5mm | - | 10mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() NB2308AC5HDG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 133.3MHz | - | - | 0°C~70°C | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 60mA | - | - | 3-STATE | - | Clock | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | Yes/No | 0.2 ns | 8 | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() PCS3P2537AG-08CR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WDFN | 8 | - | - | 36MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | - | - | - | 3.3V | 0.5mm | - | - | - | - | PCS3P2537A | Clock | 8 | - | 1 | - | 3.3V | - | - | - | - | - | 2.5mA | - | - | - | - | - | Halogen Free | Clock, Crystal | 1:1 | - | 36MHz | Yes | No/No | - | - | - | No/Yes | - | - | - | - | - | 2mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() NB2308AI1HD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 133.3MHz | - | - | -40°C~85°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin/Lead (Sn80Pb20) | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | - | NB2308A | - | 16 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | - | - | - | - | - | 3-STATE | - | Clock | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | 8 | - | - | - | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB2579ASNR2G ON Semiconductor | In Stock | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | 30MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Clock/Frequency Synthesizer | Tin (Sn) | - | 2.375V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.95mm | - | - | 40 | - | NB2579A | CMOS | 6 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS, Crystal | 1:1 | - | 40MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() NB2769ASNR2G ON Semiconductor | 300 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | 13MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Clock/Frequency Synthesizer | Tin (Sn) | CAN ALSO OPERATE AT 2.5V SUPPLY | 2.375V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.95mm | - | - | 40 | - | NB2769A | CMOS | 6 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS, Crystal | 1:1 | - | 13MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASM3P2814AF-08SR ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 160MHz | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Frequency Modulator, Spread Spectrum Clock Generator | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | - | - | NOT SPECIFIED | - | ASM3P28** | CMOS, TTL | 8 | R-PDSO-G8 | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | Halogen Free | CMOS, TTL | 1:1 | - | 40MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | 4.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() PCS3P2042BG-08TT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | 110MHz | - | - | 0°C~70°C | Tube | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | unknown | - | - | - | PCS3P2042B | - | 8 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 300μA | - | - | - | 3P | - | - | Clock | 1:1 | - | - | Yes | No/No | - | - | - | Yes/No | - | 1 | - | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() MC10EP139DWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 1GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 10EP | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Clock Generator | Tin/Lead (Sn/Pb) | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | - | 30 | - | MC10EP139 | ECL | 20 | - | - | - | - | 5.5V | -3.0/-5.5/3.3/5.0V | 3V | 1 | - | - | - | - | - | 10E | - | - | CML, NECL, PECL | 1:4 | - | - | No | Yes/Yes | - | 0.9 ns | - | Yes/No | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC4046MX ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | 14MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 74VHC | - | - | Obsolete | 1 (Unlimited) | - | - | Phase Lock Loop (PLL) | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | 74VHC4046 | 3-State | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS | 1:2 | - | - | No | No/No | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | ||
![]() P3P76Z11DHG-08CR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WFDFN | 8 | - | - | 75MHz | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2011 | Timing-Safe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | 1.6V~2V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | - | - | - | - | - | 8 | - | - | - | 1.8V | 2V | - | - | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | Halogen Free | Clock | 1:1 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | 2mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() NB3N49152MNG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 123.008581mg | 491.52MHz | - | - | -40°C~85°C | Tube | 2012 | PureEdge™ | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | 100 ppm | NB3N49152 | LVPECL | 20 | - | 2 | - | 3.3V | - | - | - | 1 | - | 90mA | 16pF | 110mA | - | - | - | Halogen Free | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | 55 % | - | - | - | - | 950μm | - | 4mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() NB2760ASNR2G ON Semiconductor | 100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | 13MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Clock/Frequency Synthesizer | Tin (Sn) | - | 2.375V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.95mm | - | - | 40 | - | NB2760A | CMOS | 6 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS, Crystal | 1:1 | - | 12MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() P3P73U00AG-08CR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WDFN | 8 | - | - | 70MHz | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 2.5V SUPPLY | 2.3V~3.6V | DUAL | - | - | - | 3.3V | 0.5mm | - | - | - | - | P3P73U00A | Clock | 8 | - | 1 | - | 2.5V | - | - | - | - | - | 8mA | - | - | - | - | - | - | Clock, Crystal | 1:1 | - | 70MHz | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | 2mm | 2mm | No | RoHS Compliant | - | ||
![]() NB3N3011DTG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | 120MHz | - | - | -40°C~85°C | Tube | 2006 | PureEdge™ | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Tin (Sn) | - | 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | unknown | 106.25MHz | NOT SPECIFIED | - | NB3N3011 | LVPECL | 8 | - | 1 | Not Qualified | 3.3V | - | - | - | - | - | - | - | 31mA | 31mA | - | - | - | Crystal | 1:1 | - | 25MHz | Yes | No/Yes | - | - | - | Yes/No | - | - | 52 % | 950μm | - | 3.1mm | 4.5mm | - | RoHS Compliant | Lead Free | ||
![]() ASM3P2111BG-08SR ON Semiconductor | 6023 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 25MHz | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 40 | - | ASM3P2111B | Clock | 8 | - | - | - | 3.3V | - | - | - | 1 | - | 48mA | - | - | - | - | - | Halogen Free | Crystal | 1:4 | - | 25MHz | Yes | No/No | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() NB2304AC1DR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 133.3MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | NB2304A | - | 8 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 45mA | - | - | - | - | Clock | 1:4 | - | - | Yes | No/No | - | - | - | - | 0.2 ns | 4 | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() NB6N239SMNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | 3GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ECLinPS MAX™ | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Clock Divider | - | - | 3V~3.465V | QUAD | - | 240 | 1 | 3.3V | 0.5mm | - | - | 30 | - | NB6N239S | LVDS | 16 | - | - | - | - | 3.465V | 2.5/3.3V | 3V | 1 | - | - | - | - | - | 6N | - | - | CML, HSTL, LVDS, LVPECL | 1:2 | - | - | No | Yes/Yes | 0.78 ns | 0.78 ns | - | Yes/No | 0.03 ns | - | - | - | - | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB2304AC1HD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 133.3MHz | - | - | 0°C~70°C | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | - | NB2304A | - | 8 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | - | Clock | 1:4 | - | - | Yes | No/No | - | - | - | - | 0.2 ns | 4 | - | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB2308AC1HDTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | 133.3MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | - | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 60mA | - | - | 3-STATE | - | Clock | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | 8 | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free |