- Input
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Mount
- Package / Case
- Mounting Type
- Operating Temperature
- Published
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Nominal Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Output Characteristics | Halogen Free | Rise Time | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB3N15552MNTXG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 155.52MHz | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PureEdge™ | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | - | NB3N15552 | LVPECL | 20 | - | - | - | - | - | - | - | - | - | 1 | - | 110mA | - | - | - | - | - | - | Halogen Free | - | - | - | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CGS3312M ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 110MHz | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Clock Generator | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | CGS3312 | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:1 | - | - | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ||
![]() ASM3P2812BF-08SR ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 80MHz | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Frequency Modulator, Spread Spectrum Clock Generator | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | - | - | - | NOT SPECIFIED | ASM3P28** | CMOS, TTL | 8 | - | - | Not Qualified | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | 1:1 | - | 40MHz | Yes | No/No | - | - | Yes/No | - | - | 50 % | - | 4.9mm | - | - | RoHS Compliant | - | ||
![]() PCS1P2860AG-16TR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | 127MHz | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | PCS1P2860A | Clock | 16 | - | 6 | - | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | Clock, Crystal | 1:6 | - | 25MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() NB2308AI4DG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 133.3MHz | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | 40 | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | - | 1 | - | 49mA | - | - | - | - | - | 3-STATE | Halogen Free | - | - | - | Clock | 1:8 | 0.008 A | - | Yes with Bypass | No/No | - | - | No/Yes | 0.2 ns | 8 | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() NB2308AC1D ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 133.3MHz | - | 0°C~70°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin/Lead (Sn80Pb20) | - | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | not_compliant | - | 30 | NB2308A | - | 16 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | 1 | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | Clock | 1:8 | 0.008 A | - | Yes with Bypass | No/No | - | - | - | 0.2 ns | 8 | - | - | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC72121V-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | - | - | 160MHz | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e6 | yes | Obsolete | 4 (72 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | - | Clock | - | R-PDSO-G24 | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | 1 | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | - | 6mA | - | Crystal | 1:1 | - | - | No | No/No | - | - | Yes/No | - | - | - | - | 7.8mm | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() NBC12430FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | 800MHz | - | 0°C~70°C | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | PLL Clock Generator | Tin/Lead (Sn/Pb) | - | - | - | 3.135V~5.25V | QUAD | J BEND | 240 | - | 3.3V | - | - | not_compliant | - | 30 | NBC12430 | PECL | 28 | - | - | Not Qualified | 5V | - | - | - | - | - | 1 | - | - | - | - | 75mA | - | - | - | - | - | - | - | Crystal | 1:1 | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB2309AI1HDG ON Semiconductor | 10000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 665.986997mg | 133.33MHz | Industrial grade | -40°C~85°C | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 133MHz | 40 | NB2309A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | - | 1 | - | 50mA | - | - | - | - | - | 3-STATE | Halogen Free | - | - | - | Clock | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | 0.25 ns | 8 | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() NB2305AC1DTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | 40 | NB2305A | - | 8 | - | - | - | 3.3V | 3.6V | - | - | 3V | - | 1 | - | 34mA | - | - | - | - | - | - | - | - | - | - | Clock | 1:5 | - | - | Yes | No/No | - | - | - | 0.25 ns | 4 | - | - | 4.4mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() NB2870ASNR2G ON Semiconductor | 150 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | 30MHz | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Clock/Frequency Synthesizer | Tin (Sn) | - | - | - | 2.375V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.95mm | - | - | - | 40 | NB2870A | CMOS | 6 | - | - | - | - | - | 2.5/3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Crystal | 1:2 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | 3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NB7N017MMN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 52-VFQFN Exposed Pad | 52 | - | - | 3.5GHz | - | -40°C~85°C | Tube | 2006 | - | e0 | - | Obsolete | 2 (1 Year) | 52 | - | Clock Divider | - | - | - | - | 3V~3.465V | QUAD | - | 240 | 1 | 3.3V | 0.5mm | - | - | - | 30 | NB7N017M | CML | 52 | - | - | - | - | 3.465V | +-3.3V | - | 3V | - | 1 | - | - | - | - | - | - | 7N | - | - | - | - | - | CML, ECL, LVCMOS, LVDS, LVTTL | 1:1 | - | - | No | Yes/Yes | 0.575 ns | 230mA | Yes/No | - | - | - | - | 8mm | 8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P5P2308AF-1H16SR ON Semiconductor | 6023 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 133MHz | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 3.6V | - | - | 3V | - | 1 | - | - | - | - | - | - | 2308 | 3-STATE | - | - | - | - | Clock | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 8 | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() NB2308AC2D ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 133.3MHz | - | 0°C~70°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin/Lead (Sn80Pb20) | - | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | not_compliant | - | 30 | NB2308A | - | 16 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | 1 | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | Clock | 1:8 | 0.008 A | - | Yes with Bypass | No/No | - | - | Yes/Yes | 0.4 ns | 8 | - | - | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCH12140D ON Semiconductor | 21818 |
| Datasheet | - | - | - | Surface Mount | - | TSSOP | 8 | - | - | - | - | - | Rail/Tube | 2006 | - | e0 | - | - | 1 (Unlimited) | 8 | - | - | Tin/Lead (Sn/Pb) | 70°C | -40°C | IT REQUIRES A -4.75V TO -5.5V SUPPLY | - | DUAL | GULL WING | 240 | 1 | - | - | - | - | - | 30 | - | - | 8 | - | - | Not Qualified | - | - | -5.2V | OTHER | - | 1 | - | PHASE DETECTOR | - | - | - | - | - | - | - | - | 350ns | - | -5.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() NB7N017MMNR2G ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 52-VFQFN Exposed Pad | 52 | - | - | 3.5GHz | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Discontinued | 2 (1 Year) | 52 | - | Clock Divider | Tin (Sn) | - | - | - | 3V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 8mm | - | - | 40 | NB7N017M | CML | 52 | - | - | - | - | 3.465V | +-3.3V | - | 3V | - | 1 | - | - | - | - | - | - | 7N | - | Halogen Free | - | - | - | CML, ECL, LVCMOS, LVDS, LVTTL | 1:1 | - | - | No | Yes/Yes | 0.575 ns | 230mA | Yes/No | - | - | - | - | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB7V32MMNG ON Semiconductor | 10 | - | Datasheet | 8 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | 10GHz | - | -40°C~85°C | Tube | 2010 | GigaComm™ | - | yes | Obsolete | 1 (Unlimited) | 16 | - | Clock Divider | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 1.71V~2.625V | QUAD | - | - | 1 | 1.8V | 0.5mm | - | - | - | - | NB7V32M | CML | 16 | - | 2 | - | - | - | - | - | - | - | 1 | - | 90mA | 275 ps | 100mA | - | 275 ps | 7V | - | Halogen Free | - | - | - | CML, LVDS, LVPECL | 1:1 | - | - | No | Yes/Yes | - | - | Yes/No | 0.05 ns | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP139DW ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 1GHz | - | -40°C~85°C | Tube | 2007 | 10EP | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Clock Generator | Tin/Lead (Sn/Pb) | - | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | - | - | 30 | MC10EP139 | ECL | 20 | R-PDSO-G20 | - | - | - | 5.5V | -3.0/-5.5/3.3/5.0V | - | 3V | - | 1 | - | - | - | - | - | - | 10E | - | - | - | - | - | CML, NECL, PECL | 1:4 | - | - | No | Yes/Yes | 0.9 ns | - | Yes/No | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCS3P7300AG-08TT ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCS3P7300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NBC12439FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | 800MHz | - | 0°C~70°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | PLL Clock Generator | Tin/Lead (Sn/Pb) | - | - | - | 3.135V~5.25V | QUAD | J BEND | 240 | - | 3.3V | - | - | not_compliant | - | 30 | NBC12439 | PECL | 28 | - | - | Not Qualified | 5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:1 | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead |