- Input
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Mount
- Package / Case
- Mounting Type
- Operating Temperature
- Published
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Propagation Delay | Family | Logic Function | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3P73Z01BWG-08TR ON Semiconductor | 51023 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P3P73Z01B | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NB3N51132DTG ON Semiconductor | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NBC12439AFN ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 800MHz | - | -40°C~85°C | Tube | 2008 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | PLL Clock Generator | Tin/Lead (Sn/Pb) | - | - | - | - | 3.135V~5.25V | QUAD | J BEND | 235 | - | 3.3V | - | not_compliant | NOT SPECIFIED | NBC12439A | PECL | 28 | - | - | Not Qualified | 5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | 1:1 | - | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100LVEL34D ON Semiconductor | 26159 |
| Datasheet | - | - | - | - | SOIC | YES | 16 | - | - | - | - | - | 2012 | - | e0 | - | - | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 1.27mm | - | 30 | - | - | 16 | - | 3 | - | 5.7V | - | - | INDUSTRIAL | 3V | - | 39mA | - | - | - | 100LVEL | - | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 1 ns | 1 ns | - | 1500 MHz | - | - | DIFFERENTIAL | - | 1.75mm | 9.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() ASM3I2669AF-06OR ON Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | 13MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Frequency Modulator, Spread Spectrum Clock Generator | - | - | - | ALSO OPERATES WITH 2.5V SUPPLY | - | 2.375V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | ASM3P2669A | - | 6 | R-PDSO-G6 | - | Not Qualified | 2.5V | 3.6V | - | - | 2.7V | 1 | 10μA | - | - | - | 3I | - | - | Halogen Free | CMOS | 1:1 | - | - | - | Yes | No/No | - | - | Yes/No | - | - | 1 | - | - | - | 2.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NBC12430AMNR4G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | 800MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | PLL Clock Generator | Tin (Sn) | - | - | - | - | 3.135V~5.25V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | 40 | NBC12430A | PECL | 32 | - | - | - | 5V | - | - | - | - | 1 | - | 85mA | - | - | - | - | - | Halogen Free | Crystal | 1:1 | - | - | 20MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | - | - | - | 5mm | 5mm | No | RoHS Compliant | Lead Free | ||
![]() P3P623S00BG-08TR ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 157.991892mg | 50MHz | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2002 | Timing-Safe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | P3*623S00 | - | 8 | - | - | - | 3.6V | - | - | - | 3V | 1 | 27mA | - | - | - | S | - | - | Halogen Free | Clock | 1:8 | - | - | - | Yes | No/No | - | - | - | 50 MHz | 0.25 ns | 1 | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() NB2305AC1DG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 133.33MHz | - | 0°C~70°C | Tube | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | NB2305A | - | 8 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | 34mA | - | - | - | - | - | - | Clock | 1:5 | - | - | - | Yes | No/No | - | - | - | - | 0.25 ns | 4 | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() P3P623S00BG-08SR ON Semiconductor | 11914 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 50MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | Timing-Safe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | P3*623S00 | - | 8 | - | - | Not Qualified | - | 3.6V | - | - | 3V | 1 | - | - | - | - | S | - | - | Halogen Free | Clock | 1:8 | - | - | - | Yes | No/No | - | - | - | 50 MHz | 0.25 ns | 1 | - | - | - | 5mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() NB2305AC1DR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | NB2305A | - | 8 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | 34mA | - | - | - | - | - | - | Clock | 1:5 | - | - | - | Yes | No/No | - | - | - | - | 0.25 ns | 4 | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() NB2309AC1HDR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | NB2309A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | 34mA | - | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | - | Yes with Bypass | No/No | - | - | - | - | 0.25 ns | 8 | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() MC100EP139MNTXG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | 1GHz | - | -40°C~85°C | Tape & Reel (TR) | 2012 | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Clock Generator | Tin (Sn) | - | - | - | - | 3V~5.5V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | MC100EP139 | ECL | 20 | - | 4 | - | - | 5.5V | -3.0/-5.5/3.3/5.0V | - | 3V | 1 | - | - | - | 1.1 ns | - | Clock | - | Halogen Free | NECL, PECL | 1:4 | - | - | - | No | Yes/Yes | - | - | Yes/No | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC12095MNR4G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | Prescaler | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | 2.7V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | 40 | MC12095 | - | 8 | - | - | - | 5.5V | - | 3/5V | - | 2.7V | 1 | 8.7mA | 14mA | - | - | ECL | - | - | - | ECL | - | - | - | - | - | - | - | - | Yes/No | 2500 MHz | - | - | - | - | - | 2mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() NB2309AI1DTG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 133.33MHz | - | -40°C~85°C | Tube | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | NB2309A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | 50mA | 50mA | - | - | - | 3-STATE | Halogen Free | Clock | 1:9 | - | - | - | Yes with Bypass | No/No | - | - | - | - | 0.25 ns | 8 | - | 1.05mm | - | 5.1mm | 4.5mm | No | RoHS Compliant | Lead Free | ||
![]() MC10EL34D ON Semiconductor | 19554 |
| Datasheet | - | - | - | - | SOIC | YES | 16 | - | - | - | - | - | 2006 | - | e0 | - | - | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | - | - | 16 | - | - | - | - | 5.7V | -5.2V | INDUSTRIAL | 4.2V | - | - | - | - | - | 10EL | - | OPEN-EMITTER | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 1.2 ns | - | 1100 MHz | 0.05 ns | 3 | DIFFERENTIAL | - | 1.75mm | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() NB2308AI2DTG ON Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 133.3MHz | - | -40°C~85°C | Tube | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | 49mA | 60mA | - | - | - | 3-STATE | Halogen Free | Clock | 1:8 | - | 0.008 A | - | Yes with Bypass | No/No | - | - | Yes/Yes | - | 0.2 ns | 8 | - | 1.05mm | - | 5.1mm | 4.5mm | No | RoHS Compliant | Lead Free | ||
![]() NB2308AI2HDTR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | 60mA | - | - | - | 3-STATE | Halogen Free | Clock | 1:8 | - | 0.008 A | - | Yes with Bypass | No/No | - | - | Yes/Yes | - | 0.2 ns | 8 | - | 1.05mm | - | 5.1mm | 4.5mm | No | RoHS Compliant | Lead Free | ||
![]() P5I2305AF-1H08SR ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 133MHz | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Clock | 1:5 | - | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NB2304AC2D ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 133.3MHz | - | 0°C~70°C | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin/Lead (Sn/Pb) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | 30 | NB2304A | - | 8 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | - | - | - | - | - | Clock | 1:4 | - | - | - | Yes | No/No | - | - | Yes/Yes | - | 0.4 ns | 4 | - | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB2309AC1HDTG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 133.33MHz | - | 0°C~70°C | Tube | 2005 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | NB2309A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | 34mA | - | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | - | Yes with Bypass | No/No | - | - | - | - | 0.25 ns | 8 | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free |