- Input
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Mount
- Package / Case
- Mounting Type
- Operating Temperature
- Published
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Max Supply Current | Family | Logic Function | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Input Conditioning | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB2305AC1HDR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | NB2305A | - | 8 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | 34mA | - | - | - | - | - | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.25 ns | 4 | - | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() NB2309AC1DTG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 133.33MHz | - | 0°C~70°C | Tube | 2005 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | - | NB2309A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | 34mA | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.25 ns | 8 | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() NB2309AC1DR2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | NB2309A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | 34mA | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.25 ns | 8 | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() MC100LVEL39DW ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 1GHz | - | -40°C~85°C | Tube | 2006 | 100LVEL | e0 | - | Obsolete | 3 (168 Hours) | 20 | - | Clock Generator | Tin/Lead (Sn80Pb20) | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | - | 30 | - | MC100LVEL39 | ECL | 20 | R-PDSO-G20 | - | - | - | 3.8V | -3.3V | - | 3V | 1 | - | - | - | - | - | - | - | - | - | LVDS, NECL, PECL | 1:4 | - | - | No | Yes/Yes | - | - | Yes/No | - | 0.05 ns | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB2879ASNR2 ON Semiconductor | 2790 |
| Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | 30MHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Clock/Frequency Synthesizer | Tin/Lead (Sn80Pb20) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 235 | - | 3.3V | 0.95mm | not_compliant | - | NOT SPECIFIED | - | NB2879A | CMOS | 6 | - | - | Not Qualified | - | - | 3.3V | - | - | 1 | - | - | - | - | - | - | - | - | - | CMOS, Crystal | 1:2 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCS3P73U00AG08TR ON Semiconductor | 26385 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 70MHz | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | ALSO OPERATES AT 2.5V SUPPLY | - | 2.3V~3.6V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | unknown | - | - | - | P3P73U00A | Clock | 8 | - | - | Not Qualified | 3.3V | - | - | - | - | 1 | - | 8mA | - | - | - | - | - | - | - | Clock, Crystal | 1:1 | - | 70MHz | Yes | No/No | - | - | No/Yes | - | - | - | - | - | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() NB3N3011DTR2G ON Semiconductor | 41814 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 120MHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | PureEdge™ | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Tin (Sn) | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | - | - | NB3N3011 | LVPECL | 8 | - | 1 | - | 3.3V | - | - | - | - | - | - | - | - | 31mA | - | - | - | - | - | Crystal | 1:1 | - | 25MHz | Yes | No/Yes | - | - | Yes/No | - | - | - | 52 % | - | - | - | 4.4mm | 3mm | No | RoHS Compliant | - | ||
![]() MC100EP139DW ON Semiconductor | 1216 |
| Datasheet | - | - | Surface Mount | - | SOIC W | 20 | - | - | - | - | - | 2007 | - | e0 | - | - | - | 20 | - | - | - | 85°C | -40°C | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 3.3V | 1.27mm | - | - | 30 | - | - | - | 20 | - | - | Not Qualified | - | 5.5V | -3/-5V | INDUSTRIAL | 3V | - | - | - | - | - | - | 100E | - | OPEN-EMITTER | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 0.9 ns | - | - | 1500 MHz | 0.1 ns | 4 | - | DIFFERENTIAL | 2.4mm | - | 12.95mm | 7.6mm | - | RoHS Compliant | Contains Lead | ||
![]() MC100EL39DW ON Semiconductor | 161 |
| Datasheet | - | - | Surface Mount | - | SOIC W | 20 | - | - | - | - | - | 2012 | - | e0 | - | - | - | 20 | - | - | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 1GHz | 30 | - | - | - | 20 | - | 4 | - | - | 5.7V | - | INDUSTRIAL | - | - | - | - | - | - | - | 100EL | Clock | - | - | - | - | - | - | - | - | 1.2 ns | 61mA | - | 1000 MHz | 0.05 ns | - | - | DIFFERENTIAL | - | 2.65mm | 12.8mm | 7.5mm | No | RoHS Compliant | Contains Lead | ||
![]() P3P73U00AG-08SR ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 70MHz | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | ALSO OPERATES WITH 2.5V SUPPLY | - | 2.3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | P3P73U00A | Clock | 8 | - | 1 | - | 2.5V | - | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | Clock, Crystal | 1:1 | - | 70MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | 4.9mm | - | No | RoHS Compliant | - | ||
![]() NB2308AI1HDTG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 133.3MHz | - | -40°C~85°C | Tube | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133MHz | 40 | - | NB2308A | - | 16 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | 60mA | - | - | - | 3-STATE | Halogen Free | Clock | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | 8 | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() NB2305AI1DTG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 133MHz | Industrial grade | -40°C~85°C | Tube | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | - | NB2305A | - | 8 | - | - | - | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | 50mA | 50mA | - | - | - | Halogen Free | CMOS | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.25 ns | 4 | - | - | 950μm | - | 3.1mm | 4.5mm | No | RoHS Compliant | Lead Free | ||
![]() NLVHC4046ADTR2G ON Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | PHASE LOCKED LOOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NB2304AC1HDG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 133.3MHz | - | 0°C~70°C | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | NB2304A | - | 8 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | 45mA | - | - | - | - | - | Clock | 1:4 | - | - | Yes | No/No | - | - | - | - | 0.2 ns | 4 | - | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() NB2305AC1HD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 133.33MHz | - | 0°C~70°C | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Zero Delay Buffer | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | - | NB2305A | - | 8 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | - | - | - | - | - | - | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.25 ns | 4 | - | - | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB2309AC1HDT ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 133.33MHz | - | 0°C~70°C | Tube | 2005 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | - | NB2309A | - | 16 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | 1 | - | - | - | - | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.25 ns | 8 | - | - | - | - | 5mm | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB3N49152MNTXG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | 491.52MHz | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PureEdge™ | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | - | NB3N49152 | LVPECL | 20 | - | - | - | 3.3V | - | - | - | - | 1 | - | 110mA | - | - | - | - | - | - | Halogen Free | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NB2669ASNR2G ON Semiconductor | 50 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | 13MHz | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Clock/Frequency Synthesizer | Tin (Sn) | - | - | - | - | 2.375V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.95mm | - | - | 40 | - | NB2669A | - | 6 | - | - | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | CMOS | 1:1 | - | 12MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() NB3N15625MNG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | 123.008581mg | 156.25MHz | - | -40°C~85°C | Tube | 2012 | PureEdge™ | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | 100 ppm | NB3N15625 | LVPECL | 20 | - | - | - | 3.3V | - | - | - | - | 1 | - | 110mA | 16pF | 110mA | - | - | - | - | Halogen Free | Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | - | - | - | - | - | 950μm | - | 4mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() MC100EL39DWG ON Semiconductor | 845 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | -40°C~85°C | Tube | 2005 | 100EL | e3 | - | Obsolete | 3 (168 Hours) | 20 | - | Clock Generator | Tin (Sn) | - | - | - | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1GHz | 40 | - | MC100EL39 | ECL | 20 | - | 4 | - | - | 5.7V | +-5V | - | - | 1 | - | - | - | - | - | - | Clock | - | - | NECL, PECL | 1:4 | - | - | No | Yes/Yes | - | - | Yes/No | - | 0.05 ns | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free |