- Input
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Mount
- Package / Case
- Mounting Type
- Operating Temperature
- Published
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Quiescent Current | Supply Current-Max | Family | Logic Function | Max Input Voltage | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Max Frequency | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Nominal Output Voltage | Power Supply Current-Max (ICC) | Input Current | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB4N507ADR2G ON Semiconductor | 3678 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 200MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Clock/Frequency Synthesizer | Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 40 | NB4N507A | PECL | 16 | - | - | - | - | 5V | - | - | - | - | - | 1 | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | Halogen Free | Clock, Crystal | 1:1 | - | 52MHz | Yes | No/Yes | - | - | - | - | - | - | Yes/Yes | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3N51032DTR2G ON Semiconductor | 2150 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | 200MHz | - | - | HCSL, LVDS | - | - | - | - | - | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3N511DR2G ON Semiconductor | 16 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 200MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Clock Multiplier | Tin (Sn) | - | - | - | 3.135V~5.25V | DUAL | GULL WING | - | - | 3.3V | - | - | - | NB3N511 | CMOS, TTL | 8 | - | - | - | - | - | - | 3.3/5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | Clock, Crystal | 1:1 | - | 32MHz | Yes | No/No | - | - | - | - | - | - | No/Yes | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB3W800LMNTXG ON Semiconductor | 2000 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 133.33MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 3 (168 Hours) | 48 | - | - | - | Tin (Sn) | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | - | HCSL | - | S-XQCC-N48 | - | - | - | - | 3.465V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | NB3 | - | - | - | - | Clock | 1:8 | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | - | No/No | - | 0.05 ns | - | - | 6mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB3W1200LMNTXG ON Semiconductor | 45 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | 206.29948mg | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 3 (168 Hours) | 64 | - | - | - | Tin (Sn) | - | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.5mm | 133MHz | - | NB3W1200 | - | - | - | 12 | - | - | 3.3V | 3.465V | - | - | - | - | 1 | - | - | 180mA | - | 180mA | - | 100 ps | 180mA | - | NB3 | - | - | 3-STATE | - | Clock | 1:12 | - | - | Yes with Bypass | Yes/Yes | - | - | 55 % | - | - | - | No/No | - | 0.05 ns | 950μm | - | 9mm | 9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB6N239SMNR2G ON Semiconductor | 1752 | - | Datasheet | 7 Weeks | LIFETIME (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 3GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | ECLinPS MAX™ | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Clock Divider | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 3V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | NB6N239S | LVDS | 16 | - | - | - | - | - | 3.465V | 2.5/3.3V | - | 3V | - | 1 | - | - | - | - | - | - | - | - | - | 6N | Clock | - | - | Halogen Free | CML, HSTL, LVDS, LVPECL | 1:2 | - | - | No | Yes/Yes | 0.78 ns | 0.78 ns | - | - | - | - | Yes/No | - | 0.03 ns | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC12026ADG ON Semiconductor | 116 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | Industrial grade | -40°C~85°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Prescaler | Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 1.1GHz | 40 | MC12026A | ECL | 8 | - | - | - | 1.6V | 5V | - | 5V | - | - | - | 1 | - | - | 4mA | - | - | - | - | - | - | ECL | - | - | - | Halogen Free | CMOS, TTL | 1:1 | - | - | No | No/No | - | - | - | 1.6V | 5.3mA | - | Yes/No | - | - | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P1819GF-08SR ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 40MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator | Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | P1819 | CMOS | 8 | R-PDSO-G8 | - | - | - | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 26.9mA | - | - | - | - | Halogen Free | Clock, Crystal | 1:2 | - | 40MHz | Yes | No/No | - | - | - | - | - | - | Yes/No | - | - | - | - | 4.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NBC12429FNG ON Semiconductor | 320 | - | Datasheet | 8 Weeks | LIFETIME (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | 0°C~70°C | Tube | 2006 | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | PLL Clock Generator | Tin (Sn) | - | - | ALSO OPRATES AT 5V SUPPLY | 3.135V~5.25V | QUAD | J BEND | 260 | - | 3.3V | - | 400MHz | 40 | NBC12429 | PECL | 28 | - | 1 | - | - | 5V | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | Halogen Free | Crystal | 1:1 | - | 20MHz | Yes | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL34DG ON Semiconductor | 2180 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2005 | 10EL | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Clock Generator | Tin (Sn) | - | - | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 1.1GHz | 40 | MC10EL34 | ECL | 16 | - | 3 | - | - | 5V | 5.7V | -5.2V | - | 4.2V | - | 1 | - | - | 39mA | 39mA | - | - | - | - | - | - | Clock | 4.19V | - | Halogen Free | NECL, PECL | 1:3 | - | - | No | Yes/Yes | - | - | - | - | - | - | Yes/No | - | 0.05 ns | - | - | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P3PS850BHG-08CR ON Semiconductor | 713 | - | Datasheet | 5 Weeks | LIFETIME (Last Updated: 1 month ago) | Surface Mount | - | - | - | 8 | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | 85°C | -20°C | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | 2.7V | 0.5mm | - | NOT SPECIFIED | - | - | 8 | - | - | Not Qualified | - | 2.7V | - | - | OTHER | - | - | 1 | 3.6V | 2.3V | - | - | 28mA | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | Halogen Free | LVCMOS | - | 72MHz | 72MHz | Yes | - | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() P1P8160AG-10CR ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | 27MHz | - | - | -10°C~85°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.97V~3.63V | DUAL | - | - | - | 3.3V | 0.5mm | - | - | P1P8160A | LVCMOS | 10 | - | - | - | - | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | 22mA | - | - | - | - | Halogen Free | LVCMOS, Crystal | 1:2 | - | 27MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() NB3H60113G00MTR2G ON Semiconductor | 29 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-WFDFN | YES | - | - | 200MHz | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | OmniClock | - | yes | Active | 1 (Unlimited) | 8 | - | - | Clock Generator | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | ALSO OPERATES AT 3.3V SUPPLY NOMINAL, REFERENCE CLOCK: 3 MHZ TO 200 MHZ | 2.25V~2.75V 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 2.5V | 0.5mm | - | NOT SPECIFIED | - | LVCMOS, LVDS, HCSL | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, Crystal | 1:3 | - | 50MHz | Yes with Bypass | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCS3P25811AG08SR ON Semiconductor | 240 | - | Datasheet | 30 Weeks | LIFETIME (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | 2.8V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | 32MHz | - | P3P2581* | LVCMOS | 8 | - | 1 | - | - | 3.3V | - | - | - | - | - | - | - | - | 500μA | 13mA | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | Halogen Free | LVCMOS, Crystal | 1:1 | - | 32MHz | Yes | No/No | - | - | - | - | - | - | Yes/No | - | - | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FS7140-01G-XTD ON Semiconductor | 31 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 400MHz | - | Commercial grade | 0°C~70°C | Tube | 2008 | - | - | yes | Obsolete | 2 (1 Year) | 16 | - | EAR99 | PLL Clock Generator | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | 35MHz | - | FS7140 | CMOS, PECL | 16 | - | 2 | - | - | 3.3V | - | - | - | - | I2C | 1 | - | - | 35mA | 35mA | - | - | - | - | - | - | - | - | - | - | Crystal | 2:1 | - | 35MHz | Yes | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | - | - | 3.937mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC10EL34DR2G ON Semiconductor | 1186 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1.1GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Clock Generator | Tin (Sn) | - | - | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MC10EL34 | ECL | 16 | - | - | - | - | - | 5.7V | +-5V | - | 4.2V | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock | - | - | Halogen Free | NECL, PECL | 1:3 | - | - | No | Yes/Yes | - | - | - | - | - | - | Yes/No | - | 0.05 ns | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() FS6128-04G-XTP ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | EAR99 | PLL Clock Generator | Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | 27MHz | - | FS6128 | Clock | 8 | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | Halogen Free | Crystal | 1:1 | - | 18MHz | Yes | No/No | - | - | - | - | - | - | Yes/No | - | - | - | - | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() NB3H5150-01MNTXG ON Semiconductor | 400 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 161.1328MHz | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.71V~3.465V | - | - | - | - | - | - | - | - | - | LVCMOS, LVPECL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL, LVTTL, Crystal | 1:4 | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL38DWR2G ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | LIFETIME (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1.2GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100LVEL | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | Clock Generator | Tin (Sn) | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | MC100LVEL38 | ECL | 20 | - | - | - | - | 3.8V | - | -3.3V | - | 3V | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock | 2.42V | - | Halogen Free | HSTL, NECL, PECL | 1:4 | - | - | No | Yes/Yes | - | - | - | - | - | - | Yes/No | - | 0.075 ns | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC12095DG ON Semiconductor | 4 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | Prescaler | Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 3GHz | 40 | MC12095 | - | 8 | - | - | - | - | 5V | - | - | - | 2.7V | Logic | 1 | - | - | 8.7mA | 8.7mA | - | - | - | - | - | ECL | - | - | - | - | ECL | - | - | - | - | - | - | - | - | - | - | 8.7mA | Yes/No | 2500 MHz | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free |