- Lead Free
- Package / Case
- Number of Pins
- Mounting Type
- Operating Temperature
- Packaging
- RoHS Status
- Type
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- Mount
- Part Status
Attribute column
Manufacturer
ON Semiconductor Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Pin Count | Number of Outputs | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Current - Supply | Max Input Voltage | Halogen Free | Number of Timers/Counters | Output Load | Number of Gates | High Level Output Current | Low Level Output Current | Input Current | fmax-Min | Count Direction | Ambient Temperature Range High | Load/Preset Input | Count | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MC1455DR2G ON Semiconductor | 12500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 4.535924g | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | - | - | - | 625mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 175MHz | 40 | - | MC1455 | 8 | - | - | - | - | - | - | - | 4.5V | - | - | - | - | 10mA | - | 10mA | 625mW | 100mA | - | - | 15mA | - | - | - | Halogen Free | 1 | - | - | -200mA | 200mA | - | - | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
LM555CMX ON Semiconductor | 1186 | - | Datasheet | 8 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 600mW | 4.5V~16V | DUAL | GULL WING | - | 1 | 5V | - | - | 3mA | 100kHz | - | - | LM555 | - | - | - | - | - | - | - | - | 4.5V | - | - | - | - | 7.5mA | - | 7.5mA | 600mW | - | - | - | - | - | - | - | - | 1 | - | - | -200mA | 50mA | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
NCV1455BDR2G ON Semiconductor | 2440 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | - | - | - | 625mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 2MHz | 40 | - | NCV1455 | 8 | - | - | - | - | - | - | - | 4.5V | - | - | - | - | 15μA | - | - | 625mW | - | - | - | - | - | - | - | Halogen Free | 1 | - | - | -200mA | 200mA | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC14536BDWR2G ON Semiconductor | 362 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Programmable Timer | - | - | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 2MHz | 40 | - | MC14536B | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 15μA | - | - | 500mW | - | - | 450 ns | 20μA | 3.6 μs | - | - | Halogen Free | 1 | - | - | -4.2mA | 4.2mA | - | - | - | 125°C | - | - | 2.65mm | - | 10.45mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
MC1455BDR2G ON Semiconductor | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | - | - | - | 625mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 10A | - | 40 | - | MC1455B | 8 | - | - | - | - | - | - | - | 4.5V | - | - | - | - | 10mA | - | 10mA | 625mW | - | - | - | 15mA | - | - | - | Halogen Free | 1 | - | - | -200mA | 200mA | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14541BDR2G ON Semiconductor | 36000 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Programmable Timer | - | - | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 3MHz | 40 | - | MC14541B | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 15μA | - | - | 500mW | - | - | 18 μs | 20μA | 18 μs | - | - | Halogen Free | 1 | - | - | -16.3mA | 19.3mA | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM555CN ON Semiconductor | 4770 | - | Datasheet | 7 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 851mg | - | 0°C~70°C | Tube | 2011 | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | - | - | - | 600mW | 4.5V~16V | DUAL | - | - | 1 | 5V | 2.54mm | - | 15A | 2MHz | - | - | LM555 | - | - | - | - | 5V | - | - | - | - | 1 | - | - | - | 7.5mA | - | 7.5mA | 600mW | 200mA | - | - | - | - | - | - | - | - | - | - | -200mA | 50mA | - | - | - | - | - | - | 3.15mm | - | 9.27mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
LM555CM ON Semiconductor | 49 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | - | 0°C~70°C | Tube | 2011 | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 600mW | 4.5V~16V | DUAL | GULL WING | - | 1 | 5V | - | - | 15A | 100kHz | - | - | LM555 | - | - | - | - | 5V | - | - | - | - | 1 | - | - | - | 7.5mA | - | 7.5mA | 600mW | 200mA | - | - | - | - | - | - | - | - | - | - | -200mA | 50mA | - | - | - | - | - | - | 1.45mm | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14541BDG ON Semiconductor | 110 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 8 hours ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -55°C~125°C | Tube | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Programmable Timer | - | - | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 3MHz | - | - | MC14541B | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 15μA | - | - | 500mW | - | 16 | 18 μs | 20μA | 18 μs | - | - | Halogen Free | 1 | - | - | -16.3mA | 19.3mA | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC1455P1G ON Semiconductor | 4 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 4.535924g | - | 0°C~70°C | Tube | 2006 | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Tin (Sn) | - | - | - | - | 625mW | 4.5V~16V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 10A | - | 40 | - | MC1455 | 8 | - | - | - | - | - | - | - | 4.5V | - | - | - | - | 10mA | - | - | 625mW | - | - | - | - | - | - | - | - | 1 | - | - | -200mA | 200mA | - | - | - | - | - | - | 3.429mm | - | 10.16mm | 6.604mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14541BDTR2G ON Semiconductor | 364472 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Programmable Timer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 3MHz | 40 | - | MC14541B | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 15μA | - | - | 500mW | - | - | 7.5 μs | 20μA | 18 μs | - | - | Halogen Free | 1 | - | - | -16.3mA | 19.3mA | - | - | - | - | - | - | - | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MC100EL1648DG ON Semiconductor | 20000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 100EL | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | VCO | Tin (Sn) | - | - | NECL MODE VCC=0V, WITH VEE=-4.2V TO -5.5V SUPPLY | - | - | 4.2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 1.1GHz | 40 | - | MC100EL1648 | 8 | 1 | - | - | 5V | - | - | - | - | - | - | - | - | 19mA | 6pF | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | 19mA | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV14541BDTR2G ON Semiconductor | 75000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100, LinCMOS™ | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Programmable Timer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | 3MHz | NOT SPECIFIED | - | NLV14541B | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | 18 μs | 20μA | - | 15μA | - | Halogen Free | - | - | - | -16.3mA | 19.3mA | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14541BDR2G ON Semiconductor | 5814 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100, LinCMOS™ | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Programmable Timer | Tin (Sn) | - | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | 3MHz | NOT SPECIFIED | - | NLV14541B | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 15μA | - | - | 500mW | - | - | 18 μs | 20μA | 18 μs | - | - | Halogen Free | 1 | - | - | -16.3mA | 19.3mA | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4541BCMX ON Semiconductor | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Programmable Timer | - | 125°C | -55°C | - | - | 500mW | 3V~15V | - | - | - | - | - | - | - | - | 100kHz | - | - | 4541 | - | - | - | - | - | - | - | - | - | - | - | 15V | 3V | - | - | - | 500mW | - | - | 2 μs | 20μA | 8 μs | - | - | - | 1 | - | 1 | -16.3mA | 19.3mA | - | - | - | - | - | 65536 | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
NBXSBA010LN1TAG ON Semiconductor | 50 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 6-CLCC | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | PureEdge™ | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | - | Oscillator, Crystal | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | - | 2.97V~3.63V | - | - | - | - | 3.3V | - | 5mm | - | 100MHz | - | 50 ppm | NBXSBA010 | 6 | - | 7.0mm x 5.0mm x 1.9mm | 100MHz | 3.3V | 0.4ns | 0.4ns | 52/48% | - | - | - | - | - | 75mA | - | 75mA | - | - | - | - | - | - | - | - | Halogen Free | - | 50 OHM | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | No | - | RoHS Compliant | Lead Free | ||
NBXDBA012LN1TAG ON Semiconductor | 7807 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 6-CLCC | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | PureEdge™ | - | e4 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Oscillator, Crystal | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | 2.97V~3.63V | - | - | - | - | - | - | 5mm | - | 106.25MHz 212.5MHz | - | 50 ppm | NBXDBA012 | 6 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 82mA | - | 82mA | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC14536BCPG ON Semiconductor | 915 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | - | -55°C~125°C | Tube | 2006 | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Programmable Timer | Tin (Sn) | - | - | - | - | 500mW | 3V~18V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 2MHz | 40 | - | MC14536B | 16 | - | - | - | - | - | - | - | 3V | - | 1 | - | - | 15μA | - | - | 500mW | - | 24 | 3.6 μs | 20μA | 3.6 μs | - | - | - | - | - | - | -4.2mA | 4.2mA | - | 2 MHz | UP | - | YES | - | 3.43mm | - | 19.55mm | 6.85mm | No | No SVHC | RoHS Compliant | Lead Free | ||
NBXDBA014LN1TAG ON Semiconductor | 200 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-CLCC | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | PureEdge™ | - | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Oscillator, Crystal | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.97V~3.63V | - | - | - | - | - | - | 5mm | - | 62.5MHz 125MHz | - | 50 ppm | NBXDBA014 | 6 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 50mA | - | 50mA | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | No | - | RoHS Compliant | Lead Free | ||
KA555IDTF ON Semiconductor | 3320 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 555 Type, Timer/Oscillator (Single) | - | - | - | - | - | 600mW | 4.5V~16V | - | - | - | - | - | - | - | - | - | - | - | KA555 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools