- Memory Types
- Package / Case
- Packaging
- Part Status
- Published
- Resistance
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Temperature Coefficient
- Base Part Number
- Interface
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Max Supply Current | Halogen Free | Converter Type | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Control Interface | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5419WI-10 ON Semiconductor | 473 |
| Datasheet | - | - | - | - | - | SOIC | YES | 24 | - | Non-Volatile | - | - | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | - | 300 ppm/°C | 10kOhm | 64 | MATTE TIN | 85°C | -40°C | Potentiometer | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | 40 | - | 24 | - | - | 5V | - | INDUSTRIAL | - | - | - | - | 6V | 2.5V | 1mA | - | - | - | - | - | 10000Ohm | - | 6V | - | 2-WIRE SERIAL | - | 2.65mm | 15.3mm | 7.47mm | No | RoHS Compliant | - | ||
![]() CAT5115ZI-00-T3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 5 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 100kOhm | - | Tin (Sn) | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | 8 | - | - | 5V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | 100μA | - | Halogen Free | - | Linear | 32 | - | 150 | - | 50ppm/°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT5113P-00 ON Semiconductor | 650 |
| Datasheet | - | - | - | Through Hole | - | PDIP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 8 | EAR99 | 300 ppm/°C | 100kOhm | 1 | TIN LEAD | 70°C | 0°C | - | NONVOLATILE MEMORY | - | - | DUAL | - | 240 | 1 | 3V | 2.54mm | - | 30 | - | 8 | - | Not Qualified | - | - | COMMERCIAL | - | 100 | - | - | 6V | 2.5V | 200μA | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | - | 3V | - | INCREMENT/DECREMENT | - | 4.57mm | 9.59mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() CAT5411WI-10-T1 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | Non-Volatile | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2009 | - | 20% | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin (Sn) | - | - | Potentiometer | - | - | 2.5V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | - | CAT5411 | 24 | - | - | - | 3/5V | - | - | - | SPI, Serial | 2 | - | - | 1mA | - | Halogen Free | - | - | 64 | 10000Ohm | - | 6V | - | - | - | - | 15.3mm | 7.47mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5111ZI-50-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | MSOP | YES | 8 | - | Non-Volatile | - | - | - | - | - | - | 2012 | - | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | - | 8 | - | - | 5V | - | INDUSTRIAL | - | - | - | - | 6V | 2.5V | 200μA | - | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | - | 3V | - | INCREMENT/DECREMENT | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() CAT5114VI-10-G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | - | - | - | - | 2009 | - | - | - | yes | Active | - | - | EAR99 | - | 10kOhm | 32 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 5V | - | - | - | - | - | - | 6V | 2.5V | 100μA | 100μA | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT5111VI-00-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CAT5111 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 100 | Tin (Sn) | - | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | compliant | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 100 | 100000Ohm | - | 3V | 300ppm/°C | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() CAT5251YI-00 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | - | TSSOP | YES | 24 | - | - | - | 85°C | -40°C | Industrial grade | - | - | 2008 | - | - | e3 | - | Active | - | 24 | - | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | - | - | Potentiometer | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | - | 24 | - | Not Qualified | 5V | - | INDUSTRIAL | - | - | - | - | 6V | 2.5V | 1mA | - | Halogen Free | - | - | - | 100000Ohm | - | 5V | - | 3-WIRE SERIAL | - | 1.1mm | 7.8mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() CAT5113YI01 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | - | - | - | - | -40°C~85°C | - | - | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 100 | Tin (Sn) | - | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | compliant | 40 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 100 | 1000Ohm | 1000 Max | 3V | 300ppm/°C | - | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() CAT5261WI-00 ON Semiconductor | 1184 |
| Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | - | - | SOIC | YES | 24 | - | Non-Volatile | - | - | - | - | - | - | 2012 | - | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | 85°C | -40°C | Potentiometer | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | 1.27mm | - | 40 | - | 24 | - | - | 5V | - | INDUSTRIAL | - | - | - | - | 6V | 2.5V | 1mA | - | Halogen Free | - | - | - | 100000Ohm | - | 6V | - | 3-WIRE SERIAL | - | 2.65mm | 15.4mm | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5409YI25 ON Semiconductor | 371 |
| Datasheet | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | - | - | - | Industrial grade | -40°C~85°C | - | 2009 | CAT5409 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | Tin (Sn) | - | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | compliant | 40 | - | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | - | I2C | 4 | - | - | - | - | - | - | Linear | 64 | 2500Ohm | 80 | 6V | ±300ppm/°C | - | Selectable Address | 1.2mm | 7.8mm | - | - | - | - | ||
![]() CAT5114YI-00-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CAT5114 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100kOhm | 32 | - | 85°C | -40°C | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | 6V | 2.5V | 100μA | - | - | - | Linear | 32 | - | 400 | - | 300ppm/°C | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CAT5115LI00 ON Semiconductor | 852 |
| Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Volatile | - | - | - | - | -40°C~85°C | - | - | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 32 | Tin (Sn) | - | - | - | - | - | 2.5V~6V | DUAL | - | 260 | 1 | 3V | 2.54mm | compliant | 40 | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 32 | 100000Ohm | 150 | 3V | 50ppm/°C | - | - | 4.57mm | 9.36mm | 7.62mm | - | RoHS Compliant | - | ||
![]() N57M5114ZD10TG ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Non-Volatile | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | - | 300 ppm/°C | 10kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | Linear | 32 | 10000Ohm | 150 | 5.5V | 300ppm/°C | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() CAT5111ZI50 ON Semiconductor | 7307 |
| Datasheet | - | - | - | - | - | MSOP | YES | 8 | - | Non-Volatile | - | - | - | Industrial grade | - | - | 2008 | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | - | 8 | - | - | 5V | - | INDUSTRIAL | - | - | - | - | 6V | 2.5V | 200μA | - | Halogen Free | DIGITAL POTENTIOMETER | - | - | 50000Ohm | - | 3V | - | INCREMENT/DECREMENT | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5270YI-50-GT2 ON Semiconductor | In Stock | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | 100 ppm/°C | 50kOhm | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | CAT5270 | 14 | - | - | - | 3/5V | - | Potentiometer | - | I2C | 2 | - | - | 1mA | - | - | - | Linear | 256 | - | 200 | - | ±100ppm/°C | - | Selectable Address | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT524WI ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 14 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24kOhm | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Serial | - | 5.5V | 2.7V | 600μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAT5115ZI-10-T3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 10kOhm | - | Tin (Sn) | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | 8 | - | - | 5V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | 100μA | - | Halogen Free | - | Linear | 32 | - | 150 | - | 50ppm/°C | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT5115VI-10-G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 5 days ago) | - | - | - | SOIC | YES | 8 | - | Volatile | - | - | - | - | - | - | 2008 | - | - | e4 | yes | Discontinued | - | 8 | EAR99 | 50 ppm/°C | 10kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | - | 8 | - | - | 5V | - | INDUSTRIAL | - | - | - | - | 6V | 2.5V | 100μA | - | Halogen Free | DIGITAL POTENTIOMETER | - | - | 10000Ohm | - | 5V | - | INCREMENT/DECREMENT | - | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5113S00 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | SOIC | YES | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 8 | EAR99 | 300 ppm/°C | 100kOhm | 100 | TIN LEAD | 70°C | 0°C | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 3V | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | Not Qualified | 5V | - | COMMERCIAL | - | - | - | - | 6V | 2.5V | 200μA | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | - | 3V | - | INCREMENT/DECREMENT | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - |