- Memory Types
- Package / Case
- Packaging
- Part Status
- Published
- Resistance
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Temperature Coefficient
- Base Part Number
- Interface
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Memory Types | Usage Level | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Max Supply Current | Halogen Free | Converter Type | Total Resistance | Resistor Terminal Voltage-Max | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5129TDI-10-GT3 ON Semiconductor | In Stock | - | Datasheet | LAST SHIPMENTS (Last Updated: 2 days ago) | Gold | Surface Mount | TSOT | 6 | Non-Volatile | Industrial grade | - | 20% | e4 | - | - | - | 6 | - | 30 ppm/°C | 10kOhm | 32 | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | 6 | - | INDUSTRIAL | Serial | 1 | 5.5V | 2.5V | 160μA | 160μA | - | DIGITAL POTENTIOMETER | 10000Ohm | 3.3V | 2.9mm | No | RoHS Compliant | - | ||
![]() CAT5401WI50 ON Semiconductor | 1257 |
| Datasheet | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | - | 24 | - | - | - | - | - | yes | - | - | - | EAR99 | - | 50kOhm | - | - | - | Potentiometer | 8542.39.00.01 | - | - | - | - | - | - | - | 24 | 5V | - | - | - | 6V | 2.5V | 1mA | - | Halogen Free | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() N57M5129TD10TG ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N57M5129TD00TG ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |