- Memory Types
- Package / Case
- Packaging
- Part Status
- Published
- Resistance
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Temperature Coefficient
- Base Part Number
- Interface
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Nominal Supply Current | Max Supply Current | Halogen Free | Converter Type | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5112ZI-10-GT3 ON Semiconductor | 33 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | CAT5112 | 8 | - | - | - | 3/5V | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | 200μA | Halogen Free | - | Linear | 32 | 10000Ohm | - | 3V | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CAT5113VI-01-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C | - | 2008 | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 100 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | - | 8 | R-PDSO-G8 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | 100μA | - | Halogen Free | - | Linear | 100 | 1000Ohm | 1000 Max | 3V | 300ppm/°C | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5409YI-10-T2 ON Semiconductor | 21 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 0.65mm | - | NOT SPECIFIED | CAT5409 | 24 | - | Not Qualified | - | 3/5V | Potentiometer | I2C | 4 | - | 1mA | Halogen Free | - | Linear | 64 | 10000Ohm | 80 | 6V | ±300ppm/°C | Selectable Address | - | 1.2mm | 7.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5221WI-50-T1 ON Semiconductor | 16 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | CAT5221 | 20 | - | Not Qualified | - | 3/5V | Potentiometer | I2C | 2 | 1mA | 1mA | Halogen Free | - | Linear | 64 | 50000Ohm | 80 | 6V | ±300ppm/°C | Selectable Address | 1.05mm | - | 6.6mm | 4.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5115VI-50-GT3 ON Semiconductor | 16 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | - | Potentiometer | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT5115 | 8 | - | - | - | 2.5/6V | - | Serial | 1 | 100μA | 100μA | Halogen Free | - | - | 32 | 50000Ohm | - | 5V | 50ppm/°C | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() CAT5112LI10 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | -40°C~85°C | - | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | Tin (Sn) | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | compliant | NOT SPECIFIED | - | 8 | R-PDIP-T8 | Not Qualified | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | Linear | 32 | 10000Ohm | - | 3V | 300ppm/°C | - | - | 5.33mm | 9.27mm | 7.62mm | - | RoHS Compliant | - | ||
![]() CAT5118SDI-10GT3 ON Semiconductor | 16 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ±20% | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 200 ppm/°C | 10kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT5118 | 5 | - | - | - | - | Rheostat | Up/Down (U/D, CS) | 1 | 25μA | - | Halogen Free | - | Linear | 32 | 10000Ohm | 200 | - | - | - | - | - | 2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CAT5115VI-00-GT3 ON Semiconductor | 33 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 100kOhm | 32 | - | Potentiometer | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | CAT5115 | 8 | - | Not Qualified | - | 2.5/6V | - | Serial | 1 | - | 100μA | Halogen Free | - | - | 32 | 100000Ohm | - | 5V | 50ppm/°C | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5113VI50 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | Industrial grade | -40°C~85°C | - | 2009 | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 50kOhm | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | compliant | - | - | 8 | - | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | Linear | 100 | - | 1000 Max | - | 300ppm/°C | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAT5114VP2I00GT3 ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | 100kOhm | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | CAT5114 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | 100μA | 100μA | Halogen Free | - | Linear | 32 | - | 150 | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT5401YI50 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Non-Volatile | - | -40°C~85°C | - | 2009 | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 50kOhm | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | 24 | - | - | 5V | - | Potentiometer | SPI | 4 | 1mA | - | Halogen Free | - | Linear | 64 | - | 200 | - | 300ppm/°C | Selectable Address | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CAT5119SDI-10GT3 ON Semiconductor | 16 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | ±20% | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 200 ppm/°C | 10kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | CAT5119 | 6 | R-PDSO-G6 | Not Qualified | - | 3/5V | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | DIGITAL POTENTIOMETER | Linear | 32 | 10000Ohm | 200 | 5.5V | 200ppm/°C | - | - | - | 2mm | - | - | ROHS3 Compliant | - | ||
![]() CAT5114LI-00-G ON Semiconductor | 30 |
| Datasheet | 5 Weeks | - | Gold | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Non-Volatile | Industrial grade | -40°C~85°C | Tube | 2009 | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 32 | - | - | - | 2.5V~6V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | CAT5114 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | 100μA | 100μA | Halogen Free | - | Linear | 32 | 100000Ohm | 150 | 3V | - | - | 4.95mm | - | 10.16mm | 7.11mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5259WI-00-T1 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | CAT5259 | 24 | - | - | - | 3/5V | Potentiometer | I2C | 4 | 1mA | 1mA | Halogen Free | - | Linear | 256 | 100000Ohm | 200 | 6V | ±300ppm/°C | Selectable Address | - | 2.65mm | 15.3mm | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() CAT5114YI-10-GT3 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | OBSOLETE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | 10kOhm | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | CAT5114 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | 100μA | 100μA | Halogen Free | - | Linear | 32 | - | 150 | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CAT5112VI50 ON Semiconductor | 29 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C | - | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Tin (Sn) | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | compliant | 40 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | Linear | 32 | 50000Ohm | - | 3V | 300ppm/°C | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() CAT5118SDI-00GT3 ON Semiconductor | 16 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | ±20% | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 200 ppm/°C | 100kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT5118 | 5 | - | - | - | - | Rheostat | Up/Down (U/D, CS) | 1 | 25μA | - | Halogen Free | - | Linear | 32 | 100000Ohm | 200 | - | - | - | - | - | 2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CAT5115YI-50-GT3 ON Semiconductor | 33 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | - | Potentiometer | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | CAT5115 | 8 | - | - | - | 2.5/6V | - | Serial | 1 | 100μA | 100μA | Halogen Free | - | - | 32 | 50000Ohm | - | 5V | 50ppm/°C | - | - | - | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CAT5116VI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 32kOhm | 100 | - | - | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | CAT5116 | 8 | - | Not Qualified | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | 100μA | 100μA | Halogen Free | - | Logarithmic | 100 | 32000Ohm | 400 | 3V | - | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() CAT5120TBI-10GT3 ON Semiconductor | 16 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | SOT-23-6 | YES | 6 | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 200 ppm/°C | 10kOhm | 16 | - | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | CAT5120 | 6 | - | - | - | 3/5V | Rheostat | 2-Wire, Serial | 1 | 25μA | 25μA | Halogen Free | - | - | 16 | 10000Ohm | - | 5.5V | - | - | - | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free |