- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Continuous Drain Current (ID) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Signal Current-Max | On-State Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14051BDR2G ON Semiconductor | 5000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 700 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.05kOhm | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | 40 | MC14051B | - | 16 | - | - | - | - | - | 8 | - | 1 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | 15nA | 500mW | - | - | SP8T | 90 ns | 700 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | Halogen Free | Dual | - | - | - | - | - | - | - | 280Ohm | - | 25mA | 25mA | 8:1 | 50 dB | 100nA | 7.5pF | 25Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | 0.025A | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS4599DFT2G ON Semiconductor | 2991 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 30Ohm | - | 200mW | DUAL | GULL WING | 260 | 1 | 4.5V | - | 40 | NLAS4599 | - | 6 | 2 | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 2V | - | 1μA | 1μA | 200mW | - | - | - | - | 28 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | - | 220MHz | 25Ohm | - | 50mA | 50mA | 2:1 | 93 dB | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4066ADR2G ON Semiconductor | 427 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 80 ns | -55°C~125°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 120Ohm | Tin (Sn) | 500mW | - | GULL WING | 260 | 4 | 3V | 1.27mm | 40 | MC74HC4066A | SEPARATE OUTPUT | 14 | - | - | - | - | - | 1 | - | - | 12V | 2V | - | 40μA | - | 500mW | - | - | SPST | 40 ns | 80 ns | Counter, Demultiplexer, Multiplexer | 4 | - | Halogen Free | Dual | - | - | - | - | - | - | - | 70Ohm | - | - | - | 1:1 | 40 dB | 100nA | 10pF | 20Ohm | SPST - NO | - | - | 15 Ω | MAKE-BEFORE-BREAK | - | 60ns | 2V~12V | - | - | NO | - | - | - | - | 1.75mm | 8.65mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS4157DFT2G ON Semiconductor | 10742 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | 4Ohm | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | NLAS4157 | - | 6 | 2 | - | 5V | Non-Inverting | - | 1 | - | - | 5.5V | 1.65V | - | 500nA | 500mA | - | - | - | - | - | 30 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | - | 40MHz | 1.15Ohm | - | 300mA | 300mA | 2:1 | 52 dB | 100nA | 10pF | 0.15Ohm | SPDT | 20ns, 15ns | 48pC | 120m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA4157P6X ON Semiconductor | 21591 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 15 ns | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 1.15Ohm | - | 180mW | DUAL | GULL WING | - | 1 | 4.5V | - | - | FSA4157 | - | - | 2 | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 500nA | 180mW | 500nA | - | - | - | 35 ns | - | - | - | - | Single | - | - | - | - | - | - | - | 1.15Ohm | - | - | - | 2:1 | 70 dB | 2nA Typ | 12pF | 0.06Ohm | SPDT | 35ns, 15ns | 20pC | 60m Ω | BREAK-BEFORE-MAKE | - | 30ns | 1.65V~5.5V | - | 1.15Ohm | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14051BDTR2G ON Semiconductor | 3 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 172.98879mg | 700 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 500Ohm | - | 500mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MC14051B | - | 16 | - | - | - | - | - | 8 | - | 1 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | 15nA | 500mW | - | - | SP8T | 35 ns | 700 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | Halogen Free | Dual, Single | - | - | - | - | - | - | - | 280Ohm | - | 25mA | 25mA | 8:1 | 50 dB | 100nA | 7.5pF | 25Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | 0.025A | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4051ADR2G ON Semiconductor | 2500 | - | Datasheet | 32 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 190Ohm | Tin (Sn) | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | 40 | MC74HC4051A | - | 16 | - | - | - | Non-Inverting | - | 8 | - | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | 4μA | 500mW | - | - | - | 75 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | -4.5V | - | - | 6V | - | 100Ohm | 1V | - | - | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | - | - | 0.025A | - | - | - | 9.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA2257MUX ON Semiconductor | 3995 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 112.5mg | 15 ns | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 1.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 2 | 2.7V | 0.5mm | - | FSA2257 | - | - | 4 | - | - | - | 1.8/5V | 1 | - | - | 5.5V | 1.65V | - | - | 100nA | - | 500nA | - | - | - | 35 ns | - | 2 | - | - | Single | - | - | - | - | - | - | 200MHz | 1.5Ohm Typ | - | - | - | 2:1 | 70 dB | 2nA | 12pF | 0.7Ohm | SPDT | 35ns, 15ns | 10pC | 700m Ω | BREAK-BEFORE-MAKE | 50ns | - | 1.65V~5.5V | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA5157P6X ON Semiconductor | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 2.5Ohm | - | 180mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3V | - | NOT SPECIFIED | FSA5157 | - | - | - | Not Qualified | 3V | - | - | 1 | - | - | 3.6V | 1.65V | - | - | 30nA | 180mW | 100nA | 2 | - | - | 70 ns | - | 1 | - | - | Single | - | - | - | - | - | - | - | 360mOhm Typ | - | 350mA | - | 2:1 | 75 dB | 10nA | 21pF | 0.12Ohm | SPDT | 55ns, 30ns | 6pC | 40m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | 400mOhm | - | - | - | - | 1mm | - | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA4157AP6X ON Semiconductor | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 1.15Ohm | - | 180mW | DUAL | GULL WING | - | 1 | 4.5V | - | - | FSA4157 | - | - | 2 | - | - | - | 3/5V | 1 | - | - | 5.5V | 2.7V | - | - | 100nA | 180mW | 500nA | - | - | - | 60 ns | - | - | - | - | Single | - | - | - | - | - | - | - | 1.15Ohm | - | - | - | 2:1 | 70 dB | 2nA Typ | 12pF | 0.06Ohm | SPDT | 35ns, 15ns | 20pC | 60m Ω | BREAK-BEFORE-MAKE | - | 30ns | 2.7V~5.5V | - | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAST4599DTT1G ON Semiconductor | 14879 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 30Ohm | Tin (Sn) | 200mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | NLAST4599 | - | 6 | 2 | - | - | - | - | 1 | 1mA | - | 5.5V | 2V | - | 1μA | 1μA | 200mW | - | - | - | - | 28 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | - | - | 25Ohm | - | - | - | 2:1 | 93 dB | 1nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | - | - | - | 1mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA3157L6X ON Semiconductor | 5680 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 18mg | 12.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 15Ohm | - | 180mW | DUAL | - | - | 1 | 2.3V | 0.5mm | - | FSA3157 | - | - | 2 | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 1.65V | - | - | 1μA | 180mW | 1μA | - | - | - | 23 ns | - | 1 | - | - | Single | - | 250V | - | - | 15.6A | - | 250MHz | 15Ohm | - | 128mA | - | 2:1 | 57 dB | 100nA | 6.5pF | 0.5Ohm | SPDT | 5.7ns, 3.8ns | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | 7ns | 1.65V~5.5V | 150°C | - | - | 85°C | - | 7Ohm | 550μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4053ADTR2G ON Semiconductor | 45248 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 100Ohm | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | 40 | 74HC4053 | - | 16 | - | - | - | Non-Inverting | - | 2 | - | 3 | 6V | 2V | - | 40μA | - | 450mW | - | - | - | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | 0.08mA | - | -4.5V | - | - | 6V | - | 100Ohm | 1V | 25mA | 25mA | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 0.025A | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4051ADTR2G ON Semiconductor | 18671 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 190Ohm | - | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | 40 | MC74HC4051A | - | 16 | - | - | - | - | - | 8 | - | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | - | 75 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | -4.5V | - | - | 6V | - | 100Ohm | 1V | 25mA | 25mA | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | - | - | 0.025A | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14053BDR2G ON Semiconductor | 2320 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 550 ns | -55°C~125°C TA | Cut Tape (CT) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 280Ohm | - | 500mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | 40 | MC14053B | - | 16 | - | - | - | - | 5/15V | 2 | - | 3 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | - | 65 ns | 550 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | - | Halogen Free | Dual | - | - | - | - | - | - | - | 280Ohm | - | 25mA | 25mA | 2:1 | 50 dB | 100nA | 7.5pF | 25Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | 0.025A | - | 1.4986mm | - | 9.9822mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4051ADWR2G ON Semiconductor | 39 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Cut Tape (CT) | 2007 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | 100Ohm | - | 500mW | - | GULL WING | 250 | 1 | 4.5V | - | 40 | MC74HC4051A | - | 16 | - | - | - | Non-Inverting | - | 8 | - | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | - | - | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | -4.5V | - | - | 6V | - | 100Ohm | 1V | 25mA | 25mA | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | - | - | 0.025A | - | - | 2.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS4684MNR2G ON Semiconductor | 9000 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 10-VFDFN Exposed Pad | YES | 10 | - | 60 ns | -55°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | 800mOhm | - | - | DUAL | - | 260 | 2 | 3V | 0.5mm | 40 | NLAS4684 | - | 10 | 4 | - | 5V | Non-Inverting | - | 2 | - | - | 5.5V | 1.8V | - | 200nA | 180nA | - | - | - | - | - | 50 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | - | 9.5MHz | 800mOhm | - | 300mA | 300mA | 2:1 | 65 dB | 1μA | 102pF 104pF | 0.06Ohm | SPDT | 30ns, 30ns | 15pC | 60m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSA2257L10X ON Semiconductor | 17 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN Exposed Pad | - | 10 | 22mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 1.15Ohm | Nickel/Gold (Ni/Au) | - | QUAD | - | - | 2 | 2.7V | 0.5mm | - | FSA2257 | - | - | 4 | - | - | - | 1.8/5V | 2 | - | - | 5.5V | 1.65V | - | - | 100nA | - | 500nA | - | - | - | 50 ns | - | - | - | - | Single | - | - | - | 5.5V | - | - | 200MHz | 1.15Ohm | - | - | - | 2:1 | 70 dB | 2nA | 12pF | 0.06Ohm | SPDT | 35ns, 15ns | 10pC | 60m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | - | - | - | - | - | 500μm | - | 2.1mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS4684MR2G ON Semiconductor | 1910 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 60 ns | -55°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | 1Ohm | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 40 | NLAS4684 | - | 10 | 4 | - | 5V | Non-Inverting | - | 2 | - | - | 5.5V | 1.8V | - | 200nA | - | - | - | - | - | - | 50 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | - | 9.5MHz | 800mOhm | - | 300mA | 300mA | 2:1 | 65 dB | 1μA | 102pF 104pF | 0.06Ohm | SPDT | 30ns, 30ns | 15pC | 60m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | NC | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4053ADWR2G ON Semiconductor | 2267 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | 100Ohm | - | 500mW | - | GULL WING | 250 | 3 | 4.5V | 1.27mm | 40 | 74HC4053 | - | 16 | - | - | - | Non-Inverting | - | 2 | - | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | - | - | 75 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | 0.08mA | - | -4.5V | - | - | 6V | - | 100Ohm | 1V | 25mA | 25mA | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 0.025A | - | 1.5mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free |