- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLAS44599DTR2 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | NLAS44599 | - | 16 | 8 | Not Qualified | 5V | - | - | - | 2 | - | 5.5V | 2V | - | 4μA | - | 450mW | - | - | - | 35 ns | - | 4 | - | - | Single | - | - | - | - | - | 175MHz | 25Ohm | - | - | - | 2:2 | 93 dB | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | NC | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MC74LVX8053DR2G ON Semiconductor | 78900 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 30Ohm | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 3 | 3V | 1.27mm | - | 40 | MC74LVX8053 | - | 16 | - | - | - | - | - | - | 2 | 3 | 6V | 2.5V | - | 40μA | - | 500mW | - | DPST | 4 ns | 20 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | - | Halogen Free | Single | 120MHz | - | - | - | - | - | 25Ohm | - | 20mA | 20mA | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2.5V~6V | - | 0.02A | 1.5mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC4851ADR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MC74HC4851A | - | 16 | - | - | - | - | - | - | - | 1 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | - | 400Ohm | - | - | - | 8:1 | - | 100nA | 40pF | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS3799BMNR2G ON Semiconductor | 6000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Gold | - | Surface Mount | 16-WFQFN | YES | 16 | - | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 400mOhm | - | - | - | - | - | QUAD | - | 260 | 2 | 3V | - | - | 40 | NLAS3799B | - | 16 | 8 | - | 3V | Non-Inverting | - | - | 2 | 2 | 4.5V | 1.65V | - | 40μA | - | - | - | - | - | 50 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 19MHz | 400mOhm | - | 300mA | 300mA | 2:2 | 69 dB | 500nA | 3pF | 0.05Ohm | DPDT | 50ns, 30ns | 51pC | 50m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLAST9431MTR2G ON Semiconductor | 6656 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Surface Mount | 16-WFQFN | YES | 16 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 800mW | QUAD | - | - | 2 | 2.5V | - | - | - | NLAST9431 | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | - | 2 | 1 | 5.5V | 2V | - | 4μA | - | 800mW | - | - | - | 35 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 200MHz | 25Ohm | - | - | - | 2:2 | 93 dB | 1nA | 10pF 10pF | - | DPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | 0.8mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLV74HC4067ADTR2G ON Semiconductor | 5000 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 11 hours ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 24 | - | 140Ohm | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | - | - | - | 24 | - | - | - | - | 6V | - | 1 | 1 | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 140Ohm | - | - | - | 16:1 | 65 dB | 800nA | 5pF 45pF | 10Ohm | - | 51ns, 49ns | - | 8.5 Ω | - | 450ns | 435ns | 2V~6V | - | - | - | - | 7.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G66DTT1 ON Semiconductor | 77 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | 40Ohm | Tin/Lead (Sn80Pb20) | - | - | - | 200mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | MC74VHC1G66 | - | 5 | - | Not Qualified | 5V | Non-Inverting | - | 5V | 1 | 1 | 5.5V | 2V | - | 1μA | - | - | 25mA | SPST | - | 40 ns | - | - | - | - | Single | - | - | - | - | - | 180MHz | 40Ohm | - | - | - | 1:1 | 80 dB | 100nA | 10pF | - | SPST - NO | - | - | - | MAKE-BEFORE-BREAK | - | - | 2V~5.5V | NO | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NS5A4684SMNTAG ON Semiconductor | 2077 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | - | 30 ns | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | 400mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | - | - | 2 | - | 0.4mm | - | - | - | SEPARATE OUTPUT | 10 | - | - | - | - | - | 1.8/5V | - | 2 | 5.5V | 1.65V | - | - | - | - | 1μA | - | - | 50 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | 19MHz | 400mOhm | - | - | - | 2:1 | - | 100nA | 60pF | - | SPDT | 50ns, 30ns | 38pC | 100m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14066BDR2G ON Semiconductor | 50000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 80 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | 280Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | - | 4 | - | 1.27mm | - | - | NLV14066B | SEPARATE OUTPUT | 14 | - | - | - | - | - | 5/15V | - | - | 18V | 3V | - | 1μA | - | 500mW | - | - | - | 120 ns | Multiplexer | 4 | - | Halogen Free | Single | - | - | - | - | - | 65MHz | 280Ohm | - | - | - | 1:1 | - | 100nA | 7.5pF | - | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | NO | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSA3157BL6X ON Semiconductor | 3095 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | 12.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 10Ohm | Nickel/Palladium (Ni/Pd) | - | - | - | 180mW | BOTTOM | BUTT | - | 1 | 2.3V | 0.5mm | - | - | FSA3157 | - | - | 2 | - | - | - | - | - | 1 | - | 5.5V | 1.65V | - | - | - | 180mW | 1μA | - | - | 23 ns | - | 1 | - | - | Single | - | - | - | - | - | 250MHz | 15Ohm | - | - | - | 2:1 | 57 dB | 100nA | 6.5pF | 0.5Ohm | SPDT | 5.2ns, 3.5ns | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | 7ns | 1.65V~5.5V | - | - | 500μm | - | 1.45mm | 1mm | No | - | RoHS Compliant | - | ||
![]() MC74HC4053ADTR2 ON Semiconductor | 90000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | - | 40 | 74HC4053 | - | 16 | - | Not Qualified | - | Non-Inverting | - | - | 2 | 3 | 6V | 2V | - | 40μA | - | 450mW | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | - | Dual, Single | - | 0.08mA | -4.5V | 6V | - | - | 100Ohm | 1V | - | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.025A | - | 1.2mm | 5mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MC74LVX4051DG ON Semiconductor | 13 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 86Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVX4051 | - | 16 | - | Not Qualified | - | - | - | - | 8 | 1 | 6V | 2.5V | - | 40μA | 4μA | 500mW | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Single | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | 1.5mm | - | 10mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC4066ADR2G ON Semiconductor | 1472 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 4 | 3V | 1.27mm | - | - | MC74HC4066A | SEPARATE OUTPUT | 14 | - | Not Qualified | 12V | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | Demux, Mux | - | - | Halogen Free | - | - | - | - | - | - | 160MHz | 70Ohm | - | - | - | 1:1 | - | 100nA | 10pF | 20Ohm | SPST - NO | - | - | 15 Ω | MAKE-BEFORE-BREAK | 100ns | 110ns | 2V~12V | NO | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4052ADTG ON Semiconductor | 50 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tube | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 190Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | MC74HC4052A | - | 16 | - | - | - | - | - | - | 4 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 40μA | 4μA | 450mW | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | -4.5V | 6V | - | - | 100Ohm | 1V | - | - | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14551BDG ON Semiconductor | 1450 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 1.05kOhm | Tin (Sn) | - | - | - | 500mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MC14551B | SEPARATE OUTPUT | 16 | - | - | - | - | - | 5/15V | 2 | - | 18V | 3V | SINGLE-ENDED MULTIPLEXER | 360nA | 15nA | 500mW | - | DPST | 90 ns | - | Demultiplexer, Multiplexer | 8 | - | Halogen Free | Dual | - | - | - | - | 4 | - | 280Ohm | - | - | - | 2:1 | 50 dB | 100nA | 5pF | 25Ohm | SPDT | - | - | 10 Ω | - | - | - | 3V~18V | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS4501DTT1G ON Semiconductor | 3000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 22 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | 25Ohm | Tin (Sn) | - | - | - | 200mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | NLAS4501 | - | 5 | - | - | 5V | - | - | - | 1 | - | 5.5V | 2V | - | 1μA | - | 200mW | - | SPST | - | 14 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | 220MHz | 25Ohm | - | - | - | 1:1 | 93 dB | 1nA | 10pF 10pF | - | SPST - NO | 9ns, 10ns | 3pC | - | - | - | - | 2V~5.5V | NO | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLAS3699MN1R2G ON Semiconductor | 11600 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | 700mOhm | Tin (Sn) | - | - | - | - | QUAD | - | 260 | 2 | 2.5V | 0.5mm | - | 40 | NLAS3699 | - | 16 | 8 | - | 3V | - | - | - | 2 | 2 | 3.6V | 1.65V | - | 2μA | - | - | 1μA | - | - | 50 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 20MHz | 550mOhm | - | - | - | 2:2 | 62 dB | 500nA | 7pF | 0.06Ohm | DPDT | 50ns, 50ns | 50pC | 50m Ω | BREAK-BEFORE-MAKE | 60ns | - | 1.65V~4.5V | - | - | - | 1mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4051M ON Semiconductor | 80 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 290 ns | - | -40°C~85°C TA | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | 74HC4051 | - | - | 1 | - | - | Non-Inverting | - | - | 1 | 1 | 6V | 2V | - | - | - | 500mW | - | - | 60 ns | 355 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | - | Dual | 30MHz | - | - | 6V | - | 35MHz | 100Ohm | 1V | - | - | 8:1 | - | 100nA | 5pF 90pF | - | - | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLV74HC4053ADR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | ALSO OPERATES IN SINGLE SUPPLY VOLTAGE 2 TO 12V | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3V | 1.27mm | - | NOT SPECIFIED | 74HC4053 | - | 16 | - | Not Qualified | - | - | - | 2/6GND/-6V | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | Halogen Free | - | - | 0.08mA | -4.5V | - | - | 120MHz | 100Ohm | - | - | - | 2:1 | 40 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 220ns | - | - | 0.025A | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS4599DFT2 ON Semiconductor | 23144 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | 30Ohm | - | - | - | - | 200mW | DUAL | GULL WING | 240 | 1 | 4.5V | - | not_compliant | 30 | NLAS4599 | - | 6 | - | Not Qualified | 5V | - | - | - | 2 | 1 | 5.5V | 2V | - | 1μA | - | - | - | - | - | 28 ns | - | - | - | - | Single | - | - | - | - | - | 220MHz | 25Ohm | - | - | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |