- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV14066BDTR2G ON Semiconductor | 20 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 14 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 4 | - | 0.635mm | - | - | NLV14066B | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 5/15V | - | 4 | - | - | - | 1μA | - | - | - | - | - | Multiplexer | - | - | Halogen Free | Single | - | - | - | - | - | 65MHz | 280Ohm | - | - | 1:1 | - | 100nA | 7.5pF | - | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | - | NO | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14052BCPG ON Semiconductor | 621 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 600 ns | -55°C~125°C TA | Tube | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | 1.05kOhm | Tin (Sn) | - | - | - | 500mW | - | - | - | 1 | 5V | - | - | - | MC14052B | - | 16 | - | - | - | - | 5/15V | 4 | - | 18V | 3V | DIFFERENTIAL MULTIPLEXER | - | 15nA | 500mW | - | 75 ns | 600 ns | Demultiplexer, Multiplexer | 8 | - | - | Dual | - | - | - | - | 2 | - | 280Ohm | - | - | 2:4 | 50 dB | 100nA | 7.5pF | 25Ohm | DP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | 80Ohm | - | - | 3.429mm | - | 19.5326mm | 6.858mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLVAS4599DFT2G ON Semiconductor | 496308 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | 30Ohm | Tin (Sn) | - | - | - | 200mW | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 40 | NLVAS4599 | - | 6 | 2 | - | 5V | - | - | 1 | - | 5.5V | 2V | - | 1μA | - | 200mW | - | - | 28 ns | - | 1 | - | - | Single | - | - | - | - | - | 220MHz | 25Ohm | - | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | - | - | - | 990.6μm | - | 2.1844mm | 1.3462mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4052BCMX ON Semiconductor | 5680 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | 420 ns | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | 240Ohm | - | 125°C | -55°C | - | 500mW | - | - | - | - | - | - | - | - | 4052 | - | - | 2 | - | - | - | - | 2 | 2 | 15V | 5V | - | - | - | 500mW | SP4T | 55 ns | 1.2 μs | Demultiplexer, Multiplexer | 8 | 5V~15V ±2.5V~7.5V | - | Dual, Single | - | - | - | 7.5V | - | 40MHz | 240Ohm | 2.5V | - | 4:1 | - | 50nA | - | - | SP4T | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4052DG ON Semiconductor | 9 | - | Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | 55Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVX4052 | - | 16 | - | Not Qualified | - | - | -3.3/GND3.3/5V | 1 | 2 | 6V | 2.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | 500mW | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Single | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS4051DR2G ON Semiconductor | 50000 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | 33Ohm | Tin (Sn) | - | - | ALSO OPERATE WITH 2.5 TO 5.5V SINGLE SUPPLY | 500mW | - | GULL WING | 260 | 1 | 3V | - | - | 40 | NLAS4051 | - | 16 | - | - | - | - | -33/5V | 8 | 1 | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~5V ±3V | Halogen Free | Dual, Single | 80MHz | - | -3V | 3.3V | - | 95MHz | 26Ohm | 1.25V | 3V | 8:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | - | 23ns, 23ns | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.05A | 1.5mm | - | 10mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4067ADTR2G ON Semiconductor | 30 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 24 | 140Ohm | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | - | - | - | 24 | - | - | - | - | - | 1 | 1 | 6V | 2V | SPST | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 0.08mA | - | - | - | 90MHz | 140Ohm | - | - | 4:1 | 65 dB | 100nA | 10pF | 10Ohm | SP4T | - | - | 8.5 Ω | - | 23ns | - | 2V~6V | - | - | 0.025A | - | - | 7.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14051BFEL ON Semiconductor | 1896 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 700 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | MC14051B | - | 16 | - | Not Qualified | - | - | - | 8 | 1 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | SP8T | 90 ns | 700 ns | Demultiplexer, Multiplexer | 8 | - | - | Dual | - | - | - | - | - | - | 280Ohm | - | - | 8:1 | 50 dB | 100nA | 7.5pF | 70Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | 0.025A | - | 2.05mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4053ADT ON Semiconductor | 45000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2005 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | - | 40 | 74HC4053 | - | 16 | - | Not Qualified | - | - | - | 2 | 3 | 6V | 2V | - | 40μA | - | 450mW | DPST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | - | Dual, Single | 120MHz | 0.08mA | -4.5V | 6V | - | - | 100Ohm | 1V | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14053BFEL ON Semiconductor | 1871 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 550 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 40 | MC14053B | - | 16 | - | Not Qualified | - | Non-Inverting | 5/15V | 2 | 3 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | 65 ns | 550 ns | Demultiplexer, Multiplexer | 6 | - | - | Dual | - | - | - | - | - | - | 280Ohm | - | - | 2:1 | 50 dB | 100nA | 7.5pF | 70Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | 700ns | 700ns | 3V~18V | - | - | 0.025A | - | 2.05mm | 10.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAST44599MNR2 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | 30Ohm | Tin/Lead (Sn90Pb10) | - | - | - | 800mW | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | not_compliant | 30 | NLAST44599 | - | 16 | 8 | Not Qualified | 5V | - | - | 2 | - | 5.5V | 2V | - | 4μA | - | 800mW | - | - | 35 ns | - | 4 | - | - | Single | - | - | - | - | - | 175MHz | 25Ohm | - | - | 2:2 | 93 dB | 1nA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | - | 1mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4053BCN ON Semiconductor | 7816 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | 420 ns | -55°C~125°C TA | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | 1.05kOhm | - | 125°C | -55°C | - | 700mW | - | - | - | - | - | - | - | - | 4053 | - | - | 3 | - | - | Non-Inverting | - | 3 | 3 | 15V | 5V | - | - | 20μA | 700mW | SPDT | 55 ns | 1.2 μs | Demultiplexer, Multiplexer, Mux | 6 | 5V~15V ±2.5V~7.5V | - | Dual, Single | 40MHz | - | - | 7.5V | 3 | 40MHz | 240Ohm | 2.5V | - | 2:1 | - | 50nA | - | - | SPDT | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLAS44599DTR2G ON Semiconductor | 186 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | NLAS44599 | - | 16 | 8 | - | 5V | - | - | 2 | - | 5.5V | 2V | - | 4μA | 4μA | 450mW | - | - | 35 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 175MHz | 25Ohm | - | - | 2:2 | 93 dB | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | NC | - | - | - | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4053ADTG ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 16 | 190Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | - | 40 | 74HC4053 | - | 16 | - | - | - | - | - | 2 | 3 | 6V | 2V | - | 40μA | 4μA | 450mW | DPST | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | 0.08mA | -4.5V | 6V | - | - | 100Ohm | 1V | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAST4051DR2 ON Semiconductor | 7210 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | 33Ohm | Tin/Lead (Sn80Pb20) | - | - | ALSO OPERATES WITH 2.5V TO 6.6V (VCC-VEE) SUPPLY | - | - | GULL WING | 235 | 1 | 3V | - | not_compliant | NOT SPECIFIED | NLAST4051 | - | 16 | - | Not Qualified | - | Non-Inverting | -3.3/GND3.3/5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | - | Demultiplexer, Multiplexer | - | 3V~5V ±3V | - | Dual, Single | - | 0.08mA | -3V | - | - | 95MHz | 26Ohm | - | - | 8:1 | 93 dB | 100pA | 10pF 10pF | 15Ohm | - | 23ns, 23ns | 12pC | 10 Ω | - | 28ns | 28ns | - | 86mOhm | - | 0.05A | - | - | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC4053MTCX ON Semiconductor | 98269 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 170 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100Ohm | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | 74VHC4053 | - | - | - | - | - | - | - | - | 3 | 6V | 2V | - | - | - | 600mW | - | 35 ns | 200 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±1V~6V | - | Dual, Single | 30MHz | - | - | 6V | - | - | 100Ohm | 1V | - | 2:1 | - | 50nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4067ADWR2G ON Semiconductor | 410 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 415 ns | -55°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 24 | 140Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | - | 4 | 4.5V | - | - | - | MC74HC4067A | - | 24 | - | - | - | - | - | 1 | 1 | 6V | 2V | SPST | 4μA | 25mA | 500mW | - | - | 415 ns | Demultiplexer, Multiplexer | 4 | - | Halogen Free | Single | - | 0.08mA | - | - | - | 90MHz | 140Ohm | - | - | 16:1 | 65 dB | 100nA | 10pF | 10Ohm | SP4T | - | - | 8.5 Ω | - | 23ns | - | 2V~6V | - | - | 0.025A | - | 2.65mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14016BDR2G ON Semiconductor | 46 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 1.27mm | - | NOT SPECIFIED | NLV14016B | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 5/15V | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 37MHz | 400Ohm | - | - | 1:1 | - | 100nA | 5pF | - | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | - | NO | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14053BFELG ON Semiconductor | 208 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 550 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 40 | MC14053B | - | 16 | - | - | - | - | 5/15V | 2 | 3 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | 360nA | - | 500mW | - | 65 ns | 550 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | - | - | Dual | 17MHz | - | - | - | - | - | 280Ohm | - | - | 2:1 | 50 dB | 100nA | 7.5pF | 25Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | 0.025A | - | 2.05mm | 10.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4053M ON Semiconductor | 37657 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 170 ns | -40°C~85°C TA | Tube | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | unknown | - | 74VHC4053 | - | - | 6 | - | - | - | - | - | - | 6V | 2V | - | - | - | 500mW | - | 35 ns | 200 ns | Demultiplexer, Multiplexer | - | 2V~6V ±1V~6V | - | Dual, Single | - | - | - | 6V | 3 | - | 100Ohm | 1V | - | 2:1 | - | 50nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free |