- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLAS4053DTR2 ON Semiconductor | 78900 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | NLAS4053 | - | 16 | - | - | - | - | - | - | - | 2 | 3 | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 3V~5V ±3V | - | Dual, Single | 145MHz | 0.08mA | -3V | 3.3V | 180MHz | 26Ohm | 1.25V | - | 3V | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.05A | - | 1.2mm | 5mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() MC74LVXT4051DTRG ON Semiconductor | 1078 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT4051 | - | 16 | - | - | - | - | - | - | - | 8 | 1 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Dual | - | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4066MX ON Semiconductor | 90920 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | 168 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 70Ohm | - | 85°C | -40°C | 500mW | - | - | - | - | - | - | - | - | 74HC4066 | - | - | - | 4 | - | - | - | - | - | 4 | 4 | 12V | 2V | - | - | - | 500mW | 8μA | SPST | - | 100 ns | - | 4 | - | - | Single | - | - | - | - | 100MHz | 70Ohm | - | - | - | - | 1:1 | - | 20nA | - | - | SPST - NO | 10ns, 30ns | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4066DTR2 ON Semiconductor | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 40 | MC74LVX4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | - | 1 | 4 | 6V | 2V | - | 40μA | - | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | - | - | Single | 150MHz | - | - | - | 160MHz | 20Ohm | - | - | - | - | 1:1 | 37 dB | 100nA | 10pF | 20Ohm | SPST - NO | - | - | 10 Ω | - | - | 25ns | 2V~6V | NO | - | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLHV4052DTR2G ON Semiconductor | 10000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | - | - | R-PDSO-G16 | - | - | - | - | 18V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280Ohm | - | - | - | - | 4:1 | 50 dB | 100nA | - | 25Ohm | DP4T | - | - | 10 Ω | - | 75ns | 75ns | 3V~18V | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74VHC4316DTR2G ON Semiconductor | 20 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 140 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | 110Ohm | - | - | - | 450mW | - | GULL WING | - | 4 | 4.5V | 0.65mm | - | - | MC74VHC4316 | - | 16 | - | - | - | - | Non-Inverting | - | - | 1 | - | 6V | 2V | - | 40μA | - | 450mW | - | - | 60 ns | 130 ns | Demultiplexer, Multiplexer | 4 | 2V~6V ±2V~6V | Halogen Free | Dual | - | - | -4.5V | 12V | 160MHz | 90Ohm | 1V | 25mA | - | 25mA | 1:1 | 50 dB | 100nA | 10pF | 15Ohm | SPST - NO/NC | - | - | 15 Ω | - | - | - | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLX2G66DMUTAG ON Semiconductor | 10000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-UFDFN | YES | 8 | - | 6 ns | -55°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 8 | 5.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | - | 2 | 1.8V | 0.5mm | - | - | - | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1.65V | DIFFERENTIAL MULTIPLEXER | - | - | - | 1μA | - | - | 4.9 ns | - | 2 | - | Halogen Free | Single | - | - | - | - | 270MHz | 5.5Ohm | - | - | - | - | 1:1 | 60 dB | 100nA | 6pF | 8Ohm | SPST - NO | 4.9ns, 6ns | - | 4.5 Ω | - | 10ns | - | 1.65V~5.5V | NO | - | - | 0.55mm | 1.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14053BD ON Semiconductor | 110 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 550 ns | -55°C~125°C TA | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | 280Ohm | Tin/Lead (Sn/Pb) | - | - | 500mW | - | GULL WING | 240 | 3 | 5V | 1.27mm | not_compliant | 30 | MC14053B | - | 16 | - | - | Not Qualified | - | - | - | 5/15V | 2 | 3 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | 65 ns | 550 ns | Demultiplexer, Multiplexer | 6 | - | - | Dual | 17MHz | - | - | - | - | 280Ohm | - | 25mA | - | 25mA | 2:1 | 50 dB | 100nA | 7.5pF | 70Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | 700ns | 700ns | 3V~18V | - | 0.025A | 1.5mm | - | 10mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4052ADT ON Semiconductor | 1400 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | MC74HC4052A | - | 16 | - | - | Not Qualified | 6V | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | - | Dual, Single | 95MHz | 0.08mA | -4.5V | - | - | 100Ohm | - | - | - | - | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS4717FCT1 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | - | - | Surface Mount | 10-UFBGA, FCBGA | YES | 10 | - | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | 2.1Ohm | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | BALL | 240 | 2 | 3V | 0.5mm | not_compliant | 30 | NLAS4717 | - | 10 | - | 4 | Not Qualified | 5V | - | - | - | 2 | - | 5.5V | 1.8V | - | 1μA | - | - | 1μA | - | - | 30 ns | - | - | - | - | Single | - | - | - | - | 40MHz | 3.5Ohm | - | - | - | - | 2:1 | 75 dB | 1nA | 30pF | 0.1Ohm | SPDT | 30ns, 40ns | 9pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | NC | - | - | 0.65mm | 1.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC4066MX ON Semiconductor | 167563 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 100 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 70Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | 74VHC4066 | - | - | - | - | - | - | - | - | - | - | - | 12V | 2V | - | - | - | 500mW | 4μA | SPST | - | 85 ns | - | 4 | - | - | Single | - | - | - | - | 100MHz | 70Ohm | - | - | - | - | 1:1 | - | 100nA | - | - | SPST - NO | 10ns, 30ns | - | 5 Ω | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS4053DR2 ON Semiconductor | 78900 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | 33Ohm | Tin/Lead (Sn80Pb20) | - | - | 500mW | - | GULL WING | 240 | 3 | 3V | 1.27mm | not_compliant | 30 | NLAS4053 | - | 16 | - | - | Not Qualified | 5.5V | - | - | - | 2 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 3V~5V ±3V | - | Dual, Single | 145MHz | 0.08mA | -3V | - | 180MHz | 26Ohm | - | - | - | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.05A | - | 1.75mm | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14052BFELG ON Semiconductor | 60 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 600 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | - | 40 | MC14052B | - | 16 | - | - | - | - | - | - | 5/15V | 4 | 2 | 18V | 3V | DIFFERENTIAL MULTIPLEXER | - | - | 500mW | - | - | 75 ns | 600 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | - | Dual | - | - | - | - | - | 280Ohm | - | - | - | - | 2:4 | 50 dB | 100nA | 7.5pF | 25Ohm | DP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4066MTCX ON Semiconductor | 99419 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | 168 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 70Ohm | - | 85°C | -40°C | 500mW | - | - | - | - | - | - | - | - | 74HC4066 | - | - | - | 4 | - | - | - | - | - | 4 | 4 | 12V | 2V | - | - | - | 600mW | 8μA | SPST | - | 100 ns | - | 4 | - | - | Single | - | - | - | - | 100MHz | 70Ohm | - | - | - | - | 1:1 | - | 20nA | - | - | SPST - NO | 10ns, 30ns | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4051DTG ON Semiconductor | 13 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | 55Ohm | - | - | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVX4051 | - | 16 | - | - | Not Qualified | - | - | - | - | 8 | 1 | 6V | 2.5V | - | 40μA | - | 450mW | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | 20mA | - | 20mA | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | - | - | - | - | 0.02A | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4052MX ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | 35MHz | 100Ohm | - | - | - | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLVAS4599DTT1G ON Semiconductor | 90000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | 3 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | 30Ohm | - | - | - | 200mW | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | - | 40 | NLVAS4599 | - | 6 | - | - | Not Qualified | 5V | Non-Inverting | - | - | 1 | 1 | 5.5V | 2V | - | 1μA | - | - | - | - | - | 9 ns | - | - | - | - | Single | - | - | - | - | 220MHz | 25Ohm | - | 50mA | - | 50mA | 2:1 | 93 dB | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | NC | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14053BF ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 550 ns | -55°C~125°C TA | Tube | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | - | GULL WING | NOT SPECIFIED | 3 | 5V | 1.27mm | - | NOT SPECIFIED | MC14053B | - | 16 | - | - | Not Qualified | 18V | - | - | 5/15V | 2 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 65 ns | 550 ns | Demultiplexer, Multiplexer | - | - | - | Dual | - | - | - | - | - | 280Ohm | - | - | - | - | 2:1 | 50 dB | 100nA | 7.5pF | 70Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | 700ns | 700ns | 3V~18V | - | 0.025A | - | 2.05mm | 10.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLX2G66DMUTCG ON Semiconductor | 60000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-UFDFN | YES | 8 | - | 6 ns | -55°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 8 | 5.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | - | 2 | 1.8V | 0.5mm | - | - | - | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1.65V | DIFFERENTIAL MULTIPLEXER | - | - | - | 1μA | - | - | 4.9 ns | - | 2 | - | Halogen Free | Single | - | - | - | - | 270MHz | 5.5Ohm | - | - | - | - | 1:1 | 60 dB | 100nA | 6pF | 8Ohm | SPST - NO | 4.9ns, 6ns | - | 4.5 Ω | - | 10ns | - | 1.65V~5.5V | NO | - | - | 0.55mm | 1.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4051BCMX ON Semiconductor | 15 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | 420 ns | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | 1.05kOhm | - | 125°C | -55°C | 500mW | - | - | - | - | - | - | - | - | 4051 | - | - | - | 1 | - | - | - | - | - | 1 | 1 | 15V | 5V | - | - | 20μA | 500mW | - | - | 55 ns | 1.2 μs | Demultiplexer, Multiplexer | 8 | 5V~15V ±2.5V~7.5V | - | Dual, Single | - | - | - | 7.5V | 40MHz | 240Ohm | 2.5V | - | - | - | 8:1 | - | 50nA | - | - | - | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free |