- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC4066ADTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | 80 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | - | Obsolete | 1 (Unlimited) | 14 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | 260 | 4 | 3V | 0.65mm | unknown | 40 | MC74HC4066A | SEPARATE OUTPUT | 14 | - | - | Not Qualified | 12V | - | 1 | 4 | - | - | - | 40μA | - | - | - | SPST | 40 ns | 80 ns | Demultiplexer, Multiplexer | - | - | - | Dual | 160MHz | - | - | - | - | - | 70Ohm | - | - | 1:1 | 40 dB | 100nA | 10pF | 20Ohm | SPST - NO | - | - | 15 Ω | MAKE-BEFORE-BREAK | - | 60ns | 2V~12V | NO | - | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HC4053SJX ON Semiconductor | 6614 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOP | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4053 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | - | 35MHz | 100Ohm | - | - | 2:1 | - | 100nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLASB3157DFT2 ON Semiconductor | 183 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | - | 12.5 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 6 | 7Ohm | Tin/Lead (Sn/Pb) | - | - | 180mW | DUAL | GULL WING | 240 | 1 | 2.3V | - | not_compliant | 30 | NLASB3157 | - | 6 | - | - | Not Qualified | 5.5V | - | 2 | 1 | - | - | - | 1μA | - | - | - | - | 1.2 ns | 23 ns | - | - | - | - | Single | 250MHz | - | - | - | - | - | 7Ohm | - | - | 2:1 | 57 dB | 100nA | 6.5pF | 0.5Ohm | SPDT | 5.2ns, 3.5ns | 7pC | 150m Ω | BREAK-BEFORE-MAKE | 24ns | - | 1.65V~5.5V | - | - | - | - | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT4052DTG ON Semiconductor | 45000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2005 | e4 | yes | Active | 1 (Unlimited) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT4052 | - | 16 | - | - | - | - | - | 1 | 2 | 6V | 2.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | 450mW | - | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Dual | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT4851ADWR2G ON Semiconductor | 12500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | 400Ohm | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | M74HCT4851A | - | 16 | - | - | - | - | 5V | 8 | 1 | 6V | 2V | - | 2μA | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Halogen Free | Single | - | 0.04mA | - | - | - | - | 400Ohm | - | - | 8:1 | - | 100nA | 40pF | 80Ohm | - | - | - | - | - | 40ns | 40ns | 4.5V~5.5V | - | 0.025A | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14016BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | 4.535924g | -100V | 90 ns | - | -55°C~125°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | 400Ohm | Tin (Sn) | - | - | 500mW | DUAL | - | 260 | 4 | 5V | - | - | 40 | MC14016B | SEPARATE OUTPUT | 14 | - | - | - | 15V | - | 1 | - | 18V | 3V | - | - | - | 500mW | - | SPST | - | 45 ns | - | - | - | - | Single | 54MHz | - | - | - | 4 | 37MHz | 400Ohm | - | - | 1:1 | - | 100nA | 5pF | 15Ohm | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | NO | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M74HCT4851ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | 400Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | M74HCT4851A | - | 16 | - | - | - | - | 5V | 8 | 1 | 6V | 2V | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Halogen Free | Single | - | 0.04mA | - | - | - | - | 400Ohm | - | - | 8:1 | - | 100nA | 40pF | 80Ohm | - | - | - | - | - | 40ns | 40ns | 4.5V~5.5V | - | 0.025A | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC4066MTCX ON Semiconductor | 79407 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | 100 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 70Ohm | - | 85°C | -40°C | 600mW | - | - | - | - | - | - | - | - | 74VHC4066 | - | - | - | 4 | - | - | - | 4 | 4 | 12V | 2V | - | - | - | 600mW | 4μA | SPST | - | 85 ns | - | 4 | - | - | Single | - | - | - | - | - | 100MHz | 70Ohm | - | - | 1:1 | - | 100nA | - | - | SPST - NO | 10ns, 30ns | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS4684FCT1 ON Semiconductor | 20000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Surface Mount | 10-UFBGA, FCBGA | YES | 10 | - | - | - | 60 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 10 | 500mOhm | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | BALL | 240 | 2 | 3V | 0.5mm | not_compliant | 30 | NLAS4684 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | 5V | - | 1 | 2 | 5.5V | 1.8V | - | 200nA | - | - | - | - | - | 50 ns | - | - | - | - | Single | - | - | - | - | - | 9.5MHz | 800mOhm | - | - | 2:1 | 65 dB | 1μA | 102pF 104pF | 0.06Ohm | SPDT | 30ns, 30ns | 15pC | 60m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | 0.65mm | 1.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX4053DG ON Semiconductor | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 22 hours ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | 55Ohm | Tin (Sn) | - | - | 500mW | DUAL | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVX4053 | - | 16 | - | - | Not Qualified | - | - | 1 | 3 | 6V | 2.5V | - | 40μA | - | 500mW | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±3V | Halogen Free | Single | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | 2:1 | 70 dB | 100nA | 10pF | 10Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.02A | - | - | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS5223BMUR2G ON Semiconductor | 170 | - | Datasheet | 14 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | 400mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | QUAD | - | - | 2 | 3V | - | - | - | NLAS5223 | - | 10 | - | 4 | - | 3V | - | 1 | - | 4.5V | 1.65V | - | 1μA | - | - | 1μA | - | - | 50 ns | - | 2 | - | Halogen Free | Single | - | - | - | - | - | 19MHz | 350mOhm | - | - | 2:1 | 68 dB | 500nA | 60pF | 0.05Ohm | SPDT | 50ns, 50ns | 38pC | 50m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | 0.6mm | 1.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS4053DTG ON Semiconductor | In Stock | - | Datasheet | 22 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2005 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | NLAS4053 | - | 16 | - | - | - | - | - | 2 | 3 | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 3V~5V ±3V | Halogen Free | Dual, Single | - | 0.08mA | -3V | 3.3V | - | 180MHz | 26Ohm | 1.25V | 3V | 2:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.05A | 1.0414mm | - | 4.9784mm | 4.4958mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT4052ADR2G ON Semiconductor | 50 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 4.5V | - | - | NOT SPECIFIED | - | - | 16 | R-XDSO-G16 | - | - | - | - | 4 | 2 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | - | 80MHz | 100Ohm | - | - | 4:1 | 50 dB | 200nA | 130pF | 30Ohm | - | - | - | 10 Ω | - | 345ns | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXT4053DTRG ON Semiconductor | 20 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVXT4053 | - | 16 | - | - | - | - | - | 2 | 3 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | DPST | 23 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±6V | Halogen Free | Dual | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | 2:1 | 70 dB | 100nA | 10pF | 15Ohm | SPDT | - | 12pC | 10 Ω | - | 28ns | 28ns | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX8051DTG ON Semiconductor | 50 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | 30 ns | - | -55°C~85°C TA | Tube | 2011 | e4 | yes | Active | 1 (Unlimited) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVX8051 | - | 16 | - | - | Not Qualified | - | - | 8 | 1 | 6V | 2.5V | - | 40μA | - | 450mW | - | - | 4 ns | 20 ns | Demultiplexer, Multiplexer | 8 | - | Halogen Free | Single | - | - | - | - | - | - | 25Ohm | - | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2.5V~6V | - | 0.02A | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLHV4051DTR2G ON Semiconductor | 3000 |
| Datasheet | 45 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | - | - | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280Ohm | - | - | 8:1 | 50 dB | 100nA | - | 25Ohm | - | - | - | 10 Ω | - | 90ns | 90ns | 3V~18V | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HCT4066ADR2G ON Semiconductor | 50 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 14 | 120Ohm | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | SEPARATE OUTPUT | 14 | - | - | - | 5V | 5V | 1 | - | 5.5V | 4.5V | - | - | - | 500mW | - | - | 15 ns | - | - | 4 | - | Halogen Free | - | - | - | - | - | - | 150MHz | 120Ohm | - | - | 1:1 | 40 dB | 100nA | 10pF | 30Ohm | SPST - NO | - | - | 20 Ω | - | 37ns | - | 4.5V~5.5V | NO | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4051BCMTCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 420 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | 270Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | 4051 | - | - | - | - | - | - | - | - | 1 | 15V | 5V | - | - | 20μA | 500mW | - | - | 55 ns | 1.2 μs | Demultiplexer, Multiplexer | 8 | 5V~15V ±2.5V~7.5V | - | Dual, Single | - | - | - | 7.5V | - | - | 240Ohm | 2.5V | - | 8:1 | - | 50nA | - | - | - | 320ns, 150ns | - | 5 Ω | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4051DTR2G ON Semiconductor | 30000 |
| Datasheet | - | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | GULL WING | - | 1 | 3.3V | 0.635mm | - | - | MC74LVXT4051 | - | - | - | - | Not Qualified | - | 3.3V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | - | Dual | - | 0.08mA | - | - | - | 80MHz | 26Ohm | - | - | 8:1 | - | 100nA | 10pF | - | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS3799BMUR2G ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | 16-UFQFN | YES | 16 | - | - | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 400mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | QUAD | - | - | 2 | 3V | - | - | - | NLAS3799B | - | 16 | - | 8 | - | 3V | - | 2 | 2 | 4.5V | 1.65V | - | 40μA | - | - | - | - | - | 50 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | - | 400mOhm | - | - | 2:2 | 69 dB | 500nA | 3pF | 0.05Ohm | DPDT | 50ns, 30ns | 51pC | 50m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |