- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLAS2066US ON Semiconductor | 2550 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 10 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | 7Ohm | Tin/Lead (Sn/Pb) | - | - | 250mW | DUAL | GULL WING | 240 | 2 | 2.3V | 0.5mm | not_compliant | 30 | NLAS2066 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | 5V | - | - | - | 2 | - | 5.5V | 1.65V | - | 1μA | - | 250mW | - | SPST | - | 9 ns | - | - | - | - | Single | - | - | - | - | 186MHz | 7Ohm | - | 1:1 | 73 dB | 1nA | 10pF 10pF | 1.3Ohm | SPST - NO | 3ns, 6ns | 7.4pC | 2 Ω | MAKE-BEFORE-BREAK | - | - | 1.65V~5.5V | NO | - | - | 0.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4053AFEL ON Semiconductor | 351 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | - | GULL WING | 260 | 3 | 4.5V | 1.27mm | - | 40 | 74HC4053 | - | 16 | - | Not Qualified | - | 6V | - | - | - | 2 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | DPST | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | - | Dual, Single | 120MHz | 0.08mA | -4.5V | - | - | 100Ohm | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.025A | - | 2.05mm | 10.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC4316MX ON Semiconductor | 10020 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 155 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 40Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | 74VHC4316 | - | - | - | - | - | - | - | - | - | - | - | 6V | 2V | - | - | - | 500mW | 4μA | SPST | - | 120 ns | - | 4 | 2V~6V ±1V~6V | - | Dual, Single | - | - | - | 6V | 100MHz | 70Ohm | 1V | 1:1 | - | 50nA | - | - | SPST - NO | 30ns, 44ns | - | 5 Ω | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14016BD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 90 ns | - | -55°C~125°C TA | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | 400Ohm | Tin/Lead (Sn/Pb) | - | - | 500mW | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | 30 | MC14016B | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | - | 5/15V | - | 1 | 4 | 18V | 3V | - | - | - | - | - | SPST | - | 45 ns | - | - | - | - | Single | - | - | - | - | 37MHz | 400Ohm | - | 1:1 | - | 100nA | 5pF | 15Ohm | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | NO | - | - | 1.75mm | 8.65mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4052ANG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 160 ns | - | -55°C~125°C TA | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | 190Ohm | Tin (Sn) | - | - | 750mW | - | - | 260 | 1 | 4.5V | - | - | 40 | MC74HC4052A | - | 16 | - | - | 25mA | - | Non-Inverting | - | - | 4 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 40μA | 80μA | 750mW | - | - | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | 2V~6V ±2V~6V | - | Dual, Single | - | - | -4.5V | 6V | - | 100Ohm | 1V | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | - | 4.44mm | 19.175mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLAST44599DT ON Semiconductor | 684 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 12 ns | - | -55°C~125°C TA | Tube | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | DUAL | GULL WING | - | 2 | 2.5V | 0.65mm | - | - | NLAST44599 | - | 16 | 8 | - | - | 5V | - | - | - | 2 | - | 5.5V | 2V | - | 4μA | - | 450mW | - | - | - | 35 ns | - | 4 | - | - | Single | - | - | - | - | 175MHz | 25Ohm | - | 2:2 | 93 dB | 1nA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | NC | - | - | - | 5mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() MC14051BFELG ON Semiconductor | 3989 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 700 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | - | 40 | MC14051B | - | 16 | - | - | - | - | - | - | - | 8 | 1 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | SP8T | 90 ns | 700 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | - | Dual | - | - | - | - | - | 280Ohm | - | 8:1 | 50 dB | 100nA | 7.5pF | 25Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | 0.025A | - | 2.05mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLV14051BDTR2G ON Semiconductor | 7850 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | - | 0.635mm | - | - | NLV14051B | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | 1 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | - | - | Demux, Mux | 8 | - | Halogen Free | - | - | - | - | - | 17MHz | 280Ohm | - | 8:1 | - | 100nA | 7.5pF | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | 0.025A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4851ADG ON Semiconductor | 107 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 260 ns | - | -55°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | 600Ohm | Tin (Sn) | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74HC4851A | - | 16 | - | Not Qualified | - | - | - | - | - | 8 | 1 | 6V | 2V | - | 20μA | - | 500mW | - | - | 160 ns | 260 ns | Demultiplexer, Multiplexer | 8 | - | Halogen Free | Single | - | 0.04mA | - | - | - | 400Ohm | - | 8:1 | - | 100nA | 40pF | 240Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | 200ns | 2V~6V | - | 0.025A | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS4053DT ON Semiconductor | 78900 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 40 ns | - | -55°C~125°C TA | Tube | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | - | GULL WING | - | 3 | 3V | 0.65mm | - | - | NLAS4053 | - | 16 | - | - | - | - | - | - | - | 2 | 3 | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | DPST | 23 ns | 40 ns | Demultiplexer, Multiplexer | - | 3V~5V ±3V | - | Dual, Single | - | 0.08mA | -3V | 3.3V | 180MHz | 26Ohm | 1.25V | 2:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.05A | - | 1.2mm | 5mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() NLAS4599DTT1 ON Semiconductor | 6 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | 30Ohm | - | - | - | 200mW | DUAL | GULL WING | 240 | 1 | 4.5V | 0.95mm | not_compliant | 30 | NLAS4599 | - | 6 | 2 | Not Qualified | - | 5V | - | - | - | 1 | - | 5.5V | 2V | - | 1μA | - | 200mW | - | - | - | 28 ns | - | - | - | - | Single | - | - | - | - | 220MHz | 25Ohm | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV74HCT4851ADRG ON Semiconductor | 13 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | 400Ohm | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 8 | 1 | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Halogen Free | - | - | - | - | - | - | 400Ohm | - | 8:1 | - | 100nA | - | 80Ohm | - | - | - | - | - | 40ns | 40ns | 2V~6V | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS4685FCT1G ON Semiconductor | 213 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-UFBGA, FCBGA | - | 10 | 55 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | 800mOhm | MATTE TIN | - | - | - | BOTTOM | BALL | 260 | 1 | 2.5V | 0.5mm | - | 40 | NLAS4685 | SEPARATE OUTPUT | 10 | - | Not Qualified | - | 5V | - | - | - | 1 | 2 | 5.5V | 1.8V | - | 200nA | - | - | - | - | - | 55 ns | - | - | - | - | Single | - | - | - | - | 11.5MHz | 800mOhm | - | 2:1 | 65 dB | 1μA | 208pF 102pF | 0.06Ohm | SPDT | 30ns, 25ns | 20pC | 60m Ω | BREAK-BEFORE-MAKE | 60ns | 60ns | 1.8V~5.5V | NO/NC | - | - | 0.65mm | 1.965mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAST4501DTT1 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | 22 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | 30Ohm | Tin/Lead (Sn80Pb20) | - | - | 200mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | NLAST4501 | - | 5 | - | Not Qualified | - | 5V | - | - | - | 1 | 1 | 5.5V | 2V | - | 1μA | - | - | 1μA | SPST | - | 14 ns | - | - | - | - | Single | - | - | - | - | 220MHz | 25Ohm | - | 1:1 | 93 dB | 1nA | 10pF 10pF | - | SPST - NO | 9ns, 10ns | 3pC | - | MAKE-BEFORE-BREAK | - | - | 2V~5.5V | NO | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14067BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | 625 ns | - | -55°C~125°C TA | Tube | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 24 | 280Ohm | Tin (Sn) | - | - | 500mW | - | - | 260 | 1 | 5V | 2.54mm | - | 40 | MC14067B | - | 24 | - | Not Qualified | - | - | - | - | - | 16 | 1 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | 360nA | - | 500mW | - | - | 90 ns | 600 ns | Demultiplexer, Multiplexer | 16 | - | - | Dual | - | 0.6mA | - | - | - | 280Ohm | - | 16:1 | 40 dB | 100nA | 100pF | 25Ohm | - | - | - | 10 Ω | - | - | - | 3V~18V | - | 0.025A | - | 5.08mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS9099MN1R2G ON Semiconductor | 1663 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NLAS9099 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC74HC4851ADWR2G ON Semiconductor | 12500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 260 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 16 | 600Ohm | Tin (Sn) | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74HC4851A | - | 16 | - | - | - | - | - | - | - | 8 | 1 | 6V | 2V | - | 20μA | - | 500mW | - | - | 160 ns | 260 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | Halogen Free | Single | - | 0.04mA | - | - | - | 400Ohm | - | 8:1 | - | 100nA | 40pF | 240Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | 200ns | 2V~6V | - | 0.025A | 2.4mm | - | 10.45mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC4052ADR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | - | - | NOT SPECIFIED | MC74HC4052A | - | 16 | - | Not Qualified | - | - | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | Halogen Free | - | - | 0.08mA | -4.5V | - | 95MHz | 100Ohm | - | 4:1 | 40 dB | 100nA | 80pF | 12Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | 345ns | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14052BDG ON Semiconductor | 2789 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -55°C~125°C TA | Tube | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NLV14052B | - | 16 | - | Not Qualified | - | - | - | 5/15V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | 17MHz | 280Ohm | - | 2:4 | - | 100nA | 7.5pF | - | DT4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLVHC4851ADR2G ON Semiconductor | 2396 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 260 ns | - | - | Tape & Reel (TR) | 2007 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | 1.7kOhm | Tin (Sn) | 125°C | -55°C | 500mW | DUAL | GULL WING | - | 1 | 3V | - | - | - | NLVHC4851A | - | 16 | - | Not Qualified | - | - | - | - | MILITARY | 1 | - | 6V | 2V | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 30 ns | 260 ns | - | - | - | Halogen Free | - | - | 0.04mA | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | 0.025A | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |