- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
NLV14051BDG ON Semiconductor | 3725 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -55°C~125°C TA | Tube | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NLV14051B | - | 16 | - | - | Not Qualified | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 17MHz | 280Ohm | - | 8:1 | - | 100nA | 7.5pF | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | 0.025A | - | - | - | - | ROHS3 Compliant | Lead Free | ||
MC74HC4052AD ON Semiconductor | 45000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | 100Ohm | Tin/Lead (Sn/Pb) | - | - | - | 500mW | - | GULL WING | 240 | 1 | 4.5V | - | not_compliant | 30 | MC74HC4052A | - | 16 | - | - | Not Qualified | - | - | - | - | 4 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | - | Dual, Single | - | 0.08mA | -4.5V | 6V | - | - | 100Ohm | 1V | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | - | - | 1.75mm | 9.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
NLAS4052DR2 ON Semiconductor | 78900 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | 16 | 33Ohm | - | - | - | - | - | - | GULL WING | - | 1 | 3V | - | unknown | - | NLAS4052 | - | 16 | - | - | Not Qualified | - | - | - | -3.3/GND3.3/5V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | 4PST | - | - | Demultiplexer, Multiplexer | - | 2.5V~5V ±3V | - | Dual, Single | - | 0.08mA | -3V | - | - | 140MHz | 26Ohm | - | 4:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SP4T | 23ns, 23ns | 12pC | 10 Ω | - | - | - | - | 86mOhm | - | 0.05A | 1.75mm | 9.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
FSA66M5 ON Semiconductor | 1847 |
| Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.95mm | compliant | NOT SPECIFIED | FSA66 | - | - | R-PDSO-G5 | - | - | - | - | 5.5V | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 60Ohm | - | 1:1 | 50 dB | - | 6pF | - | SPST - NO | - | 0.05pC | - | - | - | - | 1.65V~5.5V | - | - | - | - | 2.9mm | - | - | RoHS Compliant | - | ||
![]() MC74LVXT4051DTG ON Semiconductor | 1500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT4051 | - | 16 | - | - | - | - | - | - | - | 8 | 1 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Dual | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
NLV14053BDR2G ON Semiconductor | 13 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 3 | - | 1.27mm | - | - | NLV14053B | - | 16 | - | - | Not Qualified | - | - | - | 5/15V | 2 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 17MHz | 280Ohm | - | 2:1 | - | 100nA | 7.5pF | - | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | 0.025A | - | - | - | - | ROHS3 Compliant | Lead Free | ||
NLAS5223LMNR2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 1 (Unlimited) | 10 | 300mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | 260 | 2 | 3V | - | unknown | 40 | NLAS5223 | - | 10 | - | 4 | Not Qualified | 3V | - | - | - | 1 | - | 3.6V | 1.65V | - | 1μA | - | - | - | - | - | 50 ns | - | 2 | - | - | Single | - | - | - | - | - | 17MHz | 300mOhm | - | 2:1 | 65 dB | 500nA | 75pF | 0.05Ohm | SPDT | 50ns, 30ns | 38pC | 50m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | - | - | - | 0.8mm | 1.8mm | - | - | RoHS Compliant | Lead Free | ||
NLV74HC4051ADR2G ON Semiconductor | 3011 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | MC74HC4051A | - | 16 | - | - | Not Qualified | - | - | - | - | 8 | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | - | - | - | 8 | 2V~6V ±2V~6V | Halogen Free | - | - | - | -4.5V | 6V | - | 80MHz | 100Ohm | 1V | 8:1 | 40 dB | 200nA | 130pF | 12Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 345ns | 220ns | - | - | - | 0.025A | - | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
NLVHC4053ADTR2G ON Semiconductor | 7561 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES IN SINGLE SUPPLY VOLTAGE 2 TO 12V | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3V | 0.65mm | - | NOT SPECIFIED | 74HC4053 | - | 16 | - | - | Not Qualified | - | - | - | 2/6GND/-6V | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | Halogen Free | - | - | 0.08mA | -4.5V | - | - | 80MHz | 100Ohm | - | 2:1 | 40 dB | 200nA | 130pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 220ns | - | - | - | 0.025A | 1.2mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
NLV14551BDR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | NLV14551B | - | 16 | - | - | - | - | - | - | - | - | 2 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 17MHz | 280Ohm | - | 4:2 | - | 100nA | 5pF | - | 4PDT | - | - | 10 Ω | - | - | - | 3V~18V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXT4066DR2 ON Semiconductor | 7945 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | 30Ohm | Tin/Lead (Sn/Pb) | - | - | - | 500mW | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | 30 | MC74LVXT4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | 5.5V | - | - | 3.3V | 1 | 4 | - | - | - | 40μA | - | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | 160MHz | 20Ohm | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 25ns | 35ns | 2V~5.5V | - | NO | - | 1.75mm | 8.65mm | - | - | Non-RoHS Compliant | Contains Lead | ||
MC14053BDTR2 ON Semiconductor | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 550 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 3 | 5V | - | - | 40 | MC14053B | - | 16 | - | - | Not Qualified | - | - | - | 5/15V | 2 | 3 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | 65 ns | 550 ns | Demultiplexer, Multiplexer | 6 | - | - | Dual | 17MHz | - | - | - | - | - | 280Ohm | - | 2:1 | 50 dB | 100nA | 7.5pF | 70Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | 700ns | 700ns | 3V~18V | - | - | 0.025A | 1.2mm | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
MC74LVXT4053DT ON Semiconductor | 99998 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVXT4053 | - | 16 | - | - | Not Qualified | - | - | - | - | 1 | 3 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±6V | - | Dual | 80MHz | - | -3V | 3V | - | - | 26Ohm | 1.25V | 2:1 | 70 dB | 100nA | 10pF | 15Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | - | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NC7SB3157P6X-F40 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | 28.009329mg | 3.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 15Ohm | - | - | - | - | 180mW | - | - | - | - | - | - | - | - | 7SB3157 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.65V | - | - | - | - | 1μA | - | - | 5.2 ns | - | - | - | - | Single | - | - | - | - | - | 250MHz | 15Ohm | - | 2:1 | - | 100nA | 6.5pF | - | SPDT | 5.2ns, 3.5ns | 7pC | 150m Ω | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4051BCSJX ON Semiconductor | 4658 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | 420 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | 240Ohm | - | 125°C | -55°C | - | 500mW | - | - | - | - | - | - | - | - | 4051 | - | - | - | 1 | - | - | - | - | - | 1 | 1 | 15V | 5V | - | - | 20μA | 500mW | - | - | 55 ns | 1.2 μs | Demultiplexer, Multiplexer | 8 | 5V~15V ±2.5V~7.5V | - | Dual, Single | - | - | - | 7.5V | - | 40MHz | 240Ohm | 2.5V | 8:1 | - | 50nA | - | - | - | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4053MX ON Semiconductor | 264673 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4053 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | - | - | 100Ohm | - | 2:1 | - | 50nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
NLV74HC4053ADWRG ON Semiconductor | 13 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | 100Ohm | Tin (Sn) | - | - | ALSO OPERATES IN SINGLE SUPPLY VOLTAGE 2 TO 12V | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | 16 | - | - | - | - | - | - | - | 1 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | -4.5V | - | - | 120MHz | 100Ohm | - | 2:1 | 40 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | - | - | 220ns | - | - | - | - | 2.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14052BFEL ON Semiconductor | 5 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 600 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 2 | 5V | - | - | 40 | MC14052B | - | 16 | - | - | Not Qualified | 18V | Non-Inverting | - | 5/15V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 75 ns | 600 ns | Demultiplexer, Multiplexer | - | - | - | Dual | - | - | - | - | - | - | 280Ohm | - | 2:4 | 50 dB | 100nA | 7.5pF | 70Ohm | DP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | 700ns | 700ns | 3V~18V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
MC74LVXT8051DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | 30Ohm | Tin/Lead (Sn/Pb) | - | - | - | 500mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | MC74LVXT8051 | - | 16 | - | - | Not Qualified | 6V | - | 6V | - | 8 | 1 | - | - | - | 40μA | - | - | - | - | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | - | Single | 80MHz | - | - | - | - | - | 25Ohm | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2V~6V | - | - | 0.02A | - | 9.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4053ANG ON Semiconductor | 100 | - | Datasheet | 99 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | 100Ohm | Tin (Sn) | - | - | - | 750mW | - | - | 260 | 3 | 4.5V | 2.54mm | - | 40 | 74HC4053 | - | 16 | - | - | - | - | Non-Inverting | - | - | 2 | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | 4μA | 750mW | - | - | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | 2V~6V ±2V~6V | - | Dual, Single | 120MHz | 0.08mA | -4.5V | 6V | 1 | - | 100Ohm | 1V | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | 4.44mm | - | No | No SVHC | RoHS Compliant | Lead Free |