- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA66P5 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 9.2 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | 15Ohm | Tin (Sn) | - | 150mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | FSA66 | SEPARATE OUTPUT | - | - | - | Not Qualified | - | - | - | - | 1 | - | 5.5V | 1.65V | - | - | 50nA | - | 10μA | SPST | - | 7 ns | - | - | - | - | Single | - | - | - | - | 250MHz | - | - | - | - | 1:1 | 50 dB | - | 6pF | 125Ohm | SPST - NO | - | 0.05pC | - | - | - | - | 1.65V~5.5V | - | - | - | - | 2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4053DG ON Semiconductor | 45000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 40 ns | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 55Ohm | Tin (Sn) | - | 500mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVXT4053 | - | 16 | - | - | Not Qualified | - | - | - | - | 1 | 3 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±6V | Halogen Free | Dual | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | 2:1 | 70 dB | 100nA | 10pF | 15Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14016BFELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | 90 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | 400Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MC14016B | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | 5/15V | 1 | - | 18V | 3V | - | - | - | 500mW | - | SPST | - | 45 ns | - | 4 | - | - | Single | - | - | - | - | 37MHz | 400Ohm | - | - | - | 1:1 | - | 100nA | 5pF | 15Ohm | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | - | - | - | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSA859UCX ON Semiconductor | 3954 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFBGA, WLCSP | - | 8 | 42mg | 40 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | 750mOhm | - | - | 180mW | BOTTOM | BALL | - | 1 | 1.95V | 0.5mm | - | - | FSA859 | - | - | - | 2 | - | - | - | - | - | 1 | - | 5.5V | 1.65V | - | - | - | 180mW | 50nA | - | - | 70 ns | - | 1 | - | - | Single | - | - | - | 5.5V | 60MHz | 750mOhm | 1.65V | - | - | 2:1 | 60 dB | 10nA | 50pF | 0.15Ohm | SPDT | 25ns, 20ns | 70pC | - | - | 75ns | 50ns | 1.65V~5.5V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MC74LVX8053DTR2 ON Semiconductor | 78900 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 3 | 3V | 0.65mm | - | 40 | MC74LVX8053 | - | 16 | - | - | Not Qualified | 6V | - | 6V | - | 2 | 3 | - | - | - | 40μA | - | - | - | DPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | - | - | Single | 120MHz | - | - | - | - | 25Ohm | - | - | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2.5V~6V | - | 0.02A | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLVVHC4052DTR2G ON Semiconductor | 38 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | - | - | - | - | 16 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC74VHC4052 | - | 16 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2.6V~6V | - | - | - | - | - | - | 95MHz | 100Ohm | - | - | - | 4:1 | - | 100nA | 80pF | - | SP4T | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXT4053DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | - | GULL WING | 260 | 3 | 3V | 0.65mm | - | 40 | MC74LVXT4053 | - | 16 | - | - | Not Qualified | 6V | Non-Inverting | - | - | 1 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±6V | - | Dual | 80MHz | - | -3V | - | - | 26Ohm | - | - | - | 2:1 | 70 dB | 100nA | 10pF | 15Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4051AD ON Semiconductor | 45000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 160 ns | - | -55°C~125°C TA | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Tin/Lead (Sn/Pb) | - | 500mW | - | GULL WING | 240 | 1 | 4.5V | - | not_compliant | 30 | MC74HC4051A | - | 16 | - | - | Not Qualified | 6V | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | - | Dual, Single | 80MHz | 0.08mA | -4.5V | - | - | 100Ohm | - | - | - | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | 0.025A | - | - | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT8053DR2 ON Semiconductor | 45000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Tin/Lead (Sn/Pb) | - | 500mW | DUAL | GULL WING | 240 | 3 | 3V | 1.27mm | not_compliant | 30 | MC74LVXT8053 | - | 16 | - | - | Not Qualified | 6V | - | 6V | - | 2 | 3 | - | - | - | 40μA | - | - | - | DPST | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | - | Single | 120MHz | - | - | - | - | 25Ohm | - | - | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2V~6V | - | 0.02A | - | 1.75mm | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX4051DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVX4051 | - | 16 | - | - | Not Qualified | 6V | Non-Inverting | - | - | 8 | 1 | - | - | - | 40μA | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | - | Single | - | 0.08mA | -3V | - | - | 26Ohm | - | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | 28ns | 28ns | - | - | 0.02A | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4066ANG ON Semiconductor | 1503 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 80 ns | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | 100Ohm | Tin (Sn) | - | 750mW | - | - | 260 | 4 | 3V | - | - | 40 | MC74HC4066A | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | - | 1 | - | 12V | 2V | - | 40μA | - | 750mW | - | SPST | 40 ns | 80 ns | Counter, Demultiplexer, Multiplexer | 4 | - | - | Dual | - | - | - | - | - | 70Ohm | - | - | - | 1:1 | 40 dB | 100nA | 10pF | 20Ohm | SPST - NO | - | - | 15 Ω | MAKE-BEFORE-BREAK | - | 60ns | 2V~12V | NO | - | - | - | 18.86mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLAST4051QSR ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 33Ohm | Tin/Lead (Sn/Pb) | ALSO OPERATES WITH 2.5V TO 6.6V (VCC-VEE) SUPPLY | - | - | GULL WING | 235 | 1 | 3V | 0.64mm | not_compliant | NOT SPECIFIED | NLAST4051 | - | 16 | - | - | Not Qualified | - | - | - | -3.3/GND3.3/5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | 3V~5V ±3V | - | Dual, Single | - | 0.08mA | -3V | - | 95MHz | 26Ohm | - | - | - | 8:1 | 93 dB | 100pA | 10pF 10pF | 15Ohm | - | 23ns, 23ns | 12pC | 10 Ω | - | 28ns | 28ns | - | - | 0.05A | - | - | 4.89mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS44599MN ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | 12 ns | - | -55°C~125°C TA | Tube | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Tin/Lead (Sn90Pb10) | - | 800mW | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | not_compliant | 30 | NLAS44599 | - | 16 | - | 8 | Not Qualified | 5V | - | - | - | 2 | - | 5.5V | 2V | - | 4μA | - | 800mW | - | - | - | 35 ns | - | 4 | - | - | Single | - | - | - | - | 175MHz | 25Ohm | - | - | - | 2:2 | 93 dB | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | 1mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC1GT66DTT1 ON Semiconductor | 110000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | 40Ohm | Tin/Lead (Sn80Pb20) | - | 200mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | MC74VHC1GT66 | SEPARATE OUTPUT | 5 | - | - | Not Qualified | 5V | Non-Inverting | - | 5V | 1 | 1 | 5.5V | 2V | - | 1μA | - | - | - | SPST | - | 40 ns | - | - | - | - | Single | - | - | - | - | 180MHz | 40Ohm | - | - | - | 1:1 | 80 dB | 100nA | 10pF | - | SPST - NO | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | NO | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT8053DTRG ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVXT8053 | - | 16 | - | - | Not Qualified | - | - | - | - | 2 | 3 | 6V | 2V | - | 40μA | - | 450mW | - | DPST | 1 ns | 20 ns | Demultiplexer, Multiplexer | 6 | - | Halogen Free | Single | - | - | - | - | - | 25Ohm | - | - | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2V~6V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLAST44599DTR2G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 5 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | NLAST44599 | - | 16 | - | 8 | - | - | - | - | - | 2 | - | 5.5V | 2V | - | 4μA | - | 450mW | 4μA | - | - | 14 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | 175MHz | 25Ohm | - | - | - | 2:2 | 93 dB | 1nA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | - | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLVHC4066ADTR2G ON Semiconductor | 5000 | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 80 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | 100Ohm | - | - | 450mW | - | GULL WING | - | 4 | - | 0.635mm | - | - | NLVHC4066A | - | 14 | - | - | - | 9V | Non-Inverting | - | - | - | - | 12V | 2V | - | 40μA | - | 450mW | - | - | - | 80 ns | Demultiplexer, Multiplexer | 4 | - | Halogen Free | Dual, Single | - | - | - | - | 160MHz | 70Ohm | - | 25mA | 25mA | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | 15 Ω | MAKE-BEFORE-BREAK | - | - | 2V~12V | NO | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC14067BCP ON Semiconductor | 12 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | - | - | 625 ns | - | -55°C~125°C TA | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | 280Ohm | Tin/Lead (Sn/Pb) | - | 500mW | - | - | 240 | 1 | 5V | 2.54mm | not_compliant | 30 | MC14067B | - | 24 | R-PDIP-T24 | - | Not Qualified | 18V | Non-Inverting | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 360nA | - | - | - | - | 90 ns | 600 ns | Demultiplexer, Multiplexer | - | - | - | Dual | - | 0.6mA | - | - | - | 280Ohm | - | - | - | 16:1 | 40 dB | 100nA | 100pF | 25Ohm | - | - | - | 10 Ω | - | - | - | 3V~18V | - | 0.025A | - | 5.08mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS44599DTG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 3 ns | - | -55°C~125°C TA | Tube | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 25Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | NLAS44599 | - | 16 | - | 8 | - | - | - | - | - | 2 | - | 5.5V | 2V | - | 4μA | 4μA | 450mW | - | - | - | 9 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 25Ohm | - | - | - | 2:2 | 93 dB | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | NC | - | - | - | 5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC4852ANG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 260 ns | - | -55°C~125°C TA | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | 600Ohm | Tin (Sn) | - | 750mW | DUAL | - | 260 | 2 | 3V | - | - | 40 | MC74HC4852A | - | 16 | - | - | - | - | - | - | - | 4 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 20μA | - | 750mW | - | 4PST | 160 ns | 260 ns | Demultiplexer, Multiplexer | 8 | - | - | Single | - | 0.04mA | - | - | - | 400Ohm | - | - | - | 4:1 | - | 100nA | 40pF | 240Ohm | SP4T | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~6V | - | - | - | 4.44mm | 19.175mm | - | No | - | RoHS Compliant | Lead Free |