- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Operating Temperature (Min.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC4052ADTR2 ON Semiconductor | 2012 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | MC74HC4052A | - | 16 | Not Qualified | 6V | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | - | Dual, Single | 95MHz | 0.08mA | -4.5V | - | - | - | 100Ohm | - | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4053AD ON Semiconductor | 136 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tube | 1996 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Tin/Lead (Sn/Pb) | 500mW | - | GULL WING | 240 | 3 | 4.5V | 1.27mm | not_compliant | 30 | 74HC4053 | - | 16 | Not Qualified | 6V | Non-Inverting | - | - | 2 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | - | Dual, Single | - | 0.08mA | -4.5V | - | - | - | 100Ohm | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.025A | - | 1.75mm | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX4052DTR2 ON Semiconductor | 1249 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVX4052 | - | 16 | Not Qualified | - | Non-Inverting | -3.3/GND3.3/5V | - | 1 | 2 | 6V | 2.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | 450mW | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | - | Single | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4851ANG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 260 ns | - | -55°C~125°C TA | Tube | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | 600Ohm | Tin (Sn) | 750mW | DUAL | - | 260 | 1 | 3V | 2.54mm | - | 40 | MC74HC4851A | - | 16 | Not Qualified | - | - | - | - | 8 | 1 | 6V | 2V | - | 20μA | - | 750mW | - | - | 160 ns | 260 ns | Demultiplexer, Multiplexer | 8 | - | - | Single | - | 0.04mA | - | - | - | - | 400Ohm | - | 8:1 | - | 100nA | 40pF | 240Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | 200ns | 2V~6V | - | 0.025A | - | 4.44mm | - | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4052DT ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVX4052 | - | 16 | Not Qualified | 6V | - | -3.3/GND3.3/5V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | 4PST | 23 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | - | Single | - | - | -3V | - | - | - | 26Ohm | - | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLVHC1G66MUR2G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | 40Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | NO LEAD | 260 | 1 | 3V | 0.4mm | - | 40 | NLVHC1G66 | - | 6 | Not Qualified | 5V | - | - | - | 1 | 1 | 5.5V | 2V | - | 1μA | 25mA | - | 25mA | SPST | - | 40 ns | - | - | - | - | Single | - | - | - | - | - | 180MHz | 40Ohm | - | 1:1 | 80 dB | 100nA | 10pF | - | SPST - NO | - | - | - | - | 50ns | 50ns | 2V~5.5V | NO | - | - | 0.55mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS5213BUSG ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 8 | - | - | 15 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | 1.3Ohm | Tin (Sn) | - | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | NLAS5213 | - | 8 | - | 3V | - | - | - | 2 | - | 4.5V | 1.65V | - | 1μA | 100pA | - | - | SPST | - | 20 ns | - | 2 | - | Halogen Free | Single | - | - | - | - | - | 496MHz | 1.3Ohm | - | 1:1 | 57 dB | 1μA | 19pF | 0.16Ohm | SPST - NO | 20ns, 15ns | - | 150m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | 0.9mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLVAS4599DFT2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | 30Ohm | Tin/Lead (Sn80Pb20) | 200mW | DUAL | GULL WING | 240 | 1 | 4.5V | - | not_compliant | 30 | NLVAS4599 | - | 6 | Not Qualified | 5V | - | - | - | 1 | 1 | 5.5V | 2V | - | 1μA | - | - | 1μA | - | - | 28 ns | - | - | - | - | Single | - | - | - | - | - | 220MHz | 25Ohm | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | - | - | - | - | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLVHC4053ADWR2G ON Semiconductor | 50000 |
| Datasheet | 6 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | - | - | YES | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 16 | - | 100Ohm | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 3 | - | 1.27mm | - | NOT SPECIFIED | - | - | 16 | Not Qualified | - | - | 2/6GND/-6V | - | 2 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | 0.08mA | - | - | - | 80MHz | 100Ohm | - | 2:1 | - | 200nA | 130pF | - | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.025A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4316M ON Semiconductor | 7370 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 265 ns | - | -40°C~85°C TA | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | 70Ohm | - | 500mW | - | - | - | - | - | - | - | - | 74HC4316 | - | - | - | - | - | - | - | - | - | 6V | 2V | - | - | - | 500mW | 2μA | SPST | - | 205 ns | - | - | 2V~12V ±2V~6V | - | Dual, Single | - | - | - | 6V | 4 | 100MHz | 70Ohm | 1V | 1:1 | - | 100nA | - | - | SPST - NO | 14ns, 20ns | - | 5 Ω | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VHC4316MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 155 ns | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 40Ohm | - | 500mW | - | - | - | - | - | - | - | - | 74VHC4316 | - | - | - | - | - | - | - | - | - | 6V | 2V | - | - | - | 500mW | 4μA | SPST | - | 120 ns | - | 4 | 2V~6V ±1V~6V | - | Dual, Single | - | - | - | 6V | - | 100MHz | 70Ohm | 1V | 1:1 | - | 50nA | - | - | SPST - NO | 30ns, 44ns | - | 5 Ω | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1GT66DF1G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | 40Ohm | Tin (Sn) | 150mW | - | - | - | - | - | - | - | - | MC74VHC1GT66 | - | 5 | - | 3V | - | - | - | - | 1 | 5.5V | 2V | - | 1μA | - | - | - | SPST | - | 40 ns | - | - | - | - | Single | - | - | - | - | - | 180MHz | 40Ohm | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14053BFG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 550 ns | - | -55°C~125°C TA | Tube | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 500mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 40 | MC14053B | - | 16 | - | - | - | 5/15V | - | 2 | 3 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | 360nA | - | 500mW | - | - | 65 ns | 550 ns | Demultiplexer, Multiplexer | 6 | - | - | Dual | - | - | - | - | - | - | 280Ohm | - | 2:1 | 50 dB | 100nA | 7.5pF | 25Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | 0.025A | - | 2.05mm | 10.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4051MELG ON Semiconductor | 90000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVXT4051 | - | 16 | Not Qualified | - | - | - | - | 8 | 1 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | - | Dual | 80MHz | - | -3V | 3V | - | - | 26Ohm | 1.25V | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 2.05mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LA7958N-LG-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NLVAST4051DTR2G ON Semiconductor | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -55°C | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | 26Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 8 | 3V | 0.65mm | - | - | - | - | - | - | - | - | - | MILITARY | 1 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2.5V~5V ±5V | - | - | - | - | -3V | - | - | 95MHz | 26Ohm | - | 8:1 | 93 dB | 100pA | 10pF | 10Ohm | - | 23ns, 23ns | 12pC | 10 Ω | - | 50ns | 50ns | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HC4051ANG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 160V | - | 160 ns | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Tin (Sn) | 750mW | - | - | 260 | 1 | 4.5V | 2.54mm | - | 40 | MC74HC4051A | - | 16 | - | - | Non-Inverting | - | - | 8 | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | 4μA | 750mW | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | - | Dual, Single | - | - | -4.5V | 6V | - | - | 100Ohm | 1V | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | 0.025A | 3.43mm | - | 19.55mm | 6.85mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4053AFELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 500mW | - | GULL WING | 260 | 3 | 4.5V | 1.27mm | - | 40 | 74HC4053 | - | 16 | - | - | - | - | - | 2 | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | DPST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | - | Dual, Single | - | 0.08mA | -4.5V | 6V | - | - | 100Ohm | 1V | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.025A | - | 2.05mm | 10.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4053D ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Tin/Lead (Sn/Pb) | 500mW | - | GULL WING | 240 | 3 | 3V | 1.27mm | not_compliant | 30 | MC74LVXT4053 | - | 16 | Not Qualified | 6V | - | - | - | 2 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | DPST | 23 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±6V | - | Dual | 80MHz | - | -3V | - | - | - | 26Ohm | - | 2:1 | 70 dB | 100nA | 10pF | 15Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | 1.75mm | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC4066DR2 ON Semiconductor | 1865 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 80 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | 85Ohm | Tin/Lead (Sn/Pb) | 500mW | DUAL | GULL WING | 240 | 1 | 4.5V | 1.27mm | not_compliant | 30 | MC74VHC4066 | SEPARATE OUTPUT | 14 | Not Qualified | 12V | - | - | - | 4 | 4 | - | - | - | 40μA | - | - | - | SPST | 40 ns | 80 ns | Demultiplexer, Multiplexer | - | - | - | Single | 160MHz | - | - | - | - | - | 70Ohm | - | 1:1 | 40 dB | 100nA | 10pF | 30Ohm | SPST - NO | - | - | 15 Ω | MAKE-BEFORE-BREAK | 30ns | 35ns | 2V~12V | NO | - | - | 1.75mm | 8.65mm | - | - | - | Non-RoHS Compliant | Contains Lead |