- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Bandwidth-Nom | Base Product Number | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Positive Input Voltage-Max | Negative Input Voltage-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC4051F ON Semiconductor | 2661 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | 74HC4051 | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1495BP onsemi | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | - | 14 | 3 MHz | - | ON SEMICONDUCTOR | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 32 V | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 235 | 1 | - | 2.54 mm | not_compliant | 30 | - | - | 14 | R-PDIP-T14 | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | - | - | - | - | - | - | - | - | - | - | - | 4.69 mm | - | 7 mA | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | -10 V | - | - | 18.48 mm | 7.62 mm | - | - | - | - | ||
![]() MC54HC4066J onsemi | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | - | 14 | - | - | ON SEMICONDUCTOR | - | - | 255 Ω | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 4.5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | not_compliant | - | - | SEPARATE OUTPUT | 14 | R-GDIP-T14 | - | Not Qualified | - | 12 V | - | MILITARY | 2 V | 4 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | 50 dB | - | - | 40 Ω | - | - | - | - | - | BREAK-BEFORE-MAKE | 45 ns | 37 ns | - | - | NO | - | - | - | - | - | 19.495 mm | 7.62 mm | - | - | - | - | ||
![]() MC1495D onsemi | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | 14 | 3 MHz | - | ON SEMICONDUCTOR | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 32 V | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | not_compliant | - | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | ANALOG MULTIPLIER OR DIVIDER | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | - | 7 mA | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | -10 V | - | - | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() MC74VHC1G66DFT4 onsemi | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | 5 | - | - | ON SEMICONDUCTOR | - | - | 60 Ω | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOT-353 | - | No | 3 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | not_compliant | - | - | - | 5 | R-PDSO-G5 | - | Not Qualified | - | 5.5 V | - | MILITARY | 2 V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | 80 dB | - | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | 35 ns | 35 ns | - | - | NO | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MC74VHC1GT66DFT2G onsemi | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | 5 | - | - | ON SEMICONDUCTOR | - | 1 | 60 Ω | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOT-353 | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | compliant | - | - | - | 5 | R-PDSO-G5 | - | Not Qualified | - | 5.5 V | - | MILITARY | 2 V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | 80 dB | - | - | - | - | - | - | - | - | - | 50 ns | 50 ns | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MC74HC4051AADR2G onsemi | 107500 | - | - | - | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | Bulk | - | 74HC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 100Ohm | - | - | 8:1 | - | 100nA | 10pF | - | SP8T | - | - | 10Ohm | -60dB @ 1MHz | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVXT4051M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | MC74LVXT4051 | - | 16 | - | - | Not Qualified | 6V | - | 3.3V | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | Dual | - | 80MHz | - | -3V | - | - | 26Ohm | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | - | - | - | 2.05mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4851ADTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 600Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74HC4851A | - | 16 | - | - | Not Qualified | 6V | 6V | - | - | - | 8 | 1 | - | - | - | 20μA | - | - | - | - | 160 ns | 260 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | 0.04mA | - | - | - | 400Ohm | - | - | 8:1 | - | 100nA | 40pF | 240Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | 200ns | 2V~6V | - | - | 0.025A | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS4051SDTR2G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | - | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | NLAS4051 | - | 16 | - | - | Not Qualified | 3V | - | - | - | - | 8 | - | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | - | 40 ns | Demultiplexer, Multiplexer | 1 | 2.5V~5V ±3V | Dual, Single | - | - | - | -3V | 3.3V | 95MHz | 26Ohm | 1.25V | 3V | 8:1 | 93 dB | 100nA | 10pF 10pF | 10Ohm | - | 23ns, 23ns | 12pC | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14551BFG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MC14551B | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | 5/15V | - | - | 2 | 4 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | 360nA | - | 500mW | - | DPST | 90 ns | - | Demultiplexer, Multiplexer | 8 | - | Dual | - | - | - | - | - | - | 280Ohm | - | - | 2:1 | 50 dB | 100nA | 5pF | 25Ohm | SPDT | - | - | 10 Ω | - | - | - | - | 3V~18V | - | - | - | - | - | - | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC4052MELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 1999 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | 100Ohm | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4052 | - | - | - | - | - | - | - | - | - | - | - | 2 | 6V | 2V | - | - | - | 500mW | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Dual, Single | - | 95MHz | - | - | 6V | - | 100Ohm | 1V | - | 4:1 | - | 100nA | 80pF | - | SP4T | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX8053MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | -55°C~85°C TA | Tube | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 3 | 3V | 1.27mm | - | 40 | MC74LVX8053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | 2 | 3 | 6V | 2.5V | - | 40μA | - | - | - | DPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | 6 | - | Single | - | 120MHz | - | - | - | - | 25Ohm | - | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | - | 15ns | - | 2.5V~6V | - | - | 0.02A | - | - | - | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSA2859UCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | 12 | - | 42mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 12 | - | 750mOhm | - | - | 180mW | BOTTOM | BALL | - | 1 | 1.95V | 0.5mm | - | - | FSA2859 | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 5.5V | 1.65V | - | - | 10nA | - | 50nA | - | - | 70 ns | - | - | - | Single | - | - | - | - | 5.5V | 60MHz | 750mOhm | 1.65V | - | 2:2 | 60 dB | - | 50pF | 0.15Ohm | DPDT | 25ns, 20ns | 47pC | 50m Ω | - | - | 75ns | 50ns | 1.65V~5.5V | - | - | - | - | - | - | - | 1.91mm | - | No | - | RoHS Compliant | - | ||
![]() NLAS54404FCTAG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 12-UFBGA, WLCSP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | yes | Obsolete | 1 (Unlimited) | 12 | - | 2.1Ohm | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | 3.6V | - | - | - | 1 | 2 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 2.1Ohm Typ | - | - | 2:1 | 64 dB | - | 6.8pF | 0.0042Ohm | SPDT | 20.7μs, 100ns | - | 4.2m Ω | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 0.54mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() MC74HC4052AFG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 ns | - | -55°C~125°C TA | Tube | 2007 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | - | 40 | MC74HC4052A | - | 16 | - | - | Not Qualified | 6V | - | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | - | 10 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | - | 95MHz | 0.08mA | -4.5V | - | - | 100Ohm | - | - | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | - | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NC7SBU3157P6X ON Semiconductor | 89000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 28mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 180mW | DUAL | GULL WING | - | 1 | 2.3V | - | - | - | 7SBU3157 | - | - | - | 2 | - | - | - | - | - | - | 2 | - | 5.5V | 1.65V | - | - | 128mA | 180mW | 1μA | - | - | 23 ns | - | 1 | - | Single | - | 250MHz | - | - | - | - | 15Ohm | - | - | 2:1 | 57 dB | 100nA | 6.5pF | 0.5Ohm | SPDT | 5.2ns, 3.5ns | 7pC | 150m Ω | - | BREAK-BEFORE-MAKE | - | 7ns | 1.65V~5.5V | 3Ohm | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVVHC4051DTR2G ON Semiconductor | 46 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | 80MHz | 100Ohm | - | - | 8:1 | - | 100nA | 130pF | - | - | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXT4051MEL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | MC74LVXT4051 | - | 16 | - | - | Not Qualified | 6V | - | 3.3V | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | Dual | - | 80MHz | - | -3V | - | - | 26Ohm | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | - | - | - | 2.05mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSA2156P6 ON Semiconductor | 4213 |
| Datasheet | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3V | 0.65mm | compliant | NOT SPECIFIED | FSA2156 | SEPARATE OUTPUT | - | R-PDSO-G6 | - | Not Qualified | - | 4.3V | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | 360mOhm Typ | - | - | 1:1 | 65 dB | 10nA | 38pF | - | SPST - NO | 55ns, 65ns | 6pC | - | - | MAKE-BEFORE-BREAK | 70ns | 80ns | 1.65V~4.3V | - | - | - | - | - | - | - | 2mm | - | - | - | - | - |