- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA1156P6X ON Semiconductor | 21000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 900mOhm | Tin (Sn) | - | 180mW | DUAL | GULL WING | - | 1 | 2.7V | - | - | - | FSA1156 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1.65V | - | - | 100nA | 180mW | 500nA | SPST | - | 30 ns | - | - | - | - | Single | - | - | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | - | 2nA | 20pF | - | SPST - NO | 20ns, 30ns | 20pC | - | - | 40ns | - | 1.65V~5.5V | 2.1Ohm | NO | - | 1mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS2066USG ON Semiconductor | 36000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 8 | - | 10 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | 7Ohm | - | - | 250mW | DUAL | GULL WING | 260 | 2 | 2.3V | 0.5mm | - | 40 | NLAS2066 | - | 8 | - | - | 5V | Non-Inverting | - | 2 | - | 5.5V | 1.65V | - | 1μA | 2μA | 250mW | - | SPST | - | 9 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | - | 7Ohm | - | 50mA | - | 50mA | 1:1 | 73 dB | 1nA | 10pF 10pF | 1.3Ohm | SPST - NO | 3ns, 6ns | 7.4pC | 2 Ω | MAKE-BEFORE-BREAK | - | 11ns | 1.65V~5.5V | - | NO | - | 800μm | 2.1mm | 2.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA1157P6X ON Semiconductor | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 900mOhm | - | - | 180mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | - | - | NOT SPECIFIED | FSA1157 | - | - | - | Not Qualified | - | Non-Inverting | - | 1 | - | 5.5V | 1.65V | - | - | 100nA | 180mW | 500nA | SPST | - | 30 ns | - | - | - | - | Single | - | - | - | - | - | - | 900mOhm | - | - | - | 200mA | 1:1 | - | 2nA | 20pF | - | SPST - NC | 20ns, 30ns | 20pC | - | - | 40ns | - | 1.65V~5.5V | 2.1Ohm | NC | - | 1mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WB66K8X ON Semiconductor | 2643 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 30mg | 10.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 13.5Ohm | - | - | 250mW | DUAL | GULL WING | - | 2 | 2.3V | 0.5mm | - | - | NC7WB66 | - | - | - | - | - | - | - | 2 | - | 5.5V | 1.65V | - | - | - | 250mW | 1μA | SPST | - | 10 ns | - | - | - | - | Single | - | - | - | - | - | - | 10Ohm | - | 128mA | - | 128mA | 1:1 | 55 dB | 100nA | 5pF | 0.5Ohm | SPST - NO | 3.2ns, 4.1ns | - | 200m Ω | - | 5.6ns | 6.9ns | 1.65V~5.5V | 6Ohm | NO | - | 600μm | 2mm | 2.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAST4599DFT2G ON Semiconductor | 3000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 30Ohm | Tin (Sn) | - | 200mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | NLAST4599 | - | 6 | 2 | - | 5V | - | - | 1 | - | 5.5V | 2V | - | 1μA | 1μA | 200mW | - | - | - | 28 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | - | 25Ohm | - | - | - | - | 2:1 | 93 dB | 1nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAST4051DTR2G ON Semiconductor | 78900 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 86Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES WITH 2.5V TO 6.6V (VCC-VEE) SUPPLY | 450mW | - | GULL WING | 260 | 8 | 3V | 0.65mm | - | 40 | NLAST4051 | - | 16 | - | - | - | - | -3.3/GND3.3/5V | 1 | 1 | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | 4μA | 450mW | - | SP8T | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 3V~5V ±3V | Halogen Free | Dual, Single | - | - | -3V | 3.3V | - | 95MHz | 26Ohm | 1.25V | - | 3V | - | 8:1 | 93 dB | 100pA | 10pF 10pF | 10Ohm | - | 23ns, 23ns | 12pC | 10 Ω | - | 50ns | 50ns | - | - | - | 0.05A | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA2467MPX ON Semiconductor | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 126mg | 32 ns | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 400mOhm | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 2.3V | 0.5mm | 85MHz | NOT SPECIFIED | FSA2467 | - | - | 8 | Not Qualified | 3V | - | - | 2 | - | 4.3V | 1.65V | - | - | 100nA | - | 100nA | - | - | 50 ns | - | 4 | - | - | Single | - | - | - | - | - | - | 400Ohm Typ | - | 350mA | - | - | 2:2 | 75 dB | 10nA | 32pF | 0.03Ohm | DPDT | 50ns, 32ns | 15pC | 40m Ω (Min) | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | - | - | 750μm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G66DFT2G ON Semiconductor | 5160 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | 60Ohm | Tin (Sn) | - | 150mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74VHC1G66 | - | 5 | - | - | - | Non-Inverting | 5V | 1 | - | 5.5V | 2V | - | 1μA | 25mA | 150mW | - | SPST | 5 ns | 40 ns | - | - | - | Halogen Free | Single | 150MHz | - | - | - | - | 180MHz | 40Ohm | - | - | - | - | 1:1 | 80 dB | 100nA | 10pF | - | SPST - NO | - | - | - | MAKE-BEFORE-BREAK | - | - | 2V~5.5V | - | NO | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC4051DR2G ON Semiconductor | 3600 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 100Ohm | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | - | 40 | MC74VHC4051 | - | 16 | - | - | - | - | - | 8 | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | -4.5V | 6V | - | - | 100Ohm | 1V | 25mA | - | 25mA | 8:1 | 40 dB | 100nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | 0.025A | 1.5mm | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS323USG ON Semiconductor | 2780 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 8 | - | 22 ns | -55°C~125°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | 45Ohm | Tin (Sn) | - | 250mW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 40 | NLAS323 | SEPARATE OUTPUT | 8 | - | - | 5V | - | - | 2 | - | 5.5V | 2V | - | 1μA | 1μA | 250mW | - | SPST | - | 14 ns | - | - | - | Halogen Free | Single | - | - | - | - | - | 220MHz | 25Ohm | - | - | - | - | 1:1 | 93 dB | 1nA | 10pF 10pF | - | SPST - NO | 9ns, 10ns | 3pC | - | MAKE-BEFORE-BREAK | - | 16ns | 2V~5.5V | - | NO | - | 800μm | 2.4mm | 2.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4051ADTG ON Semiconductor | 60000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2007 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 190Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | MC74HC4051A | - | 16 | - | - | - | - | - | 8 | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | 4μA | 450mW | - | SP8T | 40 ns | 245 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | 80MHz | - | -4.5V | 6V | - | - | 100Ohm | 1V | - | - | - | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | 0.025A | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS4053DR2G ON Semiconductor | 78900 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 33Ohm | Tin (Sn) | - | 500mW | - | GULL WING | 260 | 3 | 3V | 1.27mm | - | 40 | NLAS4053 | - | 16 | - | - | - | - | - | 2 | 3 | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 500mW | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 3V~5V ±3V | Halogen Free | Dual, Single | - | 0.08mA | -3V | 3.3V | - | 180MHz | 26Ohm | 1.25V | - | 3V | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 0.05A | 1.5mm | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14016BDR2G ON Semiconductor | 10000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 90 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | 400Ohm | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | MC14016B | - | 14 | - | - | - | Non-Inverting | 5/15V | 1 | - | 18V | 3V | - | - | - | 500mW | - | SPST | 45 ns | 45 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 37MHz | 400Ohm | - | 25mA | - | 25mA | 1:1 | - | 100nA | 5pF | 15Ohm | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | - | NO | - | 1.5mm | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14051BDG ON Semiconductor | 1 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 700 ns | -55°C~125°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.05kOhm | - | - | 500mW | - | GULL WING | - | 1 | 5V | - | - | - | MC14051B | - | 16 | - | - | - | - | - | 8 | - | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | 15nA | 500mW | - | SP8T | 90 ns | 700 ns | Demultiplexer, Multiplexer | 8 | - | Halogen Free | Dual | - | - | - | - | 1 | - | 280Ohm | - | 25mA | - | 25mA | 8:1 | 50 dB | 100nA | 7.5pF | 25Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | 0.025A | 1.5mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4851ADTR2G ON Semiconductor | 2475 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 260 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 1.7kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74HC4851A | - | 16 | - | - | - | - | - | 8 | 1 | 6V | 2V | - | 20μA | - | 450mW | - | - | 160 ns | 260 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | Halogen Free | Single | - | 0.04mA | - | - | - | - | 400Ohm | - | - | - | - | 8:1 | - | 100nA | 40pF | 240Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | 200ns | 2V~6V | - | - | 0.025A | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4316ADR2G ON Semiconductor | 169 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 160Ohm | Tin (Sn) | - | 500mW | - | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | 40 | MC74HC4316A | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | - | 6V | 2V | - | 40μA | - | 500mW | - | SPST | 40 ns | 130 ns | Counter, Demultiplexer, Multiplexer | 4 | 2V~6V ±2V~6V | Halogen Free | Dual | - | - | -4.5V | 6V | - | 160MHz | 90Ohm | 1V | - | - | - | 1:1 | 40 dB | 100nA | 10pF | 25Ohm | SPST - NO/NC | - | - | 15 Ω | BREAK-BEFORE-MAKE | 60ns | 60ns | - | - | NO | - | 1.5mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14067BDWG ON Semiconductor | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | 625 ns | -55°C~125°C TA | Tube | 2009 | e3 | yes | Active | 3 (168 Hours) | 24 | - | - | 1.05kOhm | Tin (Sn) | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | - | 40 | MC14067B | - | 24 | - | - | - | - | - | 16 | 1 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | 360nA | 15nA | 500mW | - | - | 90 ns | 600 ns | Demultiplexer, Demux, Multiplexer, Mux | 16 | - | Halogen Free | Dual | - | 0.6mA | - | - | - | - | 280Ohm | - | - | - | - | 16:1 | 40 dB | 100nA | 100pF | 25Ohm | - | - | - | 10 Ω | - | - | - | 3V~18V | - | - | 0.025A | 2.36mm | 15.54mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4052ADG ON Semiconductor | 50000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 190Ohm | Tin (Sn) | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | - | 40 | MC74HC4052A | - | 16 | - | - | - | - | - | 4 | - | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 40μA | 4μA | 500mW | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | - | -4.5V | 6V | 2 | - | 100Ohm | 1V | - | - | - | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | 80Ohm | - | - | 1.5mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA4159P6X ON Semiconductor | 29700 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 900mOhm | - | - | 180mW | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | FSA4159 | - | - | 2 | - | - | Non-Inverting | - | 1 | 1 | 5.5V | 1.65V | - | - | 10nA | 180mW | 50nA | - | - | 70 ns | - | 1 | - | - | Single | - | - | - | - | - | - | 900mOhm | - | 200mA | - | - | 2:1 | 60 dB | - | 12pF | 0.15Ohm | SPDT | 30ns, 20ns | 15pC | 50m Ω | BREAK-BEFORE-MAKE | 75ns | 50ns | 1.65V~5.5V | - | - | - | 1mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() FSA1256L8X ON Semiconductor | 30000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 25mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 1.15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 180mW | BOTTOM | BUTT | - | 2 | 2.7V | 0.5mm | - | - | FSA1256 | SEPARATE OUTPUT | - | - | - | - | - | - | 2 | - | 5.5V | 1.65V | - | - | 100nA | 180mW | 500nA | SPDT | - | 50 ns | - | - | - | - | Single | - | - | - | - | - | - | 1.15Ohm | - | - | - | - | 1:1 | 70 dB | 2nA Typ | 11.5pF | - | SPST - NO | 35ns, 15ns | 20pC | 60m Ω | BREAK-BEFORE-MAKE | 60ns | 30ns | 1.65V~5.5V | 9.5Ohm | NO | - | 500μm | 1.6mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free |