- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVXT4051DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2003 | e0 | - | Obsolete | 1 (Unlimited) | 16 | 55Ohm | Tin/Lead (Sn/Pb) | - | - | 500mW | - | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | MC74LVXT4051 | - | 16 | - | Not Qualified | 6V | Non-Inverting | - | 3.3V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | Dual | - | -3V | - | - | 26Ohm | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | 9.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC1GT66DF2G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 40Ohm | - | - | - | - | - | - | - | - | - | - | - | - | MC74VHC1GT66 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1μA | - | - | SPST | - | - | - | - | - | Single | - | - | - | 180MHz | 40Ohm | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4052MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | 35MHz | 100Ohm | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC4051MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 290 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | 100Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | - | - | Non-Inverting | - | - | - | 1 | 6V | 2V | - | - | 500mW | - | - | 60 ns | 355 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Dual | 30MHz | - | 6V | 35MHz | 100Ohm | 1V | 8:1 | - | 100nA | 5pF 90pF | - | - | 41ns, 32ns | - | 15 Ω | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4066MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 14 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 40 | MC74LVX4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | - | - | 1 | - | 6V | 2V | - | 40μA | 500mW | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | 4 | - | Single | 150MHz | - | - | 160MHz | 20Ohm | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 15ns | - | 2V~6V | NO | - | 2.05mm | 10.2mm | RoHS Compliant | Lead Free | ||
![]() CD4053BCSJX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOP | - | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4053 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 5V~15V ±2.5V~7.5V | - | - | - | - | 40MHz | 240Ohm | - | 2:1 | - | 50nA | - | - | SPDT | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVX4066MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | 30 ns | -55°C~85°C TA | Tube | 2008 | e4 | - | Obsolete | 3 (168 Hours) | 14 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | DUAL | GULL WING | - | 4 | 3V | 1.27mm | - | - | MC74LVX4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | 6V | - | 6V | - | 1 | 4 | - | - | - | 40μA | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | 160MHz | 20Ohm | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 15ns | - | 2V~6V | NO | - | 2.05mm | 10.2mm | RoHS Compliant | Lead Free | ||
![]() MC74LVX8053MEL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 3 | 3V | 1.27mm | - | - | MC74LVX8053 | - | 16 | - | Not Qualified | 6V | - | 6V | - | 2 | 3 | - | - | - | 40μA | - | - | DPST | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 25Ohm | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2.5V~6V | - | 0.02A | 2.05mm | 10.2mm | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC4316WMX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4316 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | 50nA | - | - | SPST - NO | 30ns, 44ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVX8051MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 3 (168 Hours) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | NOT SPECIFIED | MC74LVX8051 | - | 16 | - | Not Qualified | 6V | - | 6V | - | 8 | 1 | - | - | - | 40μA | - | - | - | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 25Ohm | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2.5V~6V | - | 0.02A | 2.05mm | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4052M ON Semiconductor | 45000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2001 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | MC74LVXT4052 | - | 16 | - | Not Qualified | 6V | - | - | 3.3V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | Dual | 80MHz | -3V | - | - | 26Ohm | - | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX8053M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 30 ns | -55°C~85°C TA | Tube | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 3 | 3V | 1.27mm | - | - | MC74LVX8053 | - | 16 | - | Not Qualified | 6V | - | 6V | - | 2 | 3 | - | - | - | 40μA | - | - | DPST | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | 120MHz | - | - | - | 25Ohm | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2.5V~6V | - | 0.02A | 2.05mm | 10.2mm | Non-RoHS Compliant | Contains Lead | ||
![]() SLAS3158MNR2G ON Semiconductor | 50 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 13Ohm | - | 2:1 | - | 100nA | 2.3pF | - | SPDT | 5.2ns, 3.5ns | 7pC | 150m Ω | - | - | - | 1.65V~5.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LVXT8051MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVXT8051 | - | 16 | - | Not Qualified | - | - | - | - | 8 | 1 | 6V | 2V | - | 40μA | 500mW | - | - | 4 ns | 20 ns | Demultiplexer, Multiplexer | 8 | - | Single | - | - | - | - | 25Ohm | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2V~6V | - | 0.02A | 2.05mm | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC4066MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 14 | - | 80 ns | -55°C~125°C TA | Tube | 2006 | e4 | - | Obsolete | 3 (168 Hours) | - | 85Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MC74VHC4066 | - | - | - | - | - | - | - | - | - | - | 12V | 2V | - | 40μA | - | - | SPST | 40 ns | 80 ns | Demultiplexer, Multiplexer | 4 | - | Single | 160MHz | - | - | - | 70Ohm | - | 1:1 | - | 100nA | 10pF | - | SPST - NO | - | - | 15 Ω | - | - | - | 2V~12V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4066MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | 30 ns | -55°C~85°C TA | Tube | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 14 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 1.27mm | unknown | NOT SPECIFIED | MC74LVXT4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | - | 3.3V | 1 | - | 5.5V | 2V | - | 40μA | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | 4 | - | Single | 150MHz | - | - | 160MHz | 20Ohm | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 25ns | 35ns | 2V~5.5V | NO | - | 2.05mm | 10.2mm | RoHS Compliant | Lead Free | ||
![]() NLAS44599DT ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 12 ns | -55°C~125°C TA | Tube | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | NLAS44599 | - | 16 | 8 | Not Qualified | 5V | - | - | - | 2 | - | 5.5V | 2V | - | 4μA | 450mW | - | - | - | 35 ns | - | 4 | - | Single | - | - | - | 175MHz | 25Ohm | - | 2:2 | 93 dB | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() MC74VHC4051MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2006 | - | yes | Obsolete | 3 (168 Hours) | - | 100Ohm | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4051 | - | - | - | - | 6V | - | - | - | - | 1 | - | - | - | - | - | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | 80MHz | - | - | - | 100Ohm | - | 8:1 | - | 100nA | 130pF | - | - | - | - | 10 Ω | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4052N ON Semiconductor | 2005 |
| Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | 170 ns | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | 100Ohm | - | 85°C | -40°C | 600mW | - | - | - | - | - | - | - | - | 74VHC4052 | - | - | 2 | - | - | - | - | - | 2 | 2 | 6V | 2V | - | - | 600mW | - | SP4T | 35 ns | 200 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±1V~6V | Dual, Single | 30MHz | - | 6V | - | 100Ohm | 1V | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 10Ohm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS4066DT ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | NLAS4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |