- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC4066MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | - | 100nA | - | - | SPST - NO | 10ns, 30ns | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | - | ||
![]() FSA1259K8X ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | - | US8 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSA1259 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240MHz | 850mOhm | - | 1:1 | - | - | 10nA | 21pF | - | SPST - NO | 7.5ns, 11ns | 15pC | 50mOhm | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() NLV14066BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2006 | Automotive, AEC-Q100 | e3 | - | Obsolete | 3 (168 Hours) | 14 | - | 280Ohm | Tin (Sn) | - | - | - | - | - | DUAL | - | - | 4 | - | - | unknown | - | NLV14066B | SEPARATE OUTPUT | - | - | - | Not Qualified | - | - | - | 5/15V | - | - | - | - | 4 | - | - | - | 1μA | - | - | - | - | - | - | Multiplexer | - | - | Single | - | - | - | - | - | - | 65MHz | 280Ohm | - | 1:1 | - | - | 100nA | 7.5pF | - | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | NO | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4066N ON Semiconductor | 13620 |
| Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | - | - | - | 100 ns | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 70Ohm | - | 85°C | -40°C | - | - | 600mW | - | - | - | - | - | - | - | - | 74VHC4066 | - | - | - | 4 | - | - | - | - | - | - | - | 4 | - | 4 | 12V | 2V | - | - | - | 600mW | 4μA | SPST | - | 85 ns | - | 4 | - | Single | - | - | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | - | 100nA | - | - | SPST - NO | 10ns, 30ns | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4316AN ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | 130 ns | -55°C~125°C TA | Tube | 2008 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 130Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 750mW | - | - | NOT SPECIFIED | 4 | 4.5V | - | not_compliant | NOT SPECIFIED | MC74HC4316A | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 6V | - | - | - | - | - | 1 | - | 4 | - | - | - | 40μA | - | - | - | SPST | 40 ns | 140 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual | - | 150MHz | - | -4.5V | - | - | 160MHz | 90Ohm | - | 1:1 | 40 dB | - | 100nA | 10pF | 25Ohm | SPST - NO/NC | - | - | 15 Ω | BREAK-BEFORE-MAKE | 60ns | 60ns | - | NO | - | - | - | 19.175mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX4051DR2 ON Semiconductor | 78900 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 500mW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | MC74LVX4051 | - | 16 | - | - | Not Qualified | - | Non-Inverting | - | - | - | - | 8 | - | 1 | 6V | 2.5V | - | 40μA | - | 500mW | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Single | - | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | 8:1 | 70 dB | - | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | - | - | - | - | - | 0.02A | - | - | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS5113MUTBG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | 4.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | 1.3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 4.2V | 0.4mm | - | NOT SPECIFIED | NLAS5113 | - | 6 | - | - | Not Qualified | 3V | - | - | - | - | - | 1 | - | 1 | 4.5V | 1.65V | - | 1μA | - | - | - | SPST | - | 7 ns | - | - | - | Single | - | - | - | - | - | - | 457MHz | 1.3Ohm | - | 1:1 | - | - | 100nA | 14pF | 0.4Ohm | SPST - NO | 7ns, 4.5ns | - | - | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | NO | - | - | 0.55mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4053ADR2 ON SEMICONDUCTOR | 1513 |
| Datasheet | - | - | - | - | - | YES | - | - | - | 16 | 125°C | -55°C | - | - | - | - | - | e0 | - | - | 1 (Unlimited) | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 3 | 4.5V | 1.27mm | not_compliant | 30 | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 6V | 2/6GND/-6V | MILITARY | 2V | 2 | - | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 0.08mA | -4.5V | - | - | - | 80Ohm | - | - | 50 dB | -6V | - | - | 12Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 245ns | 160ns | - | - | 0.025A | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MC74HC4052ADR2 ON SEMICONDUCTOR | 90000 |
| Datasheet | [object Object] | - | - | - | - | YES | - | - | - | 16 | 125°C | -55°C | - | - | - | - | - | e0 | - | - | 1 (Unlimited) | - | - | - | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES WITH 2V TO 12V (VCC-VEE) SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 4.5V | 1.27mm | not_compliant | 30 | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 6V | 2/6GND/-6V | MILITARY | 2V | 4 | - | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 0.08mA | -4.5V | - | - | - | 170Ohm | - | - | 40 dB | -6V | - | - | 18Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | 0.025A | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 74VHC4052MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4052 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | - | - | 100Ohm | - | 4:1 | - | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVXT8053MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3V | 1.27mm | - | NOT SPECIFIED | MC74LVXT8053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 2 | - | 3 | 6V | 2V | - | 40μA | - | - | - | DPST | 4 ns | 30 ns | Demultiplexer, Multiplexer | 6 | - | Single | - | 120MHz | - | - | - | - | - | 25Ohm | - | 2:1 | 37 dB | - | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2V~6V | - | 0.02A | - | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4052BCN ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | 4.535924g | - | - | - | 420 ns | -55°C~125°C TA | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | 1.05kOhm | - | 125°C | -55°C | - | - | 700mW | - | - | - | - | - | - | - | - | 4052 | - | - | - | 2 | - | - | Non-Inverting | - | - | - | - | 2 | - | 2 | 15V | 5V | - | - | 20μA | 700mW | - | SP4T | 55 ns | 1.2 μs | Demultiplexer, Multiplexer, Mux | 8 | 5V~15V ±2.5V~7.5V | Dual, Single | - | - | - | - | 7.5V | 2 | 40MHz | 240Ohm | 2.5V | 4:1 | - | - | 50nA | - | - | SP4T | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | 12.7mm | - | 12.7mm | 12.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC4051ADT ON Semiconductor | 45000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | 160 ns | -55°C~125°C TA | Tube | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | MC74HC4051A | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 8 | 6V | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | 40 ns | 245 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Dual, Single | - | 80MHz | - | -4.5V | 6V | - | - | 100Ohm | 1V | 8:1 | 40 dB | - | 200nA | 130pF | 18Ohm | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | 0.025A | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSA1256L8X_F113 ON Semiconductor | In Stock | - | Datasheet | 48 Weeks | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1.15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSA1256 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 1.65V | - | - | - | - | - | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | 300MHz | 1.15Ohm | - | 1:1 | - | - | 2nA Typ | 11.5pF | - | SPST - NO | 35ns, 15ns | 20pC | 60m Ω | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4316M ON Semiconductor | 4506 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4316 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | - | 100MHz | 70Ohm | - | 1:1 | - | - | 50nA | - | - | SPST - NO | 30ns, 44ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC4052MX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4052 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | - | - | 100Ohm | - | 4:1 | - | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14052BFG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | - | 600 ns | -55°C~125°C TA | Tube | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | - | 40 | MC14052B | - | 16 | - | - | Not Qualified | - | - | - | 5/15V | - | - | 4 | - | 2 | 18V | 3V | DIFFERENTIAL MULTIPLEXER | - | - | 500mW | - | - | 75 ns | 600 ns | Demultiplexer, Multiplexer | 8 | - | Dual | - | - | - | - | - | - | - | 280Ohm | - | 2:4 | 50 dB | - | 100nA | 7.5pF | 25Ohm | DP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT4052DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT4052 | - | 16 | R-PDSO-G16 | - | Not Qualified | 6V | Non-Inverting | - | 3.3V | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | - | 23 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | Dual | - | 80MHz | 0.16mA | -3V | - | - | - | 26Ohm | - | 4:1 | 70 dB | - | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT4066DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 450mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | unknown | 40 | MC74LVXT4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | 3.3V | - | - | 1 | - | - | 5.5V | 2V | - | 40μA | - | 450mW | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | 4 | - | Single | - | 150MHz | - | - | - | - | 160MHz | 20Ohm | - | 1:1 | 37 dB | - | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 25ns | 35ns | 2V~5.5V | NO | - | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4852AN ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | 260 ns | -55°C~125°C TA | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 600Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 750mW | DUAL | - | NOT SPECIFIED | 2 | 3V | - | not_compliant | NOT SPECIFIED | MC74HC4852A | - | 16 | - | - | Not Qualified | 6V | - | 6V | - | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 20μA | - | - | - | 4PST | 30 ns | 260 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | 0.04mA | - | - | - | - | 400Ohm | - | 4:1 | - | - | 100nA | 40pF | 240Ohm | SP4T | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~6V | - | - | - | 4.44mm | 19.175mm | - | - | - | Non-RoHS Compliant | Contains Lead |