- Channel Capacitance (CS(off), CD(off))
- Lifecycle Status
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC4052MEL ON Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4052 | - | - | - | - | 6V | - | - | - | - | 2 | - | - | - | - | - | - | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | 95MHz | - | - | - | - | 100Ohm | - | 4:1 | - | 100nA | 80pF | - | SP4T | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC4052M ON Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 160 ns | -55°C~125°C TA | Tube | - | - | yes | Obsolete | 3 (168 Hours) | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4052 | - | - | - | - | 6V | - | - | - | - | 2 | - | - | - | - | - | - | - | 4PST | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | 95MHz | - | - | - | - | 100Ohm | - | 4:1 | - | 100nA | 80pF | - | SP4T | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4051BCSJ ON Semiconductor | 3516 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | 420 ns | -55°C~125°C TA | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | 240Ohm | - | 125°C | -55°C | - | 500mW | - | - | - | - | - | - | - | - | 4051 | - | - | 1 | - | - | - | - | - | 1 | 1 | 15V | 5V | - | - | 500mW | - | - | - | 55 ns | 1.2 μs | Demultiplexer, Multiplexer | 8 | 5V~15V ±2.5V~7.5V | Dual, Single | - | - | - | 7.5V | 40MHz | 240Ohm | 2.5V | 8:1 | - | 50nA | - | - | - | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4051WMX ON Semiconductor | 15302 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | 170 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | 100Ohm | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | 74VHC4051 | - | - | - | - | 6V | - | - | - | 8 | 1 | - | - | - | - | - | - | - | - | 35 ns | 200 ns | Demultiplexer, Multiplexer | - | 2V~6V ±1V~6V | Dual, Single | 30MHz | - | - | - | - | 100Ohm | - | 8:1 | - | 200nA | 5pF 90pF | - | - | 41ns, 32ns | - | 10Ohm | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4053MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | -40°C~85°C TA | Tube | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4053 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 35MHz | 100Ohm | - | 2:1 | - | 100nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVXT4051DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | - | Obsolete | 1 (Unlimited) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT4051 | - | 16 | - | Not Qualified | - | Non-Inverting | - | - | 8 | 1 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | 450mW | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Dual | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS6233MUTBG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | 550mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 4.2V | 0.4mm | - | NOT SPECIFIED | NLAS6233 | SEPARATE OUTPUT | 10 | - | Not Qualified | - | - | 4.5V | 3.3V | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 36MHz | 550mOhm | - | 2:2 | 70 dB | 1μA | 45pF | 0.19Ohm | DPDT | 17ns, 9ns | - | 190m Ω | BREAK-BEFORE-MAKE | - | - | 2.7V~4.5V | - | - | 0.6mm | 1.8mm | - | RoHS Compliant | Lead Free | ||
![]() MC74LVXT8051DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 1 (Unlimited) | 16 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT8051 | - | 16 | - | Not Qualified | 6V | - | 6V | - | 8 | 1 | - | - | - | 40μA | - | - | - | - | 1 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | 25Ohm | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2V~6V | - | 0.02A | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT4051D ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2003 | e0 | - | Obsolete | 1 (Unlimited) | 16 | 55Ohm | Tin/Lead (Sn/Pb) | - | - | - | 500mW | - | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | MC74LVXT4051 | - | 16 | - | Not Qualified | 6V | - | - | 3.3V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | Dual | 80MHz | - | -3V | - | - | 26Ohm | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | 9.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS4066DTR2G ON Semiconductor | 22520 |
| - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Tape & Reel (TR) | 2015 | - | - | Obsolete | 1 (Unlimited) | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | NLAS4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4852ADTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 260 ns | -55°C~125°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 1 (Unlimited) | 16 | 600Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 40 | MC74HC4852A | - | 16 | - | Not Qualified | - | - | - | - | 4 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 20μA | 450mW | - | - | 4PST | 160 ns | 260 ns | Demultiplexer, Multiplexer | 8 | - | Single | - | 0.04mA | - | - | - | 400Ohm | - | 4:1 | - | 100nA | 40pF | 240Ohm | SP4T | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~6V | - | - | - | 5mm | 4.4mm | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC4053M ON Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 160 ns | -55°C~125°C TA | Tube | - | - | yes | Obsolete | 3 (168 Hours) | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4053 | - | - | - | - | 6V | - | - | - | - | 3 | - | - | - | - | - | - | - | DPST | 40 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | - | - | - | - | - | 100Ohm | - | 2:1 | - | 100nA | 50pF | - | SPDT | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX4052MEL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 23 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | MC74LVX4052 | - | 16 | - | Not Qualified | 6V | - | - | -3.3/GND3.3/5V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | 4PST | 23 ns | 23 ns | Demultiplexer, Multiplexer | - | 2.5V~6V ±2.5V~6V | Single | 80MHz | - | -3V | - | - | 26Ohm | - | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSA4159L6X_F113 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-UFDFN | - | - | 6-MicroPak | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FSA4159 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180MHz | 900mOhm | - | 2:1 | - | 10nA | 12pF | - | SPDT | 30ns, 20ns | 15pC | 50mOhm | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | ||
![]() MC74LVXT4052MG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVXT4052 | - | 16 | - | Not Qualified | - | - | - | - | 1 | 2 | 6V | 2.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Dual | - | - | -3V | 3V | - | 26Ohm | 1.25V | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS5113DFT2G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 4.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | 1.3Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.2V | - | - | NOT SPECIFIED | NLAS5113 | - | 6 | - | Not Qualified | 3V | - | - | - | 1 | - | 4.5V | 1.65V | - | 1μA | - | - | - | SPST | - | 7 ns | - | 1 | - | Single | - | - | - | - | 457MHz | 1.3Ohm | - | 1:1 | - | 100nA | 14pF | 0.4Ohm | SPST - NO | 7ns, 4.5ns | - | - | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | NO | - | - | 2mm | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4053MG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVX4053 | - | 16 | - | Not Qualified | - | - | - | - | 1 | 3 | 6V | 2.5V | - | 40μA | - | - | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±3V | Single | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | 2:1 | 70 dB | 100nA | 10pF | 10Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.02A | 2.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() NLAST4051DTR2 ON Semiconductor | 70 | - | Datasheet | 21 Weeks | OBSOLETE (Last Updated: 1 day ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 2.5V TO 6.6V (VCC-VEE) SUPPLY | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | NLAST4051 | - | 16 | - | Not Qualified | 5.5V | Non-Inverting | - | -3.3/GND3.3/5V | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 3V~5V ±3V | Dual, Single | 95MHz | 0.08mA | -3V | - | - | 26Ohm | - | 8:1 | 93 dB | 100pA | 10pF 10pF | 15Ohm | - | 23ns, 23ns | 12pC | 10 Ω | - | 28ns | 28ns | - | - | 0.05A | - | 5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() MC74LVX4066M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 30 ns | -55°C~85°C TA | Tube | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 14 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 1.27mm | - | NOT SPECIFIED | MC74LVX4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | 3V | - | - | - | 1 | 4 | 6V | 2V | - | 40μA | - | 4μA | - | SPST | - | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 160MHz | 20Ohm | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 15ns | - | 2V~6V | NO | - | 2.05mm | 10.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXT4053MG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 40 ns | -55°C~125°C TA | Tube | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVXT4053 | - | 16 | - | Not Qualified | - | - | - | - | 1 | 3 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±6V | Dual | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | 2:1 | 70 dB | 100nA | 10pF | 15Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 2.05mm | - | - | RoHS Compliant | Lead Free |